Our terminal blocks are perfect elevators Read more...
More Product Announcements from BlockMaster Electronics, Inc.Compare JST ZER, PH, and XH series connectors for signal, consumer, and industrial applications. Choose compact, legacy, or high-current solutions with confidence. Read more...
More Product Announcements from Win Source ElectronicsEmpowering the Next Generation of Electricians at E-Z-Hook. We proudly partners with Independent Electrical Contractors (IEC) to elevate hands-on electrical training.
Our durable, precision test accessories include stacking pin plugs, fork spade and ring terminal adapters, long-handle probes, test leads, wire spools, and custom solutions. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Manufacturer of an extensive banana plug, socket connector and adapter product line.
We offer individual connectors as well as banana plug test leads and banana plug cable assemblies. This enables users to create their own DIY (do-it-yourself) components or to provide users with already assembled test leads and cables. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Wire spools with a variety of options are available in standard and custom combinations. Including but not limited to:
Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber
Wire Gauge (AWG): 28-14
Lengths: 100, 500, 1000 foot spools, and custom
Colors: 10 Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Offering nail clips, test terminals and harness board nails.
E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and... Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Smiths Interconnect helps protect crops by charging agricultural drones
As the agricultural industry continues to evolve, manufacturers are looking for new solutions to increase their yields while also limiting their impact on the environment and conserving resources. The use of agricultural drones is one of the ways they are doing this to care for and protect their crops. Unmanne... Read more...
More Product Announcements from Smiths Interconnect, a Molex companyHigh-speed cable assemblies with micro coax and twinax cable for differential and single-ended applications Read more...
More Product Announcements from DigiKeyIn remote locations, fail-safe systems that do not rely upon utility power are essential. These fail-safe actuators are available in two common forms: spring-return and battery backup. Read more...
More Product Announcements from Indelac Controls, Inc.By assembling to order from stocked components, we reduce lead times and ship fast. Read more...
More Product Announcements from PEI-Genesis