The power display PCE-ND30 can be used to measure 54 parameters in a UI network. Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Both CMM and DMM connectors from Nicomatic are great options for tough applications. CMM connectors offer high reliability and many customization options, perfect for complex systems. DMM connectors are durable, compact, and provide excellent shielding, making them ideal for harsh environments. Together, they give you versatile solutions for demanding needs. Read more...
More Product Announcements from Powell Electronics, Inc.Introducing a game-changing interconnect solution designed for high-power transfer in critical applications. Read more...
More Product Announcements from Powell Electronics, Inc.Bandlock backshells plated with Amphenol PCD QPL composite are highly sought after for applications such as Comair that demand low weight. Read more...
More Product Announcements from DigiKeyThe liquid cooling series provides high performance for workstations and servers, supporting AMD and Intel processors, with low noise for quiet environments. [Features]
- High-density flow channel for excellent thermal efficiency
- Rigorous leak testing for reliable installation
- Enhanced User-experience by semi-customized upgrade available
[Ma... Read more...
More Product Announcements from Rego Electronics Inc.One rugged cable. Power + data. Built to your spec. Northwire’s custom welding cables are capable of combining data and high-flex power in a slag-resistant, UV-resistant design, proven to handle 10 million flex cycles in the harshest environments. Read more...
More Product Announcements from Northwire, Inc.E-Switch introduces the RRS20 Series, a sealed, illuminated power rocker switch built for performance. With IP68 panel protection, it fits 20mm cutouts and supports up to 16A, 250VAC. Available in SPST or SPDT, 2 or 3 positions, with multiple actuator colors, markings, and termination styles. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The sanitization process for reusable surgical instruments and hand tools requires a multi-step procedure designed to ensure their safe use on patients, adhering to stringent standards. At first, visible particles and debris are removed through manually rinsing with water, special detergents (either enzymatic or neutral), and cleaning brushes. This is followed by Read more...
More Product Announcements from PortescapSmall-form-factor connectors in modern defence systems
Behind every tactical radio, wearable sensor or autonomous platform lies a compact interconnect system essential to delivering power and data under extreme conditions. Read more...
Vishay announces new IHDM-1107BBEV-2A and -3A Automotive Grade inductors with soft saturation up to 422 A, low DCR down to 0.22 mΩ, and high efficiency up to +180 °C. Offering 30% higher current handling than ferrite-based solutions, they’re ideal for EV, HEV, and ICE power systems. Custom options available. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.