The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series, tailored for high-speed consumer electronics interfaces. Read more...
More Product Announcements from DigiKeyAcopian Introduces Low Profile AC-DC Power Supply, Up to 900 W
Single DC Outputs from 5VDC to 125VDC
Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC
Acopian Power Supplies launched their higher power LP2 switching power supplies rated up to 900 Watts. Models are available in both single and wide-adjustment DC output voltages rangi... Read more...
More Product Announcements from Acopian Power SuppliesDMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360° shielding and protection of your cable interconnection. You can use DMM with Flange for... Read more...
More Product Announcements from Nicomatic North AmericaLet our experts demonstrate how you can incorporate innovative expanded materials into your fuel cell designs and improve their efficiency. Read more...
More Product Announcements from Dexmet® Corporation, a part of PPG’s engineered materials divisionCompact OEM module in shielded metal housing; easy integration with soldering pins for mounting on boards; ideally suited for assembling multi-channel solutions. Benchtop device for laboratory applications and fast startup. 24 V operating voltage, piezo voltage and other supply voltages are generated internally. Read more...
More Product Announcements from PI (Physik Instrumente) L.P.The stage is ideally suited for interferometer or optical circuit applications where temporary small nanometer steps are needed. Other applications are precision alignment, beam control, microscopy. The solid state piezo and flexure design provides billions of cycles of lifetime and can be configured for both vacuum and clean room applications. Read more...
More Product Announcements from PI (Physik Instrumente) L.P.Design your piezoceramic component with PI’s piezo transducer calculator. Read more...
More Product Announcements from PI (Physik Instrumente) L.P.Custom cable design can feel overwhelming; there are many different factors that can affect material selection and many different materials to choose from. Read more...
More Product Announcements from Northwire, Inc.Northwire Cable Design Specialists and Application Engineers will help you navigate your complex requirements to develop a unique solution specific to your end application. Read more...
More Product Announcements from Northwire, Inc.Unlock greater HVAC performance by designing at the sub-system level. These connectivity solutions are tailored for the unique demands of motors, wire harnesses, compressors, control systems, and valves—improving efficiency, serviceability, and long-term reliability. Read more...
More Product Announcements from Heilind Electronics, Inc.