UDP6900 Series: Precise, Versatile, Cost-Efficient Programmable Switching DC Power Supplies Read more...
More Product Announcements from Uni-Trend USGet the Precision and Power Your Projects Require Read more...
More Product Announcements from Uni-Trend USSmiths Interconnect has developed a disposable version of its HyperGrip® Connector series to meet the demand for a solution that retains the premium look, reliability, and ease of use, while complying with regulations. These disposable receptacles offer the same high electrical performance but are designed for limited use, lasting up to 30 mating cycles with reduced environmental tol... Read more...
More Product Announcements from Smiths Interconnect, a Molex companyAnalog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. Read more...
More Product Announcements from DigiKeyKOA Speer high voltage resistors for automotive and industrial applications have a maximum working voltage of up to 3,000V dc (HV73) and 800V (HV73V) and maximum overload voltage of up to 4,000V (HV73) and 1,200V (HV73V). The HV73V includes sizes 0603 to 1206 and the HV73 extends the range to 2512. The HV73V offers heat shock resistance, and both are available in anti-sulfur versions. Read more...
More Product Announcements from KOA Speer Electronics, Inc.Machine condition monitoring based on oil analysis has become an important, if not mandatory, maintenance practice by the transportation industry. An effective oil analysis program will keep important transportation industry assets such as engines in gearboxes in trains, buses and any other oil-wetted machinery in operation by reducing unexpected failures and costly unscheduled downtime. Read more...
More Product Announcements from AMETEK Spectro ScientificThe MD Series is a range of medical-grade capacitors for implantable designs. The MD Series encompasses C0G, X7R and X5R MLCC components that are up-screened using two long-standing military-grade reliability specifications (MIL-SPECS), MIL-PRF-55681 (Group A) and MIL-PRF-123 (Group A). Read more...
More Product Announcements from KnowlesHP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Read more...
More Product Announcements from BlockMaster Electronics, Inc.The AZM150 is an electromechanical solenoid interlock in a slim design which matches common extruded aluminum profiles used in many machine guard doors. It offers individually coded actuators - coding level High to ISO 14119. Read more...
More Product Announcements from Schmersal Inc.The BNS40S from Schmersal is a non-contact safety sensor designed for the food and beverage industry. Read more...
More Product Announcements from Schmersal Inc.