Fargo Controls, Inc.

Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data.

The Timer has 10 outpu... Read more...

More Product Announcements from Fargo Controls, Inc.
Fargo Controls, Inc.

Fargo Controls, Inc

The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is rec... Read more...

More Product Announcements from Fargo Controls, Inc.
Fargo Controls, Inc.

Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications.

Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired.
These self-powered LCD count... Read more...

More Product Announcements from Fargo Controls, Inc.
LEMO USA, Inc.

Bike uses several LEMO solutions for power and signal transfer. Various versions of the robust K Series, designed for outdoor applications, connect for instance the umbilical cord, the control, and numerous external modules including the ultrasonic sensor, and the lidar. They were selected thanks to their renowned reliability and ease of use. Read more...

More Product Announcements from LEMO USA, Inc.
Richardson RFPD

With increasing high-voltage content in automotive and industrial end equipment comes a greater need for protection. E-Fuse, enabled by Microchip's 700V and 1200V Silicon Carbide (SiC) technology, provides a faster, more reliable method for protecting power electronic applications.

E-Fuse solutions can detect and interrupt fault currents microseconds faster than traditional approa... Read more...

More Product Announcements from Richardson RFPD
Hammond Manufacturing Company Inc.

Hammond’s popular RMU series of rackmount instrument enclosures has expanded to include 5U (8.75”) tall versions. These universally utile enclosures have a strong aluminum construction with sand-textured black powder coat finish. 1U, 2U, and 3U versions are available in full 19” rackmount width as well as 8” half-width for desktop applications. All heights from 1U... Read more...

More Product Announcements from Hammond Manufacturing Company Inc.
ABSOPULSE Electronics Ltd.

ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.
ABSOPULSE Electronics Ltd.

ABSOPULSE Electronics has released the FC 2K-3U5 series of rugged AC-AC frequency converters that are designed for applications that require clean, reliable AC-power in industrial automation, mining, marine, power utilities, and transportation applications. Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.