New, Insulated, Snap-On connector straps that are pre-wired for simplified connectivity applications are now available from Keystone Electronics.
Male and female Snap-On connector straps (9 Volt style) can be used as traditional male and female connections for 9 Volt battery design applications or for snap on / snap off connectivity applications in equipment, devices and automotiv... Read more...
More Product Announcements from Keystone Electronics Corp.A new, much narrower width retainer for CR2032 & CR2025 coin cells is now available as part of the extensive battery connectivity line of products offered by Keystone Electronics Read more...
More Product Announcements from Keystone Electronics Corp.Leaf Spring Contacts for A, AA & CR2 batteries from Keystone slide into molded cases with no wire leads or mount directly onto PCBs as SMT contacts. Designed to adjust to various battery lengths to ensure low contact resistance & dependable connectivity. Contacts are available in single or dual cell configurations from stock through our global distribution network and ordering pa... Read more...
More Product Announcements from Keystone Electronics Corp.Series B Characteristics:
- 0.4VA Logic Level.
- Subminiature size saves space on PC boards.
- Specifically developed for logic-level applications.
- Antistatic superstructure, consisting of the carbon impregnated bushing and support bracket, prevents static discharge to the contacts.
Locking lever mechanism offered as toggle option Read more...
More Product Announcements from NKK SwitchesMission-critical systems are exposed to different harsh environments, high level of radiation and extreme vibration. Providing a high-quality RF/microwave transmit signal is crucial for all mission-critical RF electrical systems. Smiths Interconnect's Semi-rigid cable assemblies are well-suited for mission critical applications including Satellite Payloads (GEO/MEO and LEO constellations... Read more...
More Product Announcements from Smiths Interconnect, a Molex companyM12 connectors offer robust and compact connectivity solution that has been developed to address specific application environments where space and weight are key concerns. The M12 Series offer a time-saving, reliable and tool-free solution. Qualified to French and European rail standards. Read more...
More Product Announcements from Smiths Interconnect, a Molex companyHPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row configurations and is available up to 303 signal contacts on a 1.905mm staggered grid. Contacts are removable for ease of maintenance. Read more...
More Product Announcements from Smiths Interconnect, a Molex companyExperience lightning-fast data transfer with our latest CAT8 cable! Boasting speeds up to 40 Gbps and advanced shielding, it's perfect for high-performance aerospace and defense networks. Future-proof, reliable, and easy to install. Upgrade your connectivity today! Read more...
More Product Announcements from PIC Wire & CableFEP 1.3:1, 1.6:1, & 2:1 Heat Shrink
Available in shrink ratios up to 2:1, Zeus FEP heat shrink protects critical components from extreme heat, corrosion, shock, moisture, and other environmental conditions. Read more...
More Product Announcements from ZeusPTFE 2:1 & 4:1 Heat Shrink
Available in shrink ratios up to 4:1, Zeus PTFE heat shrink protects critical components from extreme heat, corrosion, shock, moisture, and other environmental conditions. Read more...
More Product Announcements from Zeus