Super-Thin-Walled Heat Shrink
With wall thicknesses of 0.005″ and below, Sub-Lite-Wall® heat shrink fills a critical need for applications that require thin-walled, high-performance protection. Read more...
More Product Announcements from ZeusHeat-Shrinkable PEEK Tubing
PEEKshrink™, the world’s first heat-shrinkable PEEK tubing, is ideally suited for challenging environments, providing a "shrink-to-fit" layer of protection for critical components. Read more...
More Product Announcements from ZeusCatheter Construction...Simpl
With a simple linear tear, FluoroPEELZ® peelable heat shrink helps increase yields, improve safety, and simplify catheter construction. Read more...
More Product Announcements from ZeusFEP/EFEP Bilayer Heat Shrink
Developed with temperature-sensitiv
PTFE/FEP Bilayer Heat Shrink
With an outer layer of PTFE and an inner layer of FEP, Dual-Shrink™ provides superior encapsulation and protection for critical components. Read more...
More Product Announcements from ZeusSTMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. Read more...
More Product Announcements from DigiKeySiglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A/us. Read more...
More Product Announcements from Siglent Technologies NA, Inc.SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high performance and ease-of-use in a small package. The SPD1168 features a high precision programmable output capable of delivering up to 16 V/8 A, the SPD1305X features a high precision p... Read more...
More Product Announcements from Siglent Technologies NA, Inc.Triple and single output supplies with USB/LAN communications and remote sense options Read more...
More Product Announcements from Siglent Technologies NA, Inc.ROLEC’s aluDOOR industrial electronic enclosures have gained a Special Mention in the German Innovation Awards. Judges praised the “high added value for users.” Read more...
More Product Announcements from Rolec Enclosures Inc.