DigiKey

Molex's DuraClik connectors are available in 2 to 15 circuit sizes. The connectors come standard in embossed tape and without vacuum tape. The DuraClik family is currently available in a right-angle style, with a vertical type in development. Read more...

More Product Announcements from DigiKey
Automationdirect.com

New signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects. Read more...

More Product Announcements from Automationdirect.com
Vortec

ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21, UL Class I, Div. 1 (Groups A,B,C and D), Class II, Div. 1 (Groups F and G), Class III and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost-effective enclosure coolers. Read more...

More Product Announcements from Vortec
GEEPLUS Inc.

Leadscrew Actuators are unique devices that produce linear movement from the rotation of a rotary motor. They are used in a variety of applications, including position adjustment of hospital beds and furniture, machine tool actuation, valve actuation, and others. Read more...

More Product Announcements from GEEPLUS Inc.
GEEPLUS Inc.

What is a Voice Coil Motor?

Characteristics and Selection of Voice Coil Motors Read more...

More Product Announcements from GEEPLUS Inc.
GEEPLUS Inc.

Brushless DC Motors

With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment.

Additional application examples include hospital beds (less noise than a stepp... Read more...

More Product Announcements from GEEPLUS Inc.
GEEPLUS Inc.

Voice Coil Motors are top-of-the-line actuators that provide outstanding controllability, exceptional efficiency and a long life cycle, all with very low hysteresis. Read more...

More Product Announcements from GEEPLUS Inc.
GEEPLUS Inc.

Custom Stepper Motors: Shaft configuration (including bearing), coil winding, electrical termination Read more...

More Product Announcements from GEEPLUS Inc.
GEEPLUS Inc.

GEEPLUS Inc. manufactures custom voice coil actuators to match your specifications. Read more...

More Product Announcements from GEEPLUS Inc.
GEEPLUS Inc.

Because of the precision, control and reliability required in life-sustaining medical equipment, Geeplus products can be found in applications throughout this important industry.
Very low hysteresis…along with a high level of controllability are common requirements for actuators used in advanced medical equipment, as are high speed capability, a long life cycle, and extreme... Read more...

More Product Announcements from GEEPLUS Inc.