Because of the precision, control and reliability required in life-sustaining medical equipment, Geeplus has found a niche as the worldwide leading supplier of actuators in ventilator applications. Our customized voice coil actuators are found in a healthy percentage of high end medical ventilators today because, well, they are frankly the best in the world–or so we’re... Read more...
More Product Announcements from GEEPLUS Inc.Geeplus Introduces Bigger, More Powerful Voice Coil Motor
In response to customer applications requiring even higher controllable force, Geeplus has developed an even bigger voice coil motor.
The new VM75P2, like its predecessors, uses a highly optimised magnet assembly to produce exceptional force/mass ratio for high acceleration in dynamic applications. The new VM7... Read more...
More Product Announcements from GEEPLUS Inc.GEEPLUS Inc. manufactures custom electromagnets/holdi
Multipurpose ABS plastic enclosures from Hammond Manufacturing Read more...
More Product Announcements from Hammond Manufacturing Company Inc.Multipurpose ABS plastic enclosures from Hammond Manufacturing Read more...
More Product Announcements from Hammond Manufacturing Company Inc.Precision multi-turn trimmer capacitors, fixed and variable inductors, multi-layer capacitors and hardware for applications requiring non-magnetic high performance components. Our expertise in non-magnetic and low magnetic design allows us to support applications ranging from MRI and NMR to base station antenna systems designed with low PIM in mind. Read more...
More Product Announcements from KnowlesSealed In-line Fuse Holders from Littelfuse are the perfect way to protect overflow and auxiliary circuits in your work truck. Read more...
More Product Announcements from Waytek, Inc.ABSOPULSE Electronics’ BAP 5KR-72/24-3U7 DC-DC converter is designed for driving low voltage 24Vdc equipment in 5kW railway applications. The unit converts 72Vdc input voltage (43dc to 101Vdc range), to 24Vdc/200A. Several BAP 5KR-72/24-3U7 units can be parallel connected for 10kW, 15kW, 20kW and higher output power. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.A cable of many names and many useful functions Read more...
More Product Announcements from Northwire, Inc.OKW has launched robust new SOLID-BOX plastic enclosures for desktop and wall-mount electronics in challenging industrial and outdoor locations.
With IK 08 impact protection, these IP 66/IP 67 sealed enclosures are ideal for a wide range of applications including machine building, HVAC, IIoT, smart factory automation, measurement and control. Read more...
More Product Announcements from OKW Enclosures, Inc.