Yuyao Baida Electric CO., LTD.

Baida Electronic's 76mm in-line cylindrical DC micro motor offers compact, space-efficient design and reliable performance for household appliances and cordless power tools. Suited to fans, blenders, vacuums, drills, screwdrivers, and saws, it delivers durability and long operational life, with tailored designs available to meet specific customer requirements. Read more...

More Product Announcements from Yuyao Baida Electric CO., LTD.
3X Motion Technologies Co., Ltd

3X Motion's SL Series low-voltage DC servo motors deliver high dynamic response and precise positioning for robots, AGVs, and CNC equipment. High slot-fill windings and full-speed dynamic balancing reduce heat and vibration, with IP65 protection and support for EtherCAT, CANopen, Modbus-RTU, Pulse, and Analog protocols. Optional planetary gearboxes and holding brakes available. Read more...

More Product Announcements from 3X Motion Technologies Co., Ltd
Keystone Electronics Corp.

New Fully Insulated, Automotive Blade Fuse Holders from Keystone Electronics accommodate MAXI 299, MAX, APX or equivalent fuses, support voltage up to 500 VAC; 40 Amps current while ensuring secured positioning during soldering. Featuring high-temperature PA9T Black Nylon Insulators & Tin Nickel-Plated Copper Contacts Read more...

More Product Announcements from Keystone Electronics Corp.
Interpower

Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Read more...

More Product Announcements from Interpower
Voltage Multipliers, Inc.

Big Volts Really Do Come in Small Packages!

The VM1738 6-stage SMD multiplier generates 2kV in a package slightly smaller than a postage stamp. VMI's miniature multipliers feature Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Voltage Multipliers, Inc.

At VMI, our engineers will work directly with you to generate the right solution for your power supply project. Our products are custom designed for medical, military, industrial, aerospace and other high-reliability applications operating at the leading edge of technology. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Voltage Multipliers, Inc.

Reliability, Performance and Results! VMI offers the most complete range of MIL qualified, high-voltage diodes in the world — axial-leaded and surface-mount. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Read more...

More Product Announcements from Voltage Multipliers, Inc.