Knowles

These high-energy, pulse discharge capacitors are ready to deliver large amounts of energy in a short amount of time. Read more...

More Product Announcements from Knowles
Yuyao Baida Electric CO., LTD.

Versatile DC micro motor with customizable design, high performance, and energy efficiency for household appliances and cordless tools. Read more...

More Product Announcements from Yuyao Baida Electric CO., LTD.
Shenzhen Weidy Industrial Development Co., Ltd.

The W42 series film capacitors are engineered for new energy vehicles, offering high temperature resistance, pulse capability, and long lifespan, making them ideal for power system filtering applications. Read more...

More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.

The W43 series film capacitors are designed for switch mode power supplies, offering high stability, self-healing properties, and robust performance in compact sizes, perfect for reducing noise and improving efficiency. Read more...

More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.

High-performance DC-Link film capacitor with low ESR, high energy density, and long lifespan for EVs, photovoltaic storage systems, and industrial power supplies. Read more...

More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.
TPS Elektronik GmbH

Efficiency: 84%

Electrical Phase: 1

Input Voltage: 90-264Vac, 120-370Vdc

Number of Outputs: 2

Output Current: 2.5A

Output Power: 30W

Output Voltage: 12-15V Read more...

More Product Announcements from TPS Elektronik GmbH
3X Motion Technologies Co., Ltd

Join 3X MOTION TECHNOLOGIES at Hall 3, Booth 240 to explore cutting-edge motors, drives, and fully customizable motion solutions designed to maximize performance and efficiency. Read more...

More Product Announcements from 3X Motion Technologies Co., Ltd
C.I. Takiron Corporation

“Output” is one of the most fundamental specifications in motor selection. The ability to calculate the appropriate output based on required torque and rotational speed, and to select the motor best suited for the application, is essential.

This article provides a detailed explanation of motor output, covering everything from the basics to practical calculation methods... Read more...

More Product Announcements from C.I. Takiron Corporation
AMETEK Programmable Power

The Sorensen™ Asterion® DC Half Rack Series delivers proven Asterion performance in a compact 1U half-rack form factor—ideal for modern, space-constrained test environments. Read more...

More Product Announcements from AMETEK Programmable Power
Flexible Circuit Technologies, Inc.

Flexible Circuit Technologies (FCT) is a leading global supplier of
flexible circuits and flexible heaters utilized in a broad range of Battery
applications. Flexible Circuits are being utilized to connect to the battery cells
while integrating to the vehicles electronics and monitors the health of the
battery. Beyond battery monitoring often flexible heaters are bein... Read more...

More Product Announcements from Flexible Circuit Technologies, Inc.