Aker Technology’s TX21 Auto TCXO and S16 Auto XO are AEC-Q200 certified, automotive-grade crystal oscillators delivering precise, reliable timing for ADAS, IVI, and connected vehicle systems. With ultra-compact footprints, wide temperature ranges, and low power use, they ensure stability in harsh environments. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Microchip MIC24097 is a high-efficiency integrated FET synchronous buck regulator designed to support up to 20 A of continuous output current. It operates over a wide input voltage range from 4.5 V to 20 V and is optimized for 12 V bus systems. It features an adaptive constant on-time (ACOT) control architecture, which enables fast transient response and minimizes output capacitance requ... Read more...
More Product Announcements from DigiKeyUndesired air bubbles in the liquid stream are problematic because they can negatively influence processes or cause damage. EBE sensors + motion offers a new solution for this with the capaTEC® technology. The capacitive sensors detect air bubbles in liquids in a simple, cost-effective and highly efficient way and thus address a central challenge in industry. Read more...
More Product Announcements from EBE Elektro-Bau-Elemente GmbHThe non-contact quality sensor, QCRB, from EBE offers new possibilities for the precise measurement of fluid properties. These quality sensors have been specially developed for the detection and monitoring of fluids in OEM and process applications. Read more...
More Product Announcements from EBE Elektro-Bau-Elemente GmbH1.8 GHz, 23 dB, High Output Hybrid Power Doubler, 24 V, 12.5 W
The QPA3311 is a Hybrid Power Doubler amplifier module. The part employs GaAs/GaN die and is operated from 45 MHz to 1794 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. Read more...
More Product Announcements from QorvoQorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal gain of 38 dB.
To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC ground... Read more...
Nexperia is proud to introduce application-specific
Internet of Things (IoT) is transforming cities, helping them become more connected and efficient. Cities are using wireless networks and sensor technology to streamline information flow between devices. This enables them to monitor and optimize everything from energy use to waste management to snow accumulation tracking.
One use case making a big impact is traffic and pedestrian mo... Read more...
The electric vehicle revolution is here, but are we ready to power it? Consumers are eager to embrace electric vehicles, but concerns about charging time, cost, and infrastructure remain major roadblocks to widespread adoption. Learn how Allegro is shaping the future of EV charging and partnering with manufacturers to accelerate the transition to a sustainable electric future.
Thi... Read more...
More Product Announcements from Allegro MicroSystems Inc.Aker Technology’s S16 Crystal Oscillator Now Available for Mass Production
Fully supporting next-generation frequency control applications in a miniaturized footprint
- Ultra compact 1.6 x 1.2 x 0.7 mm packaging
- Supports a wide variety of voltage ranges: 1.8V / 2.5V / 3.3V and 1.62V ~ 3.63V
- Operating range of -40°C...