Aker is helping drive the future of smart industrial applications with high-performance frequency control components. Smart industrial applications have embraced the Internet of Things (IoT) including AI, machine learning and data analytics to help improve all aspects of industrial automation.
Find out how Aker’s high-performance frequency control components provide reliabili... Read more...
Nexperia today announced the launch of their new AEC-Q101 qualified 100 V MOSFETs, in compact CCPAK1212 (12 x 12 mm) copper-clip packaging. These devices deliver ultra-low conduction losses with on-resistance (RDS(on)) as low as 0.99 mΩ, and enable safe current above 460 A. Read more...
More Product Announcements from Nexperia B.V.Uncover new possibilities with the G15978-0020P InGaAs photodiode from Hamamatsu Photonics. Its compact design, low dark current, and peak sensitivity at 1550 nm is engineered for low-light applications. Embrace reliable innovation without damaging your sustainability efforts for your next project, with this advanced sensor! Read more...
More Product Announcements from Hamamatsu Photonics EuropeThe SXFL6525 is VMI's improved replacement for the SM6525. This new design keeps the same electrical characteristics, while also improving the manufacturing quality and leadtimes when compared to the SM6525. Read more...
More Product Announcements from Voltage Multipliers, Inc.Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 dBc. Furthermore, the QPA1724D can deliver output power up to 20 Watts with 25 dB of small-signal g... Read more...
More Product Announcements from Qorvo45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid
The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. The DC current can be adjusted ext... Read more...
More Product Announcements from QorvoAuracast broadcast audio solution powers assistive listening in public spaces with Nordic Semiconductor wireless connectivity
Ampetronic and Listen Technologies’ Auri Auracast solution employs Nordic’s nRF5340 SoC to deliver market leading radio sensitivity and power consumption
UK-based Ampetronic and Listen Technologies have introduced what is claimed t... Read more...
More Product Announcements from Nordic Semiconductor ASAPhase noise and jitter are indicators of signal stability and quality, especially in high-frequency and high-performance applications. Learn how Aker’s products maintain superior RMS jitter performance for faster and smoother data transmission. Read more...
More Product Announcements from Aker Technology USA CorporationNexperia today introduced its first portfolio of 40-100 V automotive MOSFETs in industry standard micro-lead packages designed for use in body control, infotainment, reverse battery protection and LED lighting applications. Read more...
More Product Announcements from Nexperia B.V.The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series, tailored for high-speed consumer electronics interfaces. Read more...
More Product Announcements from DigiKey