Compact Industrial Autonomous Short-Wavelength Infrared Camera for molten Metal, Steel, Ceramics. Read more...
More Product Announcements from Optris Infrared Sensing, LLCThe Optris PI 640i is a high-performance infrared camera with VGA resolution (640x480 pixels), ideal for researchers and engineers. It delivers sharp radiometric images and videos. With various optics, from telephoto to wide-angle lenses, it suits diverse applications. Read more...
More Product Announcements from Optris Infrared Sensing, LLCArjay Engineering 4100-CAP for capacitance/dielectr
The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water system. Read more...
More Product Announcements from Arjay EngineeringInfrared thermometers have revolutionized temperature measurement across numerous industries by enabling quick, accurate, non-contact readings. Unlike traditional contact thermometers that require physical touch with the surface being measured, infrared thermometers detect the thermal radiation (infrared energy) emitted by objects and convert it into temperature readings. Read more...
More Product Announcements from Uni-Trend USThe radiometrically calibrated infrared camera TarisIR® mini is small, light, extremely performant and enables easy integration even in tight spaces. Read more...
More Product Announcements from InfraTec GmbHAs global demand for hydrogen, ammonia and fertilizers increases, LAND® is empowering steam methane reformer (SMR) operators to unlock efficiency gains at existing plants to meet ambitious production targets while also safely decarbonising. Read more...
More Product Announcements from LANDHigh end thermography with maximum native IR resolution. Read more...
More Product Announcements from InfraTec GmbHNew MWIR System Camera from InfraTec offers top performance at a very good price-performance ratio. Read more...
More Product Announcements from InfraTec GmbHABB has launched an enhanced version of its NINVA™ TSP341-N non-invasive temperature sensor, delivering safer and simpler temperature measurements for applications in the chemical, oil and gas industries. The new NINVA is the first SIL2-certified non-invasive temperature transmitter, making it the safest non-invasive temperature measurement sensor on the market. Read more...
More Product Announcements from ABB Measurement & Analytics