Avantier offers Microscope objective lenses which are superior performance in various spectral ranges, including NIR, NUV, and UV. With advanced coatings and aberration correction, they provide unmatched clarity and fidelity, crucial for research in material science and life sciences. Avantier's commitment to excellence empowers scientific innovation with precise and reliable microscopy... Read more...
More Product Announcements from Avantier Inc.Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object’s distance and displacement at nanometer level. It’s very effective to measure the surface height difference and flatness of your workpieces.
The whole sensor system consists of a sensor controller and one or more sensor heads. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Applications
- Nanopositioner calibration
- Transducer calibration
- Alignment
- Position creep measurements
Advantages
- Direct optical access
- Piezo nanopositioner ready
- High stability microscope with precision alignment
- Fixed or automated objective lens positioning
- Flexible design with multiple configurations
Avantier's Telecentric Lenses excel due to our compatibility with significant working distances. Working distance, the gap between the lens and the observed object, is crucial. These lenses provide ample working space, ideal for applications requiring physical object proximity. Read more...
More Product Announcements from Avantier Inc.Chromatic Confocal Sensor can measure thickness, height and displacement of transparent and highly-reflective materials at micron level. It’s especially suitable for measuring glass, display, PCB and film. The whole sensor system consists of a sensor controller and one or more sensor heads. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.It is a high-precision optical calibration sensor. It can achieve absolute position correction and zero reset along two dimensions in the sensor plane, and has good impact resistance and durability. It can be applied in Automotive/ Logistics industry. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Zygo customers can now save up to 20% when purchasing a ZeGageTM Pro 3D optical profiler in Brazil Read more...
More Product Announcements from Zygo CorporationWe offer a wide range selection of Standard Objective Lenses with magnification from 2× NA 0.1 to 100× NA 1.25. Read more...
More Product Announcements from Shanghai OpticsZygo offers over 50 years of experience in manufacturing precision optics and high-precision metrology. This combination makes us the ideal partner in the rapidly growing market of space-based communications and Earth observation. Already, numerous satellites are equipped with Zygo telescopes and deliver up-to-date images from space on a daily basis. As a vertically integrated company we... Read more...
More Product Announcements from Zygo Corporation