Corech Microwave

Corech CAMS9K40G is a 9 kHz to 40 GHz low phase noise analog signal generator with AM, FM, PM, and Pulse modulation, suitable for lab and automated test platforms. Read more...

More Product Announcements from Corech Microwave
Corech Microwave

Corech CAMS9K20G is a 9 kHz to 20 GHz RF analog signal generator designed for laboratory and automated test applications, combining wide frequency coverage, analog modulation capability, and stable output in a compact bench platform. Read more...

More Product Announcements from Corech Microwave
Shenzhen Dechengwang Technology Co., Ltd

Dechengwang uses high-performance and homogeneous density PTFE/TFM material for our chemical laboratory customers because of its outstanding technical properties, like chemical resistance and allows working temperatures up to 260°C. The extremely anti-adhesive, smooth surface paired with the hydrophobic behavior ensures low cross-contamination and ease of cleaning. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd

Chemically inert, non-contaminating, and thermally stable in the range of -200°C (390°F) to + 280°C (+536°F), PTFE vials are a good choice. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd
Hypersen Technologies Co., Ltd.

It is a high-precision optical calibration sensor. It can achieve absolute position correction and zero reset along two dimensions in the sensor plane, and has good impact resistance and durability. It can be applied in Automotive/ Logistics industry. Read more...

More Product Announcements from Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.

This high-precision optical calibration sensor ensures absolute position correction and zero reset along two dimensions. With ultra-small light spots, 0.01mm repeatability, and strong light resistance, it is ideal for CNC tool positioning and dispensing tip alignment. Read more...

More Product Announcements from Hypersen Technologies Co., Ltd.
Marposs Corp

The Leak B-Tracer is an easily retooled, semi-automatic station for Leak Testing for Electrolyte Tracing, designed for sealed battery cells. It supports fast testing with a vacuum chamber system suitable for multiple cell formats and production stages. Read more...

More Product Announcements from Marposs Corp
Hamilton Company

Hamilton Dissolved Oxygen Sensors Achieve North American Ex Approval for Hazardous Environments Hamilton today announced that its VisiFerm mA and VisiTrace mA dissolved oxygen sensors have received North American Ex approval, enabling safe operation in hazardous and explosive environments across the United States and Canada. Read more...

More Product Announcements from Hamilton Company
AirClean Systems

Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for ISO 5 (Class 100) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Read more...

More Product Announcements from AirClean Systems