Hexnovas Heat Exchanger Technology Co., Ltd

Advanced thermal shields and cooling panels engineered for industrial heat protection, temperature control and energy efficiency. Custom pillow plate and liquid cooling solutions for furnaces, machinery and process systems. Read more...

More Product Announcements from Hexnovas Heat Exchanger Technology Co., Ltd
Hypersen Technologies Co., Ltd.

Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object's surface height and displacement at Submicron level. It's a perfect choice for highly reflective materials such as metal or LCD.The whole sensor system consists of a sensor controller and one or more sensor heads. Read more...

More Product Announcements from Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.

This camera (HPS-HSC Series) is a high speed industrial monochrome camera (black and white photography). It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK. It provides resolution of 2.2 magapixel at frame rate... Read more...

More Product Announcements from Hypersen Technologies Co., Ltd.
EXAIR

EXAIR’s Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function Read more...

More Product Announcements from EXAIR
Guangdong Atmars Industry Co., Limited

ATMARS , Walk in temperature humidity test chamber, employing a PID algorithm, achieves temperature uniformity of ±1°C, meeting the environmental requirements for precision instrument calibration. It also supports a wide temperature range of -40°C to 80°C, satisfying the constant temperature environment requirements for testing special materials. Read more...

More Product Announcements from Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited

The thermal shock chamber simulates temperature and environmental changes to test and verify products. Widely used across solar, automotive, electronics, aerospace, batteries, and more, it helps shorten development cycles and enhance product quality and reliability. Read more...

More Product Announcements from Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited

HAST test chambers come in two types:

✅ Unsaturated: Suitable for short-term rapid testing (such as initial screening of product waterproofing performance), temperature and humidity ≤95%RH

✅ Saturated: Used for long-term reliability verification (such as battery/chip life testing), capable of achieving 100%RH saturation. Read more...

More Product Announcements from Guangdong Atmars Industry Co., Limited
Corech Microwave

Corech CAMS9K40G is a 9 kHz to 40 GHz low phase noise analog signal generator with AM, FM, PM, and Pulse modulation, suitable for lab and automated test platforms. Read more...

More Product Announcements from Corech Microwave
Corech Microwave

Corech CAMS9K20G is a 9 kHz to 20 GHz RF analog signal generator designed for laboratory and automated test applications, combining wide frequency coverage, analog modulation capability, and stable output in a compact bench platform. Read more...

More Product Announcements from Corech Microwave
Shenzhen Dechengwang Technology Co., Ltd

Dechengwang uses high-performance and homogeneous density PTFE/TFM material for our chemical laboratory customers because of its outstanding technical properties, like chemical resistance and allows working temperatures up to 260°C. The extremely anti-adhesive, smooth surface paired with the hydrophobic behavior ensures low cross-contamination and ease of cleaning. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd