Conax Technologies

For more than 70 years, customers in the aerospace industry have counted on Conax Technologies to provide standard and custom-designed solutions to their most complex challenges. We’ve developed a comprehensive brochure with details on the temperature sensors and cable and harness assemblies Conax designs and manufactures specifically for the aerospace industry. Read more...

More Product Announcements from Conax Technologies
Cooner Wire Company

Need something fast? Need just a few feet? Cooner Wire is your first and last stop! We carry a large inventory of high flex, specialty cables - not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path t... Read more...

More Product Announcements from Cooner Wire Company
Cooner Wire Company

Need something fast? Need just a few feet? Cooner Wire is your first and last stop! We carry a large inventory of high flex, specialty cables - not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path t... Read more...

More Product Announcements from Cooner Wire Company
Fuji Electric Corp. of America

The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy installation, space saving and easily deployable, the flow meter simultaneously displays volumetric flow and percentage, or temperature (option) at an affordable cost. Read more...

More Product Announcements from Fuji Electric Corp. of America
Finder S.p.A. con unico socio

High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets.

Technical features:

  • Nominal current: 80, 125, 175, 250 or 400 A
  • Available with 7, 8 or 12 connections (according to type)
  • Single pole or combine for multi-pole applications
  • Cable connection capacity up to...
Read more...

More Product Announcements from Finder S.p.A. con unico socio
PEI-Genesis

SMA RF connectors are compact, high-performance coaxial connectors commonly used in RF applications. They feature a threaded coupling mechanism, providing secure connections suitable for frequencies up to 18 GHz. SMA connectors offer excellent electrical performance, low reflection, and high reliability, making them ideal for telecommunications, aerospace, and military applications. Read more...

More Product Announcements from PEI-Genesis
Marposs Corp

With more than 350 eddy current probes in portfolio, every specific inspection problem can be solved and in case of needs, a customized probe can be realized to solve special application requirements. All probes are designed, prototyped and produced by Marposs.

Each probe can be connected to Marposs NDT electronics E59N, E70S or E70T. Read more...

More Product Announcements from Marposs Corp
Marposs Corp

The acoustic sensors are one of the components of the monitoring system on grinding machines. They check the noise issued at the point where the part or dresser touch the grinding wheel. Read more...

More Product Announcements from Marposs Corp
Cygnus Instruments Limited

Since 1983, Cygnus Instruments has been the leading manufacturer of Digital Ultrasonic Thickness Gauges (UTG) for reliable corrosion inspection and asset integrity management. Read more...

More Product Announcements from Cygnus Instruments Limited
RIFTEK EUROPE Sp. z.o.o.

The uniformity of the thickness of the rubber sheet used in production of car tires is an important indicator for obtaining a quality end product.

The developed system solves the task of real time rubber thickness monitoring. The system is placed above the calender shaft with a controlled rubber sheet and contains two linear movement modules which carry two triangulation la... Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.