The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High performance and accuracy enables the use of this transducer in many applications including differential pressure measurements. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe APB2 is a barbed pressure sesor with various calibration ranges from 0 - 0.25 bar to 0 - 12 bar in either a gauge or vacuum configuration. This sensor is temperature-compensa
Element is the largest, independent provider of materials testing, product qualification testing, calibration and advisory services to the global Aerospace Testing sector.
We provide a comprehensive range of destructive and non-destructive testing (NDT) and inspection services for a wide variety of materials, components, products and systems to all of the Aerospace Primes and thei... Read more...
More Product Announcements from Element Materials TechnologyRailroad safety depends on sound infrastructure and reliable systems. Element works with railway industry steel manufacturers involved in infrastructure projects to enhance their materials lives and eliminate potential failures of these materials when they are in service.
Railway infrastructure services include analyzing your rail network infrastructure to ensure they meet the req... Read more...
More Product Announcements from Element Materials TechnologyRECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with ≥8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly regulated single/dual outputs with UVLO, SCP, and OVP. Read more...
More Product Announcements from DigiKeyMSA's ULTIMA® X5000 Gas Detector stands out with its bright OLED display, intuitive touch-screen interface, and extended calibration cycles of up to 2 years, setting it apart from all others. Read more...
More Product Announcements from MSA SafetyElement has one of the most comprehensive ranges of materials testing services available in the TIC sector. Read more...
More Product Announcements from Element Materials TechnologyLabmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity. Probe movement and table movements are computer controlled. Read more...
More Product Announcements from Pratt & Whitney Measurement Systems, Inc.Supercharge your tube and wire bending operation with optical measurement technologies. Measure bent tubes in seconds and boost manufacturing productivity. Read more...
More Product Announcements from Accurex Measurement, Inc.Rely on a robust tool
Proven to take 1 million measurements in one year.
Take ultra-fast measurements
The GapGun PRO2 has a measurement cycle of just 1 second.
Enjoy a portable and ergonomic tool
The GapGun PRO2 can be taken to the part and can run for up to 8 hours. 100% operator approved.
Ensure an audit trail for al... Read more...
More Product Announcements from Accurex Measurement, Inc.