Marposs Corp

ELECTRICAL TEST BENCH FOR PEM FUEL CELLS STACK ASSEMBLY

  • Leak testing after stack assembly
  • Leak testing of the housing and the complete Fuel Cell assembly
  • Break-in procedure and End-of-Line testing machine
Read more...

More Product Announcements from Marposs Corp
Marposs Corp

Marposs stands as a leading competence center dedicated to advancing fuel cell technology. Our comprehensive testing services cater to the critical needs of fuel cell component development, with a particular focus on leak testing for bipolar plates and also a wide range of other fuel cell components and other tests. Read more...

More Product Announcements from Marposs Corp
BlockMaster Electronics, Inc.

BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. Read more...

More Product Announcements from BlockMaster Electronics, Inc.
Cooner Wire Company

  • For over half a century, leaders in medical technology continue to choose Cooner Wire as a vital link.
  • Medical cables are constructed using stranded copper and high strength copper alloy conductors as well as precision shielding and jacketing technology, and work together to provide highly flexible, durable and reliable Medical Wire and Medical Cable Assemblies.<...
Read more...

More Product Announcements from Cooner Wire Company
Aichi Tokei Denki Co., Ltd.

We provide ultrasonic hydrogen gas meters that achieve high flow measurement accuracy and long battery life. Read more...

More Product Announcements from Aichi Tokei Denki Co., Ltd.
Angst+Pfister Sensors and Power

The FPM Series has a small dual in-line package (DIP) easily mounted on a printed circuit board. The sensor measures both positive pressure and vacuum and has a measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV. Read more...

More Product Announcements from Angst+Pfister Sensors and Power
Angst+Pfister Sensors and Power

FGM-3 or 6 Surface Mount Package (3 mm or 6 mm tube length), best used directly attached to manifold and sealed with an O Ring.

Features

  • Low cost, high reliability
  • Small, Surface Mount Sensors Ideal for Direct Connect to Manifold
  • Easy to mount on PCB
  • Measures positive pressure and vacuum
  • Rated pressure: 13.79 to 827.4...
Read more...

More Product Announcements from Angst+Pfister Sensors and Power
Angst+Pfister Sensors and Power

FDM pressure sensor is a differential pressure sensor with a millivolt uncalibrated output for various pressure ranges. Surface-mount package. Various pressure ranges are available from 2 psi up to 120 psi.

Applications

  • Industrial instrumentation
  • Pressure switch
  • Pneumatic devices
  • Medical equipment
Read more...

More Product Announcements from Angst+Pfister Sensors and Power
Angst+Pfister Sensors and Power

FAM absolute pressure sensor has a surface mount package or terminal leads.

Features

  • Low cost, high reliability
  • Small Dual-In-line-Package (DIP)
  • Easy to mount on PCB
  • Measures positive pressure and vacuum
  • Measuring pressure range: 34 to 168 kPa
Read more...

More Product Announcements from Angst+Pfister Sensors and Power
Angst+Pfister Sensors and Power

The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High performance and accuracy enables the use of this transducer in many applications including differential pressure measurements. Read more...

More Product Announcements from Angst+Pfister Sensors and Power