High-performance litz wire designed for reducing skin effect and proximity effect losses in high-frequency applications. Read more...
More Product Announcements from New England Wire Technologies CorporationIt is easy to see how our Double Row Blocks are so popular! Contact us to learn more or place an order. Read more...
More Product Announcements from BlockMaster Electronics, Inc.In process industries – where uptime, safety compliance and long-term asset integrity directly determine productivity – reliable inspection tools are essential. Read more...
More Product Announcements from Cygnus Instruments LimitedDimensions (L*W*H)(mm): 76*42*25mm
Efficiency: 84.5%
Input Current: <0.5A
Input Voltage: 100-240Vac
Output Current: 3A
Output Power: 36W
Output Voltage: 12V
Weight: Approx. 45g Read more...
More Product Announcements from TPS Elektronik GmbHCooling: Water Cooled (Optional)
Output Current: ±0-30A
Output Power: ±5000W
Output Voltage: 0-500V
Type: 3U
Characteristic Curve: U/I/P autoranging
External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, DeviceNet, RS232, CAN
Housing: 19" rack
Human Interface: Touch panel & Menu
Special Featu... Read more...
More Product Announcements from TPS Elektronik GmbHSealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform panel appearance in your applications. Choose up to 70 different standard legends, 6 lens colors, 5 l... Read more...
More Product Announcements from OTTO ControlsThe PLPT9 450MD_E diode offers a significantly improved output power and electro-optical efficiency of up to 48% across different wavelengths, reducing the number of components in multi-device applications. This diode provides an extended wavelength of 434nm to 470nm. Read more...
More Product Announcements from Mouser ElectronicsPatent-pending and unique to the IBC when compared to other DIN-style connectors is the ability to directly measure the temperature of the connector contacts. This application guide will outline the benefits of utilizing this feature and best practices to follow on implementation. Read more...
More Product Announcements from Anderson Power ProductsReach-in environmental simulation plant growth chambers designed for diverse applications in biotechnology and plant research, namely Arabidopsis. With unparalleled control over temperature, humidity, airflow, and photoperiod, these chambers offer a range of options to cater to nearly any research scenario. Read more...
More Product Announcements from AralabEnvironmental chambers for Stability testing and controlled storage with constant temperature and humidity conditions. Complying with all ranges of ICH Q1A for pharmaceuticals, it is also commonly used for cosmetics, food & beverages and applications that require storing or testing under controlled climatic conditions. Read more...
More Product Announcements from Aralab