This mass flow meter precisely and directly measures the mass of gases, liquids, and multi-phase flows with high accuracy. It simultaneously monitors flow, density, and temperature, requiring no straight pipe runs. With high accuracy, it is ideal for trade settlements to extreme process conditions. Read more...
More Product Announcements from Holykell Technology Company LimitedDigital Displays & Controllers support common inputs such as 4–20 mA, RS485, pulse, voltage signals, and more, ensuring easy integration with pressure, level, temperature, and flow sensors. They're common in water and wastewater treatment, chemical processing, HVAC systems, energy management, food and beverage, and industrial automation Read more...
More Product Announcements from Holykell Technology Company LimitedHPT200-G pressure transducer offers ±0.5% F.S. accuracy, a built-in LCD display, and 316L stainless steel construction for durability. With a wide pressure range and IP65/IP67 protection, it's perfect for reliable, real-time pressure monitoring in harsh environments. Read more...
More Product Announcements from Holykell Technology Company LimitedA diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific
Advancing Space Exploration with Cutting-Edge Connectivity Solutions
For decades, Smiths Interconnect has been a trusted name in space exploration—deliveri
Powering the Future: The Role of Electrical Architecture in the Shift to Electrification
When working on high-voltage DC power transmission projects, most engineers focus on sizing batteries and cables correctly. However, the surprising reality is that connectors often represent the key link in the system.
Why? At the core of every connector lies its contact technology, whi... Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.We manufacture general purpose power leads and lead wires using a range of wire gauge sizes, strand constructions, conductor materials, wall thicknesses, and jacket insulations. Read more...
More Product Announcements from New England Wire Technologies CorporationMezzanine & Backplane Connectors: Securing High-Density Board Links
The densification of electronic boards is pushing mechanical architectures to their limits. With FPGAs and processors demanding ever more I/O and higher speeds, internal connectors (Mezzanine and Backplane) have become the focal point of critical reliability challenges.
For the system architect, the equ... Read more...
More Product Announcements from Nicomatic North AmericaCopper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s?
Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of physics impose limits. Beyond 10 Gb/s, copper creates weight, heat, and EMI shielding constraints that becom... Read more...
More Product Announcements from Nicomatic North AmericaTry our interactive 3D Product Tour Read more...
More Product Announcements from Panametrics