Allegro MicroSystems Inc.

Allegro provides holistic solutions to enable more flexible and scalable EV thermal management systems with low noise and precise control, while improving energy efficiency.

Download brochure Read more...

More Product Announcements from Allegro MicroSystems Inc.
Exsenco, LLC

IRDM + IRDS-SV servo controller Industrial network type (command: analogue or pulse)

  • Adopting Simple Adaptive Control theory
  • High speed servo calculation cycle : 5kHz
  • Several kinds of industrial network are available for IRDM to interface with host system (CC-Link, CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT).Possible to connect GY sensor...
Read more...

More Product Announcements from Exsenco, LLC
Yaskawa America, Inc. - Drives Division

Yaskawa has been supplying Medium Voltage (MV) Drives to the global market for more than 15 years. They have a proven track record of performance and reliability unmatched in the industry.

Target markets include Oil and Gas, Water and Wastewater, Power Generation, Rubber and Tire and other industrial applications. Read more...

More Product Announcements from Yaskawa America, Inc. - Drives Division
Exsenco, LLC

I-SAC Adaptive Servo controllers are a revolutionary line of servo controllers that exceed standard PID controllers completely. They employ adaptive control coupled with DSP based signal processing which make the I-SAC controllers a “set and forget” equipment for your industry. Also the I-SAC series come with many configurable options that you can avail to make this product s... Read more...

More Product Announcements from Exsenco, LLC
ETEL S.A.

Altogether, ACCURET+ position controllers minimize errors during axes motion and, therefore, dramatically reduce the settling time.

  • High signal-to-noise ratio current loop: parasitic motions can be avoided due to the low noise current regulation, yet also capable of driving high current levels required during accelerations..../li>
Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

The new ACCURET+ stands for ultimate performance, a demonstration of ETEL’s finest tradition in motion control. After years of success with the AccurET family, the ACCURET+ represents the 4th generation of position controllers designed to support another decade of ever demanding advanced motion control applications. The first two members of the port... Read more...

More Product Announcements from ETEL S.A.
Allen-Bradley / Rockwell Automation

Companies can increase the overall effectiveness of their machines and help shape operations that are more flexible, reliable and energy-efficient using the new QuickStick® 150 Intelligent Conveyor System. Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation

Rockwell Automation release of its new Allen-Bradley Armor PowerFlex AC variable frequency drives for industrial motor control applications. The on-machine drives provide quicker installation, simple commissioning and predictive maintenance. Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation

New PowerFlex 755TS drive plays major role in motor control applications, helps reduce unplanned downtime and gets motors running faster. Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation
DigiKey

ADI's AD-SYNCHRONA14-EBZ is an ideal self-contained device to evaluate and prototype applications that need a highly accurate frequency and phase-controlled source clock. Read more...

More Product Announcements from DigiKey