Vimfun's SH60-60 graphite cutting wire saw machine uses closed-loop diamond wire for fast, high-precision slicing with adjustable thickness, smooth surfaces, and minimal dust. Handles workpieces up to 600×600×600mm, diamond wire speed up to 38m/s, and repeat positioning accuracy of ±0.05mm. Suited to graphite, raw ceramics, foam cement, and fiberboard slicing. Read more...
More Product Announcements from Vimfun Diamond Wire SawHypersen's HPS-LCF 4000 3D line confocal sensor inspects transparent, mirrored, and highly reflective materials with 0.04µm Z-axis repeatability, 2048 data points per profile, and scanning up to 35,000 lines/sec. Complete SDK and software support included. Ideal for high-precision 3D surface inspection where conventional optical sensors struggle. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.An Anti-Vibration Material That Outperforms Conventional Rubber
Vibration can be a serious challenge for machines, precision equipment, and industrial systems. Traditionally, machines and structures have often been made heavier and more rigid to help reduce vibration. However, as industries seek lower costs and more compact equipment designs, lighter and less rigid structures can... Read more...
More Product Announcements from Links-Japan, LLCNew York Blower AF Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air.
The AF wheel design has been in production since the 1970s. It has proven itself to be the high-efficiency, high-capacity workhorse of th... Read more...
More Product Announcements from New York Blower Company (The)Schaltbau brings mobility electrification expertise to APTA EXPO 2026 Read more...
More Product Announcements from Schaltbau GmbHMERV (Minimum Efficiency Reporting Value) is the industry-standard rating system developed by ASHRAE to classify air filter media performance. Choosing the right MERV-rated media is critical for balancing indoor air quality, energy consumption, and filter replacement costs. Harbory Filtration offers a comprehensive range of MERV-rated air filter media to meet diverse commer... Read more...
More Product Announcements from Harbory FiltrationHarbory Filtration's PPMC Pleated Filter Cartridge is a high-precision filtration solution built around an asymmetric gradient aperture polypropylene membrane. It is engineered for applications requiring broad chemical compatibility, high dirt-holding capacity, and cost-effective performance — particularly in food and beverage, chemical processing, water treatment, and elect... Read more...
More Product Announcements from Harbory FiltrationHarbory Filtration's PES Pleated Filter Cartridge (PESMC Series) is a high-performance filtration solution built around a hydrophilic polyethersulfone (PES) membrane. It is engineered for applications demanding high flow rates, low protein binding, and reliable sterile filtration — particularly in pharmaceutical, biopharmaceutical, and high-purity chemical processing. Read more...
More Product Announcements from Harbory FiltrationDewatering from 85% to Below 60% Moisture Read more...
More Product Announcements from KINTEP NEW POWERPrecision-machined ceramic positioning block with excellent dimensional stability, insulation, and wear resistance for industrial applications. Read more...
More Product Announcements from Shenzhen Great Precision Ceramic CO., LTD.