Electro Optical Components, Inc.

Ammonia (NH3) is a very useful but dangerous gas. Electro Optical Components has a complete line of ammonia (NH3) sensors to help you with the safe use of this gas. These ammonia sensors are the most sensitive and have longer life than conventional electrochemical sensors. Read more...

More Product Announcements from Electro Optical Components, Inc.
Electro Optical Components, Inc.

Electro Optical Components offers the Faraday-Ox® module, the world's smallest oxygen (O2) sensor. This O2 sensor is unique because it is designed for high-volume electrochemical sensor production using MEMS-like manufacturing processes which means Lower Cost. Read more...

More Product Announcements from Electro Optical Components, Inc.
Altech Corp.

Altech’s rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 °C to +80 °C temperature range. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Altech Economy inductive proximity sensors detect metal without contact, with 8 mm to 30 mm cylindrical sizes, sensing distances up to 15 mm, and IP67 protection for industrial environments. Read more...

More Product Announcements from Altech Corp.
Agilent Technologies - Vacuum Products

A robust and flexible leak testing solution is essential for ensuring the integrity of enclosed devices and systems. Discover the Agilent PD03 Portable Dry Helium Leak Detector in this quick demo video. Read more...

More Product Announcements from Agilent Technologies - Vacuum Products
XJCSENSOR Technology Co., Ltd.

The XJC Sensor X-BW23 compression load cell provides 5-500 kg force measurement, <=0.03% F.S. nonlinearity, IP67 protection, and over one million full-scale cycles for industrial weighing and force measurement applications. Read more...

More Product Announcements from XJCSENSOR Technology Co., Ltd.
Tronics Microsystems

Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and costly machine downtime. Read more...

More Product Announcements from Tronics Microsystems
Isabellenhutte USA

When Better Sensing Means Better Racing

How do you make an electric motorcycle competitive with gas-powered legends? Start with better data. The Lightfighter V3-RH used next-generation Isabellenhütte sensors to capture critical battery system data, helping Josh Herrin push the EV to an impressive second-place finish at the 2026 MotoAmerica Super Hooligan.

Se Read more...

More Product Announcements from Isabellenhutte USA
Endress + Hauser – Sensors & Components

Device manufacturers increasingly require pressure measurement solutions that ensure process integrity, media compatibility, and long-term reliability. Endress+Hauser's Ceracore ceramic pressure sensing technology uses an oil-free capacitive measuring principle and highly resistant ceramic materials to deliver reliable performance in demanding applications. Read more...

More Product Announcements from Endress + Hauser – Sensors & Components
ECON Technologies Co.,Ltd

The MI-81 System offers exceptional signal integrity across 64 channels, ideal for MIMO vibration tests and large-scale sensor networks. Read more...

More Product Announcements from ECON Technologies Co.,Ltd