The Marposs OPTOQUICK is a flexible, high-precision measuring system designed for shop-floor quality control of cylindrical components. Combining advanced image-based technology with multi-sensor capabilities, it delivers fast, non-contact measurements, exceptional accuracy, and reliable performance across a wide range of manufacturing environments. Read more...
More Product Announcements from Marposs CorpHypersen point chromatic confocal sensor enables non‑contact, high‑precision measurement of glass thickness, flatness and surface profile. Ideal for automotive, optical and display glass inline inspection with stable performance on transparent surfaces. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.The Hypersen all-new Point Spectral Confocal Sensor CF6000 is officially launched! It features a more compact size, lighter weight and better heat dissipation, with upgraded sampling frame rate and enhanced signal strength. Building on the strengths of the previous generation, it has been fully optimized for even more reliable performance. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Hypersen launches the new HPS‑CFLV016 series chromatic confocal sensor heads, designed for high-precision inspection in complex working conditions. Compact and high‑temperature resistant, it enables 90° rotatable measurement for high‑precision inspection of small hole inner walls and operates reliably in vacuum environments. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Chromatic confocal sensors uniquely solve the measurement pain points of transparent and semi-transparent materials. Featuring wavelength dispersion and coaxial optical design, they accurately detect the thickness, flatness and defects of glass, adhesive glue, optical films and transparent coatings without reflection interference, outperforming traditional laser and vision sensors. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object's surface height and displacement at Submicron level. It's a perfect choice for highly reflective materials such as metal or LCD.The whole sensor system consists of a sensor controller and one or more sensor heads. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.It is a high-precision optical calibration sensor. It can achieve absolute position correction and zero reset along two dimensions in the sensor plane, and has good impact resistance and durability. It can be applied in Automotive/ Logistics industry. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.This high-precision optical calibration sensor ensures absolute position correction and zero reset along two dimensions. With ultra-small light spots, 0.01mm repeatability, and strong light resistance, it is ideal for CNC tool positioning and dispensing tip alignment. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Scanology unveils NimbleTrack Gen2: Further, faster, mighter. Read more...
More Product Announcements from SCANOLOGYFor direct (DC) and alternating fields (AC)
Precise, versatile, and portable – the new PCE-MFM 3800 Series magnetic field measuring device sets standards in industry, research, and quality control. The magnetic field measuring device can be used in two different versions. One is equipped with a sensor that measures axially, meaning the magnetic field is recorded perpendicula... Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.