Marposs Corp

The M39S is an ultra-high precision scanning system designed to inspect matched cylindrical components by measuring bore IDs and shaft ODs along the full axial length. Using advanced pneumatic gauging technology, it delivers sub-micron accuracy for selective assembly, match grinding, honing, and quality control applications. Read more...

More Product Announcements from Marposs Corp
RIFTEK EUROPE Sp. z.o.o.

The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness.

ID measurement range, mm 18...30
ID measurement error, mm ±0.05
Discreteness of indication, mm 0.01
Space resolution, points/turnover 700
Measurement depth from the pipe end, mm 155...307

Operation of... Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
Ametek Solartron Metrology

Mini Probes - Ideal for Measurements in Confined Spaces

The Mini Probe is a compact, low profile transducer that is ideal for measurement in confined spaces, such as bores. The transducer is based on a parallel spring structure that ensures excellent repeatability over a long working life, even when rotated in bores that have key slots or lubrication ports.
A Tungsten... Read more...

More Product Announcements from Ametek Solartron Metrology
Ametek Solartron Metrology

Solartron's MicroFlex - Our Smallest Specialist Transducer Yet

MicroFlex, a Micro Single Leaf Flexure, which has Solartron quality ruggedness and accuracy in a tiny package; Just 5.5 mm high.

Key features:

  • Measures just 16.5 long x 5 wide x 5.5mm High
  • 0.4mm measurement range
  • 17-7PH Steel Body for Maximum Performance<.../li>
Read more...

More Product Announcements from Ametek Solartron Metrology
Marposs Corp

In today’s highly competitive manufacturing environment, efficiency and precision are key. The ML3G is a non-contact tool measurement system that ensures reliable tool control directly on the machine, reducing manual errors and boosting productivity. Read more...

More Product Announcements from Marposs Corp
Micro-Epsilon Group

Micro-Epsilon thicknessGAUGE systems measure strip materials, sheets and plates up to 50 mm thick. Multiple sensor types, measuring ranges and measuring widths support precise inline thickness measurement for various materials. Read more...

More Product Announcements from Micro-Epsilon Group
RIFTEK EUROPE Sp. z.o.o.

Laser probes RF609-Wi-Fi Series

Laser sensor is designed for non-contact measurement of geometric parameters of holes (diameter, ovality, roundness).

Diameter of the laser sensor body, mm 8.5; 15
Range of controlled diameters, mm 9.2 ... 19; 16 ... 48
Laser sensor linearity, % ±0.05 of the range
Depth of controlled holes, mm on request

Th... Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
Micro-Epsilon Group

Micro-Epsilon's surfaceCONTROL 3500 inspects geometry, shape and surface on diffusely reflecting materials such as metal, plastic and ceramics. Z-repeatability below 0.4 µm helps detect very small deviations in planarity and height. Read more...

More Product Announcements from Micro-Epsilon Group
Micro-Epsilon Group

Micro-Epsilon's thicknessGAUGE 3D sensor system provides precise 2D and 3D measurement of strip and sheet materials in production lines. It supports inline quality assurance where profile, geometry and surface data must be captured during continuous processing. Read more...

More Product Announcements from Micro-Epsilon Group
Cygnus Instruments Limited

For commercial diving teams under pressure to deliver accurate UT data quickly and safely, the Cygnus Underwater Diver Held Gauge sets a new benchmark. Built specifically for subsea and inland corrosion surveying, it delivers fast, accurate thickness measurements – even through coatings and heavy corrosion, while drastically reducing the operational burdens typically placed on dive... Read more...

More Product Announcements from Cygnus Instruments Limited