One SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)
Available in 24VDC, 120VAC, 240VAC
Visual signals include Strobe and LED
Audible signals include Sounders, Amplified Speakers, and Loudspeakers Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsOne SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)
Available in 24VDC, 120VAC, 240VAC
Visual signals include Strobe and LED
Audible signals include Sounders, Amplified Speakers, and Loudspeakers Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsFederal Signal’s Global Series® LED Beacons feature a long-life LED with the ability to select one of 8 flash patterns (user-configurable) and offers two lens options (low or high-profile) within a GRP (Glass Reinforced Polyester) housing, designed to serve the demanding needs of offshore marine and land-based industrial applications. Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsModel 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations. Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsModel 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations. Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsFederal Signal is pleased to announce that the FB2LED, FB2LEDX, and
FB2LEDX-CN models are now available in Magenta.
These models offer three userselectable flash patterns (steady, 60 FPM, 120 FPM) and can be mounted easily on pipes or surfaces. Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsViewMarq LED message displays with easily configured messages and FREE configuration software Read more...
More Product Announcements from Automationdirect.comEmbrace the touch screen revolution with NKK's Series ZE and FT — where innovation is at the touch of a fingertip.
Series ZE Multi-Touch Resistive Touch Screens key features:
- Light touch operation similar to a smartphone
- Highly resistant to noise; exceptional durability; 10,000,000 operations minimum
- Dual touch controller boards a...
Ever been frustrated by screen glare? With the ZE Series, you can say goodbye to those pesky reflections! Our glare-resistant ITO film ensures optimal screen visibility, even under fluorescent lighting or direct sunlight. Experience clarity like never before.
Multi-Touch Resistive Touch Screens
- Expanded design capabilities in wide screen sizes: 7.0", 10....
Schneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI. Read more...
More Product Announcements from DigiKey