Ever been frustrated by screen glare? With the ZE Series, you can say goodbye to those pesky reflections! Our glare-resistant ITO film ensures optimal screen visibility, even under fluorescent lighting or direct sunlight. Experience clarity like never before.
Multi-Touch Resistive Touch Screens
- Expanded design capabilities in wide screen sizes: 7.0", 10....
Schneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI. Read more...
More Product Announcements from DigiKeyGYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1μm. Using DIP switches in the case cover, you can change the code (binary or gray), the output direction, and the logic of the alarm output. And using pin A6 and A7 of parallel input in GYDC-S1, you can adjust zero and full points. With the captive software (GPM), zero and gain adjustment is... Read more...
More Product Announcements from Exsenco, LLCHarness the DPM-3's versatility: an affordable, self-calibrating smart display, adept in diverse measurements and compatible with numerous load cells, your reliable tool for any application. Read more...
More Product Announcements from Transducer Techniques, LLCNew signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects. Read more...
More Product Announcements from Automationdirect.comDP-50-D LED Display - Digital Panel Meter The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analog output probes (GYSE, GYcAT, GYLT) or analog controller for application... Read more...
More Product Announcements from Exsenco, LLCBiver’s innovative flexible light pipe system expands the family and provides even more agility in design to move light long distances, move around obstacles, and easily handle re-designs. Read more...
More Product Announcements from bisco industriesBivar's LED Surface Mount Chips
SM1204RGB/SM0807RGB are Industry-standard high-quality SMD LEDs used in reduced space applications such as indication or backlighting. Read more...
Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Read more...
More Product Announcements from RDP ElectrosenseTTL RS422 is one of the most commonly used methods of communicating between Linear displacement sensors and Control or data Acquisition systems. Most sensors which offer this are incremental sensors and can lose position if moved too quickly. Solartron ATM is an absolute system and can never lose position even if power is interrupted. Read more...
More Product Announcements from Ametek Solartron Metrology