-
Supplier: DigiKey
Description: 47000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 3000 Hrs @ 105°C
- Capacitance Range: 47,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: ALUMINUM ALLOY BARS, ROLLED OR COLD FINISHED 4. OCu- 0. 70Mn- 0. 50Mg (2017-T451) Stress-Relief Stretched
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY BARS, ROLLED, OR COLD FINISHED 4.0Cu - 0.7Mn - 0.50Mg (2017-T451) STRESS-RELIEF STRETCHED
-
Supplier: Accuris
Description: ALUMINUM ALLOY, ROLLED OR COLD FINISHED BARS, RODS, AND WIRE 4.0CU - 0.70MN - 0.60MG - 0.50SI (2017; -T4, -T451) SOLUTION HEAT TREATED
-
Supplier: Accuris
Description: ALUMINUM ALLOY BARS, RODS, AND WIRE, ROLLED OR COLD FINISHED 4.Cu - 0.70Mn - 0.60Mg - 0.50Si (2017; -T4, -T451) Solution Heat Treated
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of bars, rods, and wire.
-
Supplier: ASTM International
Description: This specification covers five grades of aluminum-coated, steel wire strand composed of a number of round, steel wires, with aluminum coatings, for use as guys, messengers, span wires, and for similar purposed. The five grades are as follows: (1) utilities; (2) common; (3)
-
Supplier: ASTM International
Description: including the procedure used to prepare the aluminum alloy for electroplating. 1.4 This guide is intended to aid electroplaters in preparing aluminum and its alloys for electroplating. 1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are
-
Supplier: ASTM International
Description: 1.1 These test methods cover the chemical analysis of aluminum and aluminum-base alloys having compositions within the following limits: 1.2 The analytical procedures appear in the following sections: 1.3 The values stated in SI units are to be regarded as the standard. 1.4 This
-
Supplier: Newark, An Avnet Company
Description: CAP, 47µF, 4V, 20%, 1206, SMD; Capacitance:47µF; Voltage Rating:4V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: ASTM International
Description: 1.1 This test method covers the static tear test of aluminum alloy products using specimens that are 0.040 in. (1 mm) to 0.250 in. (6.35 mm) thick. 1.2 This test method is applicable to aluminum alloy products having a minimum thickness of 0.040 in. (1 mm). 1.3 This test method
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 4.7UF 50V 1.4 OHM 10%, 7343-31; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes requirements for the classification of bare, wrought, and cast aluminum-alloy electrodes and rods for use with the gas metal arc, gas tungsten arc, oxyfuel gas, and plasma arc welding processes. This specification makes use of both U.S. Customary Units and the
-
Supplier: Gearing Solutions
Description: These planetary Gear heads, fit NEMA motor frames from 3/16 through 12 HP and extend motor housings as little as 2.5 in. They feature compact Aluminum Housings, heat treatable output shafts, and outstanding overhung (OH) load capacities. Inputs are keyed to the motor shafts, outputs duplicate
- Gear Ratio: 17 (X : 1)
- Output Torque: 533 In-lbs
- Maximum Input Power: 1 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Alcoa North American Rolled Products
Description: 2024 Aluminum Alloy Sheet and Plate Description Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant 2XXX
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Win Source Electronics
Description: 21.4A @ 10kHz Height - Seated (Maximum): 4.213" (107.00mm) Introduction Date: March 23, 2017 ECCN: EAR99 Country of Origin: China, Portugal Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 24
- Capacitance Range: 110,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 40 volts
- AC Rated Voltage (WVAC): 40 volts
-
Supplier: CSA Group
Description: distribution systems. 1.1.2 For the purpose of these requirements, a busway is considered to be a grounded metal enclosure containing factory mounted conductors that are usually copper or aluminum bars, rods, or tubes. 1.1.3 Values stated without parentheses are the requirement. Values in
-
Supplier: Win Source Electronics
Description: 10kHz Height - Seated (Maximum): 4.213" (107.00mm) Alternative Parts (Cross-Reference): B43740A6338M000; B43456A6338M007 ; B43456A6338M000; LNX2H332MSMH; Introduction Date: March 23, 2017 ECCN: EAR99 Country of Origin: China, Portugal Popularity: Medium Fake Threat In the Open Market: 76 pct.
- Capacitance Range: 3,300 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Win Source Electronics
Description: 10kHz Height - Seated (Maximum): 4.213" (107.00mm) Alternative Parts (Cross-Reference): U36D350LG332M51X143HP; NSTLW332M350V51X148P2F; B43456A4338M000; NSTL332M350V51X148P3F; Introduction Date: March 23, 2017 ECCN: EAR99 Country of Origin: China, Portugal Popularity: Medium Fake Threat In the
- Capacitance Range: 3,300 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- AC Rated Voltage (WVAC): 350 volts
-
Supplier: CSA Group
Description: flexible conduit, rigid metal conduit, and SERVICE-ENTRANCE HEADS; FITTINGS or box clamps referenced from other standards for armored cable, metal-clad cable, aluminum-sheathed cable, mineral-insulated cable, nonmetallic-sheathed cable, service-entrance cable, and tray cable, and submersible
-
Supplier: Win Source Electronics
Description: TCJD337M004R0025; NTPS331M4D2XTF; Introduction Date: March 17, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Oil-Rite Corp.
Description: aluminum end plates (circa 2017 and newer). The photo shows the wire guard alone and installed on a constant level lubricator. B5401-1 is the part number for the wire guard only.
Find Suppliers by Category Top
Featured Products Top
-
equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and, as in all ICI actuators, can withstand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 and/or 7 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
applications and, as in all ICI actuators, can withstand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ingress of dirt and other contaminants, improving product reliability. All models in the QM series have a seven-year warranty as standard. The power supply has 4,000Vac (2 x MoPPs) input to output, 1,500Vac (1 x MoPPs) input to ground and 1,500Vac (1 x MoPPs) output to ground isolation. All models (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
following TDK-Lambda Americas website, http://www.us.tdk-lambda.com/lp/products/gqa-series.htm, or by calling 800-LAMBDA-4 (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Formulation and Evaluation af a Novel Adhesive Film for Use in Composite Patch Repair
The substrate was chosen to be 2017 T4 aluminium alloy which is customarily used in the aerospace industry, taking into account that CPR is a technique mainly applied in this field.
-
Characterisation of the workpiece dilatation phenomenon during machining using the neural network method. Application to NC turning
This study covered machining of work- pieces made of 2017 T4 aluminium alloy during the turning phase.
-
http://www.ndt.net/article/ecndt2010/reports/4_02_25.pdf
The substrate was a 2017 T4 aluminium alloy cut in plates of dimensions 300×80×3 mm (length × width × thickness) with a centrally placed notch of 10×1 (length × width), vertical to the loading axis as seen in Figure 9.
-
Existence of the coaxing effect and effects of small artificial holes on fatigue strength of an aluminum alloy and 70-30 brass
Contrary to commonly accepted knowledge, the existence of a distinct coaxing effect was confirmed in the fatigue test on 2017 - T4 aluminum alloy.
-
ZASMHBA0002184
For example, the common mechanical properties of 2017 - T4 aluminum alloy and of hot-rolled low-carbon steel are quite similar (Table 2), but as Fig. 2 shows, the .
-
Fatigue and Corrosion in Metals
Other examples are shown in Figs. 10.16 [32] and 10.17 [33] that refer to inconel X-750 and type 2017 - T4 aluminum alloy, respectively.
-
SHEAR FATIGUE CRACK GROWTH: A LITERATURE SURVEY
Otsuka et al. [19] measured mode I1 crack growth in 7075-T6 and 2017 - T4 aluminum alloys and annealed mild steel.
-
A micromechanical approach to fatigue in small notches *
grains in the 2017 - T4 aluminium alloy were 89 µm wide in transverse direction and 3–5 mm long in longitudinal direction.
-
Federal Register > Tuesday, October 26, 1999 > [64 FR 57553] Airworthiness Directives; Boeing Model 747-400 Series Airplanes
Examination of failed rivets revealed that the rivets were not made of 2017 - T4 aluminum , which was the rivet material specified in the engineering drawings.
-
Journal of Spacecraft and Rockets > Cadmium simulation of orbital-debris shield performance to scaled velocities of 18 km/s
… is arequirement that the impactor momentumbe the sameinthe simulation asintheprototype (because theimpactor size isheld constant and,from Eq. [5],theimpactvelocity isproportional to
Indicates content that may require registration and/or purchase.