-
Supplier: Festo Corporation
Description: solenoid coil MSFG-24-EX With knurled nut and spring washer. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.5 W, Permissible voltage fluctuation=+/- 10 %
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID COIL, 24V, 60CY. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: PressureParts.Com
Description: Valve, Solenoid Coil Only 24vac
- Valve Type: Solenoid Valves
-
-
Supplier: PressureParts.Com
Description: Valve, Solenoid Coil Only 24 Volt
- Valve Type: Solenoid Valves
-
Supplier: PressureParts.Com
Description: Valve, Solenoid Coil Only 24volt
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: SOLENOID coil 24V AC 5VA
-
Supplier: Allied Electronics, Inc.
Description: and improved reliability for demanding applications. Power Requirements Voltage applied to the solenoid must be matched to the coil wire size for proper operation. Solenoids are cataloged in coil AWG ranging from #23 up to #37 to accommodate your input power. Refer to the
-
Supplier: Allied Electronics, Inc.
Description: and improved reliability for demanding applications. Power Requirements Voltage applied to the solenoid must be matched to the coil wire size for proper operation. Solenoids are cataloged in coil AWG ranging from #23 up to #37 to accommodate your input power. Refer to the
-
Supplier: Allied Electronics, Inc.
Description: Rotary Solenoid, 32 W Power Rating. Coil Resistance 5.24 Ohms. 1200 VRMS Dielectric Strength Ledex® Series Many rotary solenoids are available from distribution inventory. If you're not sure of your exact requirement, you may consider using a stock model prototype as a quick and
-
Supplier: Newark, An Avnet Company
Description: SOLENOID 460V 60HZ COIL
-
Supplier: Lee Co. (The)
Description: The High Flow 3-Way Single-Coil Solenoid Valve utilizes a two-stage poppet to allow over six times more flow when compared to the standard piloting configuration. In exchange, the package size, weight, and response time are slightly increased. This design utilizes MultiSeal®
- Pressure Rating: 3,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 3.3 DC watts or AC VA
- Maximum "On" Time: 15 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Dual Coil, Return Spring Included
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 75 DC watts or AC VA
- Maximum "On" Time: 5 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Dual Coil, Return Spring Included
-
Supplier: Newark, An Avnet Company
Description: COIL SOLENOID "B" 440V 60CY
-
Supplier: Newark, An Avnet Company
Description: Solenoid, T Series, 270 ohm Coil Resistance, Intermittent Duty
-
Supplier: Allied Electronics, Inc.
Description: BTA Solenoid, 26 W Power Rating, 1200 V (RMS) Dielectric Strength Ledex® Series Many rotary solenoids are available from distribution inventory. If you're not sure of your exact requirement, you may consider using a stock model prototype as a quick and very inexpensive means to
-
Supplier: International Polymer Solutions Inc.
Description: 24 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: 24 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Description: insulation system. Electrical Specifications Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request) Power: 14 Watts continuous, 40 Watts intermittent, 140 Watts pulse Coil Termination: 20 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class B
- Maximum Stroke: 25.4 mm
- Power Rating (DC watts or AC VA): 14 DC watts or AC VA
- Starting Force: 2.50222419928826 N
- Holding Force: 55.6049822064057 N
-
Supplier: Quarter Turn Valve
Description: STAINLESS STEEL 2-WAY NC DIRECT ACTING 1/4" NPTF SOLENOID VALVE-LESS COIL ORDER YOUR COIL USING THE FOLLOWING TABLE: • 725R COIL FOR 24DC • 720R COIL FOR 24/50-60DC • 740R COIL FOR 110/50-120/60VAC • 770R COIL FOR 230/50-240/60VAC
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Valve Type: Solenoid Valves
- Primary Material: Stainless Steel
-
Supplier: Quarter Turn Valve
Description: STAINLESS STEEL 2-WAY NC PILOT OPERATED 1/4" NPTF SOLENOID VALVE-LESS COIL ORDER YOUR COIL USING THE FOLLOWING TABLE: • 725R COIL FOR 24DC • 720R COIL FOR 24/50-60DC • 740R COIL FOR 110/50-120/60VAC • 770R COIL FOR 230/50-240/60VAC
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Valve Type: Solenoid Valves
- Primary Material: Stainless Steel
-
Supplier: DeZURIK, Inc.
Description: 3V and 4V solenoid valves feature rugged, epoxy-encapsulated coils that are resistant to water, dust and corrosion. This epoxy-molded solenoid provides extra levels of safety and protection at no extra cost. In addition, solenoids are designed for long-term operation at
- Valve Type: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: Newark, An Avnet Company
Description: COIL 511 SHOE BRAKE AND 10370 SOLENOID, 220V/50HZ
-
Supplier: Quarter Turn Valve
Description: BRONZE 2-WAY NC SPRING RETURN 2" NPTF-LESS COIL PILOT OPERATED SOLENOID VALVE ORDER YOUR COIL USING THE FOLLOWING VOLTAGE TABLE: • 725R COIL FOR 24DC • 720R COIL FOR 24/50-60DC • 740R COIL FOR 110/50-120/60VAC • 770R COIL FOR 230/50-240/60VAC
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Power: 60 to 120 volts
- Primary Material: Brass / Bronze
-
Supplier: Quarter Turn Valve
Description: BRONZE 2-WAY NC SPRING RETURN 1" NPTF-LESS COIL PILOT OPERATED SOLENOID VALVE ORDER YOUR COIL USING THE FOLLOWING TABLE: • 225R COIL FOR 24DC • 220R COIL FOR 24/50-60DC • 240R COIL FOR 110/50-120/60VAC • 270R COIL FOR 230/50-240/60VAC
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Littelfuse, Inc.
Description: solenoids provide dynamic braking for permanent magnet motors when neither coil is energized.This motor reversing solenoid relay (24450) features a 12 V dc common ground coil with blade terminals. For durability and protection against the harsh elements typically found in
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully
- Number of Ports/Ways: 2
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully
- Number of Ports/Ways: 3
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: Littelfuse, Inc.
Description: impedance of 3.8 ohms.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 12 V dc insulated coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid
- Maximum Current: 750 amps
-
Supplier: ASCO
Description: • Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain
- Valve Size: 0.5 inch
- Flow (Cv): 4
- Pressure Rating: 150 psi
- Media Temperature: 140 F
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 120 volts
- Valve Type: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 480 volts
- Valve Type: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: large temperature extremes and corrosive fluids are present. • Variable Orifice • Coil conforms to MIL-S-4040 • Flow of 0-380 lbs/hr at 200 PSID • Pressures of 0-750 PSIG • 1.6 lbs (approx.)
- Pressure Rating: 750 psi
- Media Temperature: -65 to 350 F
- Features: Gas (general), Single Solenoid, Threaded
- Valve Type: Shut Off Valves, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
. Standard coil for PTFE bellows solenoid valves is the new IP65 W24 (24 watt) coil. This molded unit is equipped with a rectified, lighted, Z-COOL DIN connector with wire leads. The coil is designed to draw energy for opening, then remain open with reduced energy. On average this will (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
ultrapure liquids such as deionized water. *NOW INCLUDES W24 Fully Rectified Coil with Z-Cool DIN • Uses 75% Less Energy Rectified R24 Coil Optional Features: Sizes: 1/4″, 1/2″, 3/4″ & 1″ Body (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
), hydrazine, hydraulic fluid and many solvents. The EP Valves are available in standard 12 and 24 vdc coil designs, and are used in medical instrumentation, aerospace and satellite thrust control applications. Special designs and configurations, including threaded ends with MINSTAC® (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
, coolant, and water. Several styles support a range of applications, including zero differential, high-performance, piloted diaphragm, and direct-acting valves. They are available in port sizes from 1/8” to 2”; in coil voltages of 24 VAC, 120 VAC, or 24 VDC (12 VDC (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
applications including, solenoids, valves, sensors, electronic controls, manifolds, coils and diagnostics Simply crimp the contact style of your choice...Insert...Snap the LED Wedge lock into place No additional assembly required! (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
, giving OEMs the flexibility to order a manifold best suited to available gas box real estate. These manifolds are designed for 2 x 3/2 valves, enabling a compact 24 valve position manifold to accommodate up to 48 solenoid coils. Valve airflow is 10 normal liters (NI)/minute. An online (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
. Engineers and professional buyers will find the ULN2803ADWR particularly useful for driving solenoids, relays, LED displays, and DC motors, as well as handling inductive loads. Its high voltage output (up to 50V) ensures flexibility in controlling power-hungry devices, while its (read more)
Browse Transistors Datasheets for Win Source Electronics -
Sealed Dual Coil Contactor from Gigavac, one of the leading contactors for auxiliary applications that have too much current to be switched by relays or solenoids. A newer entry to the contactor field is solid-state contactors, which are now (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
solenoid wound with a coil of wire, an iron yoke with a low reluctance path, an adjustable iron armature, and various contact sets. The iron armature is mechanically attached to the contacts of the assembly, hinged on the yoke. A (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
characteristics of contactor coils, relays, solenoids, and other connected loads. Wiring and Cable Entry Electrical connections are made through screw-clamp terminals. The terminals accept conductors from one 0.5 mm² wire up to two 2.5 mm² wires (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
RANCO Heat Pump Solenoid Coil,24V - Heat Pump Solenoid Coils - 5AV38|LDK-110000-070 - Grainger Industrial Supply
Heat Pump Solenoid Coil , 24V .
-
An Automatic System for AC/DC Calibration
Manually operated low-thermal-EMF switches were modified by linking them to solenoids with 24 - V operating coils energized by means of programmable relays.
-
Signal Processing and System Design of Cylinder Reliability Test for ISO Standard
When the input voltage is 24V , the solenoid valve coil have power, spool movement, switching inlet and outlet.
-
Design and realization of autopilot system based on ARM for small vessel
Figure 3 is solenoid valve drive circuit. its work principle is: when P0.2 is low, and Wheel_Steering_R is 24V , electric solenoid valve coil is closed; other, when P0.2 is high, then solenoid valve coil is open.
-
ESTER: experiencing smell through electronic reality
This in turn is given to a 5V replay circuit, which connects the 24V supply to the solenoid coil .
-
Fractional order control of unstable processes: the magnetic levitation study case
The electromagnet coil is a 24V DC solenoid having the iron core replaced with an aluminum one.
-
water solenoid valve - offers from water solenoid valve manufacturers, suppliers, exporters & wholesalers
24V -380V Water Solenoid Valve Coil With Black Iron Cover For 2/2 ...
-
Dynamic performance of high speed solenoid valve with parallel coils
… the effect of parallel coils on the transient current with that of high driving voltage, the solenoid with a single coil is driven separately by 24 V and 96 V, while the solenoid with parallel coils is driven only by 24 V .
-
A fraction collector for large‐volume chromatograph separations
an l / & ~ polyethylene tube and a Teflon solenoid valve (Fluorocarbon EDV-2- 24 ) with 24 V coils (see Fig. 2).
-
Pulse and Hold Power Management
Example: An application for a solenoid pinch valve using a 24V , 8.5Ω coil with the typical manufacturing parameters shown above, where the user desires to energize the valve for 1 second(on time = 1s), then de-energize it for 3 …
Indicates content that may require registration and/or purchase.