-
Supplier: Condor Electronics, Inc.
Description: MALE 7 PIN MINI-DIN
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending
-
Supplier: Newark, An Avnet Company
Description: Rean? Plug - DIN 7 pin male - 270o -nickel/gold RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DIN C female straight 96pin, 7.0mm tails, PL2
-
Supplier: Allied Electronics, Inc.
Description: Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
-
Supplier: Newark, An Avnet Company
Description: Rean? Plug - DIN 7 pin male - 270o -nickel/gold; bulk RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIN H15 female straight 15pin, 7mm tails, PL1 Au Plated
-
Supplier: FKN Systek, Inc.
Description: 2E Supplies DIN Power Connectors with current ratings from 6 A/Pin to 20 A/Pin. In addition to the standard DIN formats we also supply a number of unique solutions as variants to the DIN Standard, such as the H7/F24 mixed pin power DIN and the
- Current Rating: 6 to 20 amps
- Number of Contacts: 32 to 48 #
- Connector Type: DIN Connector
- Gender: Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending
-
Supplier: L-com, Inc.
Description: L-com's 50 Ohm 7/16 DIN Female Connectors are ideal for low-loss, high-power wireless applications. Featuring silver plated brass bodies, these rugged connectors are available for use with 400 series and 600 series low loss coax cable. Order some today! Features
- Features: 7-16
- Connector Type: Coaxial Connector
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: L-com's 50 Ohm 7/16 DIN Male Connectors are ideal for low-loss, high-power wireless applications. Featuring silver plated brass bodies, these rugged connectors are available for use with 400 series and 600 series low loss coax cable. Order some today! Features For use
- Features: 7-16
- Connector Type: Coaxial Connector
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: L-com's 50 Ohm 7/16 DIN Male Connectors are ideal for low-loss, high-power wireless applications. Featuring silver plated brass bodies, these rugged connectors are available for use with 400 series and 600 series low loss coax cable. Order some today! Features
- Features: 7-16
- Connector Type: Coaxial Connector
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending
-
Supplier: Conxall Corporation
Description: DIN Panel Mount Connector, Female recepticle with ground contact,7 contacts at 270°, flared solder terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding
- Connector Type: Audio / Video Connector
-
Supplier: Radwell International
Description: CONNECTOR FEMALE DIN 7/8INCH. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: DIN Connector
-
Supplier: Dataforth Corporation
Description: The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the
- Analog Input Channels: 16 #
- Operating Temperature: -40 to 185 F
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input
- Form Factor: DIN Rail
-
Supplier: Dataforth Corporation
Description: The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 185 F
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input
- Form Factor: DIN Rail
-
Supplier: Dataforth Corporation
Description: The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input
- Form Factor: DIN Rail
-
Supplier: Dataforth Corporation
Description: The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input
- Form Factor: DIN Rail
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, male cord plug with shielded barrel, 7 pins at 270°, Gray body and strain relief Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Mini-din 7 pin cable mount (m).
- Connector Type: Audio / Video Connector
-
Supplier: Advantech
Description: 50-pin SCSI and IDC DIN-rail Wiring Board DIN-rail wiring board Dimensions (W x L x H): 77.5 x 179.5 x 41.5 mm (3.1" x 7.1" x 1.6") 50-pin SCSI and IDC connectors
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: DigiKey
Description: 31 (24 + 7 Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
- Current Rating: 6 to 15 amps
- Number of Contacts: 31 #
- Contact Pitch: 3.9877978465891633 mm
- Connector Type: Board Mount Connector, DIN Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1018326-1393756-5 Category: Connectors, Interconnects>Backplane Connectors - DIN 41612 Series: Eurocard Number of Positions: 64 Pitch: 0.200" (5.08mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4
- Connector Type: DIN Connector
-
Supplier: Advantech
Description: 20-pin DIN-rail Flat Cable Wiring Board Low cost universal DIN-rail mounting screw terminal module for PC-LabCard products with 20-pin connector Case dimensions (W x L x H): 77.5 x 67.5 x 51 mm (3.1" x 2.7" x 2.0") To Be Used With PCI-1735U, PCL-711B,
- Termination Options: Screw Clamp
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Heilind Electronics, Inc.
Description: 7/16 DIN MALE CRIMP,NON-SOLDER PIN, HEX NUT, NO BRAID TRIM
- Connector Type: DIN Connector
-
Supplier: Advantech
Description: 50-pin DIN-rail Wiring Board w/ LED Indicators Low-cost DIN-rail mounting wiring terminal module for PCI-1752/1754/1756 with 50-pin SCSI female connector Screw-clamp terminal blocks allow easy and reliable connections Each LED indicates its current bi-directional
- Features: Indicator Light
- Termination Options: Screw Clamp
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: CDM Inc.
Description: 7/16DIN-MALE PLUG FIELD INSTALL CRMP PIN
- Features: 7-16
- Connector Type: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: TE Connectivity
Description: Pin Diameter : 1.78 MM [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.83 MM , 4.95 MM [.195 INCH , .115 - .19 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 23.7 MM [.933
- North American (AWG): 13 to 17 AWG
- International (mm2): 1 to 2.5 mm2
- Terminal Type: Connector Pin
- Features: Insulated, Other, RoHS
-
Supplier: Heilind Electronics, Inc.
Description: FERRULE, NON-INSULATED, 16 AWG (1.5MM??)
Find Suppliers by Category Top
Featured Products Top
-
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Rego include the following Backplane Connectors, -DIN 41612 Backplane Connectors -DIN 41612 Backplane Connectors -DIN 41612 Backplane Connectors DIN 41612 Backplane Connectors DIN 41612 is a DIN standard for (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
, allowing more space for other products to be mounted on the DIN rail. Users can chose between screw terminations or push-in wire connectors for input and output wiring. The three phase convection cooled DRB models are rated for operation in -25 to +70°C ambient temperatures, with derating (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
safety and durability. The G7L Power Relay is available with quick-connect, screw, and PCB terminals, as well as DIN track mounting options. It conforms to UL, CSA, TUV, and IEC950 standards, providing peace of mind in terms of quality and reliability. With a contact gap of 3 mm, it offers enhanced (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Available in Nine shell sizes: 11, 13, 15, 17, 19, 23, 25, 29 & 33 Pin count - 7, 12, 21, 31, 42, 64, 92, 121 and 155 Plating options – Cadmium, Zinc Nickel Six keying options (1, 2, 3, 4, 5, 6) for both (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
Amphenol Circular DIN Connectors | Mouser
Circular DIN Connectors 7 Pin female; Rear Pnl Mnt .
-
DIN Connectors | Mouser
DIN Connectors 7 PIN DIN MAL PLSTC .
-
Customizing household mobile robot for remote laboratories
The BlueSMiRF is connected directly to the RoCr via the serial 7 - pin DIN connector .
-
Circular DIN Connectors | Mouser
Circular DIN Connectors Female 7 Pin Cable straight .
-
Human-Computer Interaction. Human-Centred Design Approaches, Methods, Tools, and Environments
We also used the serial connection using the 7pin MINI- DIN connector and Realterm software recommended by iRobot Corp.
Indicates content that may require registration and/or purchase.