Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Accurately set luminance and chrominance amplitudes with the up and down keys or the numerical keyboard Store up to 99 different test
- Device Type: Generator
- Features: Other
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ATE10K25M-1 is a broadband, high-power E-Field Generator. It uses low inductance internal load resistors to terminate the RF power and incorporates a broadband transformer to increase the output voltage. The transformer output is unbalanced so that the bottom flange may be
- Input Frequency: 10,000 to 25,000,000 Hz
- AC Input Power: 3,000 watts
-
Supplier: PTB Sales, Inc.
Description: The Advanced Energy PE Power Pack is configured with slaves for additional power. Advanced Energy power supplies are sold with a 90 day warranty. ASTECH ATL-100RA are match networks in stock.
-
-
Supplier: Comdel, Inc.
Description: Solid, Reliable Engineering that Improves Process Results Performance: With millions of hours in the field, Comdel’s CPS series generators have proven their ability to withstand erratic loads. Patented S-Technology provides optimized amplifier performance for ultra-stable output by reducing
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Richardson RFPD
Description: The RFEL24-500 RF energy lab box is a 2 x 250 W, fully integrated RF development system for the 2.45 GHz RFEM24-250 module. It is designed for RF and non-RF engineers to test and prototype innovative solutions without the need to invest in an extensive RF test
-
Supplier: PTB Sales, Inc.
Description: Comdel CLF-5000 The Comdel CLF-5000 generator provides stable power up to 5 kW over a frequency range of 350 to 450 kHz. It may be operated in a fixed frequency, or auto-tuned up to 25% bandwidth. The combination of auto tune and excess power may allow delivery of power to changing reactive
-
Supplier: PTB Sales, Inc.
Description: These Comdel 13.56 MHz power supplies are sold tested with a 90 day warranty. CPM-2000 match networks are available. We have different versions of the CX-1250S, part #'s: FP3212RB, FP3215R3, FP3215RA and FP5321R2. Specifications Power Control: 0-10VDC input for 0 to full rated output Power Control
-
Supplier: Richardson RFPD
Description: provides RF engineers the ability to connect the AD9361 to a RF test bench (vector signal analyzer, signal generator, etc.) and measure narrowband performance, as well as providing software and system engineers the ability to quickly prototype across the full 6 GHz operating
- Category: Development Board
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2604L is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match. The SE2604L is designed for ease of use and maximum flexibility, with an integrated input match, and external
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: applications, the device meets the requirements of IEEE802.11a & 802.11n, and delivers approximately 23dBm of linear output power at 5V. The SE5003L integrates the reference voltage generator. A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.
- Frequency Range: 5,150 to 5,850 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: applications, the device meets the requirements of IEEE802.11a & 802.11n, and delivers approximately 26dBm of linear output power at 5V. The SE5004L integrates temperature compensated bias voltage generators. A 2.85V reference voltage on VREF is all that is required to enable or disable the
- Frequency Range: 5,150 to 5,850 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Combines or Divides Signals 8 ps Risetime >40 GHz Bandwidth 2.92 or 2.4 mm Connectors Applications 40 G Telecom systems Test and Measurement RF and Microwave TDR using the 4015C Pulse Generator The Picosecond Advantage: Our Model 5350 is a small, high performance power divider
- Frequency Range: 40,000 to 50,000 MHz
- Insertion Loss: 6 dB
- 0º Power Divider Division:: 2-Way
- Connectors: 2.4 mm, 2.92 mm
-
Supplier: Skyworks Solutions, Inc.
Description: filter. Two external components are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 19dBm of linear output power. The SE2567L integrates the reference voltage generator, allowing for a true CMOS
- Frequency Range: 4,900 to 5,900 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output regulation on power, voltage, or current, with a measurement accuracy of 1%
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: AMETEK Programmable Power
Description: Highest density RF switches and matrices 50 W maximum switching power Suitable for switching RF signals to/from high bandwidth measurement devices such as oscilloscopes and function generators Can be mixed and matched to create application specific configurations Coax shields
-
Supplier: Inductotherm Group
Description: Perfect for low power applications and limited diameter tube mills, the Thermatool™ Compact High Frequency Welder is a good fit when capital expenditures are limited. This simplified and compact design combines the traditional DC power supply into the RF Generator cabinet, making this
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: ValueTronics International, Inc.
Description: preselector With signal generator or signal source in: Slotted line measurements Checking filter characteristics Determining response The Agilent HP 360B Low Pass Filter is designed to facilitate microwave measurements by eliminating harmonics generated by the signal source. Elimination of
- Filter Type: Low Pass
-
Supplier: ValueTronics International, Inc.
Description: Demod Audio Routing to RF Generator 12.5, 25, 60 and 200 kHz IF Filters User Selectable Audio Filters Tone Signaling/Tone Remote Functions Auto-Tune Capabilities 40 kHz Audio Analyzer w/Tracking Generator Exclusive P25 Test Features New Adjacent Status Broadcast Messaging P25
-
Supplier: Rohde & Schwarz USA, Inc.
Description: characterization of active and passive RF components Fast embedding/de-embedding for impedance matching using virtual networks Mixed-mode S-parameters for balanced DUT characterization Redefined S-parameters for flexible test setup configuration Extensive analysis functions for efficient
- Frequency Range: 9 to 40,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers integrating WiFi, Bluetooth and other modern RF technologies are confronted with complex challenges like frequency hopping signals, channel conflict, and spectrum interference. Real-Time Spectrum Analyzers bring the dimension of time to RF Analysis making it easier to monitor
- Frequency Range: 6,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers integrating WiFi, Bluetooth and other modern RF technologies are confronted with complex challenges like frequency hopping signals, channel conflict, and spectrum interference. Real-Time Spectrum Analyzers bring the dimension of time to RF Analysis making it easier to monitor
- Frequency Range: 3,000,000 kHz
- Analyzer Type: Instrument
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotating conduction, such as radar, missiles, packaging machines fields, industrial machining center, rotary table, heavy equipment tower, cable reel, laboratory equiment, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery and other fields. Our
- Features: Military Grade
-
Supplier: Microchip Technology, Inc.
Description: The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. It also can be used in HIFU, NDT ultrasound and other instrument applications.
- Device Type: Beamformers
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: In fact in most systems, the rise time of the electrical pulse generator into the load capacitance of the cell is the dominant factor and typical risetimes are thus of the order of 3 to 5ns. For some applications, however, the shortest possible risetimes are required and this is where our UPC
- Q-switch Type: Electro-optic
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: power generator, turntables, robots, engineering machinery, mining equipment, port machinery and other fields. Our advantage 1. Product advantage: Our RF slip rings simulate coaxial cable structure, mainly used for transmission of MHF (medium/high frequency) signals, UHF (ultra high
- Features: Military Grade
-
Supplier: ValueTronics International, Inc.
Description: generator, test set and receiver, each tailored to a different field of application. All analyzers can be subsequently upgraded to the higher-class models ZVR and ZVC comprise a test set with two SWR bridges (ZVR) or directional couplers (ZVC), an RF switch, two measurement channels
- Frequency Range: 8,000,000 kHz
- Impedance: 50 Ohms
Find Suppliers by Category Top
Featured Products Top
-
requirements. A power amp might be matched to a signal source that would otherwise generate too little power to be useful. A signal generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
signal transfer when used with other 50 ohm components. This RF cable assembly is well suited for test and measurement environments. Engineers and technicians may use it to connect a signal generator to an RF input, a device output to a spectrum analyzer, a vector network analyzer to a test (read more)
Browse Circuit Protection Components Datasheets for ERSAELECTRONICS PTE. LTD. -
Make Smart Use Of Preamps In RF Testing There are a number of ways that mistakes with preamps in test configurations can lead to misleading or incorrect readings or even damaged equipment and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
be considered as a corollary of the matching circuit. Matching is necessary for the best possible energy transfer from stage to stage. In RF-power transistors the input impedance is of low value, decreasing as the power increases, or as the chip size becomes larger. This impedance must be matched
More Information Top
-
Spontaneous formation of nonspherical water ice grains in a plasma environment
Impedance matcher RF generator .
-
Electrode impedance effect in dual-frequency capacitively coupled plasma
The output powers of the generators were calibrated including the RF cable between the generator and the matcher , thereby the ‘power’ corresponds to the power at the input port of the matcher.
-
Wireless wafer-type probe system for measurement of two-dimensional plasma parameters and spatial uniformity
A 13.56 MHz RF power generator with an alternative type auto matcher (PLASMART) is used.
-
Dust particle growth in rf silane plasmas using two-dimensional multi-pass laser light scattering
The bottom electrode of 12 cm diameter was powered by a 13.56 MHz rf generator (RFPP RF10S) through an impedance matcher .
-
Inductive plasma source for the ion treatment of AISI-304 SS
(a) Schematic diagram, (b) photographic image. . generator in order to achieve the maximal RF power delivery from the generator to the input port of the matcher .
-
Power efficiency oriented optimal design of high density CCP and ICP sources for semiconductor RF plasma processing equipment
…the 50- char- acteristic impedance of the transmission line which is matched to the industrial standard 50- output impedance of the RF gen- erator to realize the maximal RF power delivery from the gener- ator to the input port of the matcher .
-
Hydrodynamics and mass transfer of oscillating gas‐liquid flow in ultrasonic microreactors
The USMR was excited by a RF power generator (AG 1016, T&C Power Conversion) including an impedance matcher that matches the impedance difference between the generator (50 X) and the USMR (10–35 X).
-
Anatase TiO2 Films Crystallized by RF Plasma Treatment
Then, rf power was supplied by a solid state 13.56MHz rf power generator (Huettinger Elektronik GmbH + Co. KG, QINTO 3013) through an auto impedance matcher (RF VII, Inc.) and the films were treated with capacitively coupled rf plasma.
-
Handbook of Food Process Design, 2 Volume Set
impedence matcher . .... RF generator .
-
EnTegra and Elanix Deliver Advanced Design and Test Tools
…multiple levels of design abstraction, from complete layer-1 system modeling down to RF and bit-true .... High level models include very efficient complete uplink and downlink channel generators . .... a comprehensive set of channel coding/decoding blocks such as 3G-standard-compliant rate- matcher , turbo decoders, propagation…
Indicates content that may require registration and/or purchase.