Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Leine & Linde AB
Description: CAN Gateway for EnDat encoders CAN interface: CANopen and DeviceNet Gateway can be used with all EnDat encoders within the 600 series Integrated T-coupling and bus termination
- Data Rate: 1.00E-5 to 1.00E-3 Gbps
-
Supplier: POSITAL - FRABA
Description: "The economical CANopen inclinometers from POSITAL provide an impressive accuracy of 0.1°, making them the most accurate option when compared to conventionally used potentiometer- or pendulum-based inclinometers. In addition, they feature built in filtering functionality which can be
- Accuracy: 0.1000 to 1 degrees
- Form Factor: Integrated Chip (IC), Module / Standalone
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 175 F
-
Supplier: Softing Industrial Automation
Description: The CANopen OPC Server gives you quick and convenient access to CANopen devices with any kind of OPC clients. Intelligent CAN bus interfaces ensure the high-performance PDO and SDO data exchange according to the DS 301 communication profile (minimum capability device). This Softing
- Form Factor: Tower
- I/O Ports: Serial
- Network: Fieldbus
- Operating Systems Supported: Microsoft® Windows®
-
-
Supplier: POSITAL - FRABA
Description: POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the
- Accuracy: 2.00E-9 to 100 ±% Full Scale
- Category of Device: Sensor / Transducer, Instrument / Meter
- Electrical Output: Switch / Alarm, Other Digital
- Maximum Angular Measurement: 0.0200 to 1.07E9 degrees
-
Supplier: POSITAL - FRABA
Description: POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the
- Absolute Encoder Codes: Binary
- Absolute Encoder Resolution: 1 to 16 bits
- Diameter or Width: 1.4 to 2.3 inch
- Encoder Output: CANbus, Other
-
Supplier: POSITAL - FRABA
Description: IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough enviornments
- Absolute Encoder Codes: Binary
- Absolute Encoder Resolution: 1 to 16 bits
- Diameter or Width: 1.4 to 2.3 inch
- Encoder Output: CANbus, Other
-
Supplier: Hymark/Kentucky Gauge
Description: IX series 1-axis and 2-axis inclinometers with analogue and CANopen interfaces from Lika Electronic are now available in redundant versions: all the electronics are duplicated – two separate boards with independent circuits, components (accelerometer sensor, signal conditioning, power
- Accuracy: 0.2000 to 0.5000 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Supply Voltage: 7 to 40 volts
-
Supplier: Belden Inc.
Description: CANopen / DeviceNet Data Double-Ended Cordset: Male straight A-coded black M12 Standard to female angled A-coded black M12 Standard, 50 V AC / 60 V DC, 4 A; PUR violet cable, 4-wires, Data: 2x0.25 mm² + Power: 2x0.34 mm²
- Cable Shielding: No Shielding, Other
- Operating Temperature: -40 to 80 C
- Product Type: CANopen
-
Supplier: Belden Inc.
Description: CANopen / DeviceNet Data Double-Ended Cordset: Male straight A-coded black M12 Standard to female straight A-coded black M12 Standard, 50 V AC / 60 V DC, 4 A; PUR black cable, 4-wires, Data: 2x0.25 mm² + Power: 2x0.34 mm²
- Cable Shielding: No Shielding, Other
- Operating Temperature: -40 to 80 C
- Product Type: CANopen
-
Supplier: Belden Inc.
Description: CANopen / DeviceNet Data Single-Ended Cordset: M12 Standard, male, straight, 5-pin, A-coded, black body, 50 V AC / 60 V DC, 4 A; PUR black cable, 4-wires, Data: 2x0.25 mm² + Power: 2x0.34 mm²
- Cable Shielding: No Shielding, Other
- Operating Temperature: -40 to 80 C
- Product Type: CANopen
-
Supplier: Belden Inc.
Description: CANopen / DeviceNet Data Double-Ended Cordset: Male angled A-coded black M12 Standard to female angled A-coded black M12 Standard, 50 V AC / 60 V DC, 4 A; PUR black cable, 4-wires, Data: 2x0.25 mm² + Power: 2x0.34 mm²
- Cable Shielding: No Shielding, Other
- Operating Temperature: -40 to 80 C
- Product Type: CANopen
-
Supplier: Baumer Ltd.
Description: When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods
- Absolute Encoder Codes: Binary
- Absolute Encoder Resolution: 13 bits
- Diameter or Width: 2.28 inch
- Encoder Output: CANbus
-
Supplier: Gefran
Description: R-GCANm is a communication module with CANopen protocol for the GILOGIKII family. It’s possible connect CANopen Slave by GEFRAN or from third parts. The baud rate communication is programmable via software tool. The R-GCAN module it”s usable togheter the CPU
- Number of Ports: 1 #
-
Supplier: Sensata Technologies
Description: AHM5 characterizes itself by its strong robustness of the mechanical and electro-magnetic parts: Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Strong robustness with its reinforced bearing block and its
- Maximum Mechanical Shaft Speed: 6000 rpm
- Operating Temperature: -40 to 185 F
- Rotor Inertia: 5.66E-5 oz-in-sec²
- Vibration Rating: 20.39 g
-
Supplier: Gefran
Description: The GFX4-CAN module can be installed inside GFX4/GFXTERMO4 products and expands communication by means of the CANopen protocol. The module has two communication channels: • the first channel is a serial port with Modbus RTU protocol, and lets you connect a maximum of four GFX4/GFXTERMO
-
Supplier: Hymark/Kentucky Gauge
Description: IX series 1-axis and 2-axis inclinometers with analogue and CANopen interfaces from Lika Electronic are now available in redundant versions: all the electronics are duplicated – two separate boards with independent circuits, components (accelerometer sensor, signal conditioning, power
- Accuracy: 0.0500 degrees
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 185 F
- Supply Voltage: 7 to 40 volts
-
Supplier: Lika Electronic
Description: Resolution up to 0,001° High accuracy, ±0.05 deg Programmable 1 or 2 axes operation Programmable anti-vibration filter Integrated software diagnostic MTTF value = 102 years Robust die cast housing with IP67
- Form Factor: Module / Standalone
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Baumer Ltd.
Description: Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive versatile
- Drive Mechanism: Direct Drive, Gear
- Drive Type: Brushless Servo
- Maximum Torque: 0.5133 In-lbs
- Operating Temperature: 5 to 104 F
-
Supplier: Trafag Inc.
Description: Main Features Small and rugged construction High accuracy For elevated temperature range Different physical units Baudrate detection CANopen bus protocol DS301/DS404 supports CAN 2.0A/B LSS (DS 305 V2.0)
- Accuracy: 0.1500 to 0.5000 ±% FS
- Electrical Output: Other
- Media: Liquid, Gas
- Operating Temperature: -40 to 257 F
-
Supplier: Sensata Technologies
Description: T-Series industrial inclinometers are compact high performance sensors used to determine inclination in roll and pitch axes with excellent precision and at a high value. Whether using a molded plastic housing or an AW6082-T6 aluminum alloy housing, both versions offer mechanical stability and an
- Accuracy: 0.1000 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Output: Digital
-
Supplier: BEI Sensors
Description: . The T-Series provides outstanding mechanical stability with a completely encapsulated sensor for reliable performance in harsh outdoor environments. The series is offered with a glass fiber reinforce plastic or aluminum alloy housing, and analog or CANopen output. Industrial Duty
- Accuracy: 0.1000 degrees
- Form Factor: Module / Standalone
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 85 F
-
Supplier: Pepperl+Fuchs SE
Description: Very small housing Up to 32 bit overall resolution CANopen interface Free of wear magnetic sampling High resolution and accuracy
-
Supplier: Pepperl+Fuchs SE
Description: Very small housing Up to 32 bit overall resolution CANopen interface Free of wear magnetic sampling High resolution and accuracy
-
Supplier: Leine & Linde AB
Description: Short description: >> 13 bit CANopen output >> IP 67 at housing, IP 66 at shaft inlet >> 9...36 Vdc >> Robust housing for harsh environment >> Shock and vibration protected
- Absolute Encoder Codes: Binary
- Absolute Encoder Resolution: 13 bits
- Diameter or Width: 2.68 inch
- Encoder Output: Other
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Absolute multiturn encoders CANopen interface Solid shaft or blind hollow shaft
- Count Rate: 100 kHz
- Diameter or Width: 2.28 inch
- Encoder Output: Other
- Encoder Type: Absolute
-
Supplier: DigiKey
Description: Sensor Inclinometer ±180° X, Y Axis 0.3Hz ~ 4Hz Bandwidth Module
- Operating Temperature: -40 to 185 F
- Tilt Angle: 180 degrees
-
Supplier: Baumer Ltd.
Description: Pressure Transmitter
- Electrical Output: Other
- Operating Temperature: -13 to 185 F
- Pressure Reading: Absolute, Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA126T is a CANOPEN output dual-axis Inclinometer launched by RION company to the industrial field control , using industry standard isolated CAN transceiver, built-in high-precision A / D differential converter, Inclinometer by 5 filtering algorithm, which can measure the angle of sensor
- Form Factor: Module / Standalone
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Supply Voltage: 9 to 36 volts
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) Module featrue: Support 4 TPDO, 4 RPDO Support 1 SDO, 1 emergency object, 1
- Operating Temperature: -40 to 185 F
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) Module featrue: Support 4 TPDO, 4 RPDO Support 1 SDO, 1 emergency object, 1
- Operating Temperature: -40 to 185 F
- Signal Input: DC Voltage Input
- Transmission Rate: 1000 kbps
-
Supplier: Bronkhorst USA
Description: Bronkhorst High-Tech announces the availability of a CANopen fieldbus interface on their flow meters and controllers for gases and liquids, as well as their digital pressure controllers. CANopen enables system integrators to work with a high level of customization and optimization in
- Control Signal Output: Network / Fieldbus Output
- Media: Gas / Air
-
Supplier: Classic Automation LLC
Description: No Description Provided
-
Supplier: BEI IDEACOD SAS
Description: ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Hollow through shaft up to 30mm Application fields: explosive atmospheres except for firedamp mines EC type
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Power MOSFET CAN, SPI, UART 51-LGA (17x12)
- Communication Standards: Other
- Motor(s) Controlled: DC Brushless Motor, Other
- Operating Temperature: -25 to 85 C
-
Supplier: FAULHABER MICROMO
Description: Compact design Controlled via RS232 or CANopen interface Minimal wiring requirements Parametrization with “FAULHABER Motion Manager“ software and USB interface Wide range of accessories Simple start-up
- Communication Standards: CANopen, RS232
- Configuration: PC Board
- Continuous Output Current: 1 amps
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
degrees and custom. Output options are 4 to 20 mA and CANopen. Resolution is 14-bit for CANopen version. Repeatability is 0.2° for analog version and ≤ 0.36° for CANopen version. Operational speed is unlimited mechanically and update rate is 1 and 5 kHz for CANopen and analog versions (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, SPI, CANopen, IO-Link and SSI Download Automotive Applications brochure (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The EtherCAT (CoE) Network Option Module implements the CANopen drive profile (CiA402) in EtherCAT communication (real-time Ethernet communication). This allows the user to control a Sigma-5 amplifier with an EtherCAT master in a variety of different modes (cyclic (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Position Control, Speed Control, Torque Control Communication Function: CANOpen & MODBUS RS485 IP Level: IP40 In textile machinery, the 42BSF integrated servo motor offers unparalleled precision and control (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
product family. USB, RS232, CANopen and EtherCAT are available for communication. The Motion Controller already has the new firmware version "M". To ensure simple and convenient system setup, the latest update (version 6.9) of the FAULHABER Motion Manager should be used. Learn more. (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
as CANopen or EtherCat. maxon motor's expertise in drive technology is reflected in the entire selection of components. The spindle drives feature robustness, flawless operation and a long service life. For additional information visit http://www.maxonmotorusa.com (read more)
Browse Datasheets for maxon -
position, speed, and torque. Enhanced Communication Interface: Equipped with CANOpen and MODBUS RS485 compatibility, it offers sophisticated communication options suitable for complex and demanding industrial environments. Comprehensive Operational (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Modes and Communication Engineers can leverage its three control modes: position, speed, and torque control, enhancing flexibility in system design. Moreover, the motor supports CANOpen and MODBUS RS485 communication functions, facilitating seamless integration into existing (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
• Offset tolerance up to ±2 mm • Low temperature coefficient <15 ppm/K • Insensitive to shock and vibration • Position-Teach-In • Interfaces: Analog, SSI, CANopen, IO-Link (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
and are capable of longer operations from a battery. The compact driver supports Modbus or CANopen communications. The key features of the BLV Series R Type: Designed for battery powered input applications Compact driver Usable voltage range at 15 – 55 (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA
Conduct Research Top
-
RS485 CANopen Gateway Application
1. Industrial automation control system: RS485 CANopen gateway can connect different industrial automation control equipment to realize data exchange and control. 2. Smart home system: RS485 CANopen gateway can connect smart home devices to realize data exchange and control, such as lights, air
-
Advantages of CANopen Distributed IO
The CANopen distributed IO is an IO coupler integrated with a CANbus interface. It can be connected to a PLC that supports CANopen communication through the CANopen bus and act as a slave tool for the PLC. We know that the realization of the functions of controllers such as PLC relies on a number
-
CANopen Communication System (Part 2)
It is worth noting that with the introduction of CAN FD, CANopen FD, as the next generation CANopen standard, may play an increasingly important role. Compared with the CAN bus and the J1939 protocol, the CANopen protocol adds the following six core concepts.
-
A CANopen Stack for PIC18 ECANTM Microcontrollers
CANopen is a field bus protocol based on the Controller Area Network (CAN). As the name implies, it is a open network standard accepted throughout the world. While created as a field bus protocol for industrial automation, CANopen finds use in a wide range of other non-industrial applications
-
CANopen Communication System (Part 1)
CANopen can be defined in basic terms as the communication language used when transferring data on the CAN bus. The definition of data information by the sender and the receiver needs to follow a common standard. Compared with the CAN bus underlying protocol, which includes the physical layer
-
Everything You Need to Know about CANOpen over EtherCAT
In common terms, CANOpen refers to a device and communication protocol for automation systems used in industrial processes. The protocols can support management of networks, monitoring of devices and communication between the systems or devices included in the network. This communication protocol
-
CANopen-fieldbus and Motion-Control Success, Packaging World, April2 013
End user productivity went up 30% after a state-of-the-art retort-basket unloading system was designed as a replacement for a largely mechanical predecessor.
-
Can Codesys be used on PLCs
CANopen is a control bus with one master and multiple slaves, and PLC can play the role of master controller in it. Compared with other field buses, the most prominent feature of CANopen is low communication delay and high reliability. Therefore, for some projects with high control safety
More Information Top
-
Industrial Ethernet & Fieldbus Tech Report - 2014
Leading fieldbus technologies include PROFIBUS, AS-i, CANopen , and Modbus.
-
Industrial Ethernet & Fieldbus Tech Report - 2014
3.46 The World Market for CANOpen by Motor Control Product .
-
AN11238_1.pdf (AN11238.zip)
LPC11Cxx CANopen network demo .
-
Industrial Ethernet and Fieldbus Technologies - Discrete Control - 2014
Leading fieldbus technologies include PROFIBUS, AS-i, CANopen , and Modbus.
-
CAN System Engineering
CAN in Automation—international users and manufacturers with stakeholders CAN Application Layer (IG CAL), CANopen (IG CANopen) and …
-
Understanding and Using the Controller Area Network Communication Protocol
188 9.2 CANopen ................................................................
-
canopen_driver.c (AN11238.zip\Slave.zip)
/*********************************************************************** * $Id:: canopen _driver.c 1604 2012-04-24 11:34:47Z nxp31103 $ * * Project: CANopen Application …
-
http://www.nxp.com/documents/other/LPC111x_11Cxx_UM_Simp_CHN.pdf
片上驱动程序存储在 boot ROM 中,并通过定义好了的 API 向用户应用程序提供 CAN 和 CANopen 的初始化和通信特性。下面的函数都包含在 API 中: .