Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Clear Chromate Conversion Coating for Plated Finishes
-
Supplier: Accuris
Description: Chromate Conversion Coatings on Electroplated Zinc and Cadmium Coatings
-
Supplier: Accuris
Description: Chromate conversion coatings on electroplated zinc and cadmium coatings
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 1430 conversion coating. Applying this product allows for a conversion to chromate and can be used with aluminum. Designed to have corrosion-resistant properties.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: Accuris
Description: Chromate conversion coatings on zinc and cadmium electrodeposits
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Alodine 1132 conversion coating is packaged 12 pens per case. Applying this product allows for a conversion to chromate and can be used with aluminum. This conversion coating meets the following standards: MIL-DTL-5541, MIL-DTL-81706.
-
Supplier: CSA Group
Description: Specifies requirements relating to coatings intended to give protection against corrosion. Finishes for giving particular colours only or specifically to improve paint adhesion are not covered by this International Standard. Gives furhermore the method of application of chromate
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Alodine 871 conversion coating. Applying this product allows for a conversion to chromate and can be used with aluminum. Designed to have corrosion-resistant properties. This conversion coating meets the following standards: ASTM 921-02.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Description: Specifies requirements relating to coatings intended to give protection against corrosion. Finishes for giving particular colours only or specifically to improve paint adhesion are not covered by this International Standard. Gives furhermore the method of application of chromate
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Alodine 1132 conversion coating. Applying this product allows for a conversion to chromate. Designed to have chemical-resistant properties. This conversion coating meets the following standards: MIL-DTL-5541, MIL-DTL-81706.
-
Supplier: Sanchem, Inc.
Description: The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: Sanchem, Inc.
Description: resistant metal pretreatment to have excellent adhesion with paints, powder coatings and adhesives. Sanchem’s metal pretreatments can be cold applied, hot applied, heat curable or electrolytic applied conversion coatings. Chromate-free SafeGard CC-3400 is Qualicoat
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Description: Specifies requirements relating to the coatings intended to give protection against corrosion and as a base for other coatings. Requirements are concerned with surface preparation, method of application, electrical insulation resistance, adhesion, corrosion resistance, coating
-
Supplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: SAE International
Description: This SAE Standard specifies the properties of chromate conversion coatings on aluminum and aluminum alloys. It details inspection and testing requirements for chromate conversion coatings.
-
Description: and zinc-aluminium (mass fraction of aluminium: 5 %) alloys, total chromium content per unit area on zinc and cadmium, mass per unit area of both colourless and coloured coatings, satisfactory adhesion of chromate conversion coatings, and quality of chromate
-
Supplier: Surventis Surface Treatment LLC
Description: Chromicoat CLR is a liquid chromate conversion coating for aluminum and its alloys. Applied by immersion or spray, it provides excellent paint adhesion and improved corrosion resistance. ChromiCoat CLR may be controlled to produce colorless coatings with low electrical
- Applications: Coatings / Paint
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite BONDERITE® M-CR 1132 AERO Touch-N-Prep® pen provides a clean and easy method of repairing aerospace conversion coatings. It reduces contact with chromating solutions and waste, such as rinse water generated from a chromating process. 40 mL Pen.
-
Supplier: ASTM International
Description: 1.1 This practice covers various types of cold rolled steel panels and the procedures to be followed in their preparation for testing paint, varnish, lacquer, conversion coatings, and related products. 1.2 The procedures are as follows: Procedure A -Conversion coatings
-
Supplier: Pavco, Inc.
Description: Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc.
- Industry: Automotive, OEM / Industrial
- Features: Clear Coat / Top Coat, Coating, Conversion Coating, Corrosion Inhibiting / Rust Preventive, Film Drying / Air Setting, Other, Passivates, Protective
- Form: Liquid
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for evaluating the protective value of chemical and electrochemical conversion coatings produced by non-chromate (chromate being defined as a compound that has chromium in the plus six oxidation state, and as such, chromium compounds
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for evaluating the protective value of chemical and electrochemical conversion coatings produced by chromate treatments of zinc and cadmium surfaces. 1.2 The protective value of a chromate coating is usually determined by
-
Supplier: Columbia Chemical Corporation
Description: COLDIP® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification.
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Coating, Conversion Coating, Corrosion Inhibiting / Rust Preventive, Interior, Other, Passivates, Specialty / Other, Zinc
- Location / Orientation: Exterior
- Form: Liquid
-
Supplier: CSA Group
Description: ISO/TR 15922:2011 describes the methods to evaluate the properties of dark-stain phenomenon observed in chromate conversion-coated coiled and sheet products. Chromate conversion coatings, with trivalent or hexavalent chromium ions, are applied to hot-dip metallic
-
Description: ISO/TR 15922:2011 describes the methods to evaluate the properties of dark-stain phenomenon observed in chromate conversion-coated coiled and sheet products. Chromate conversion coatings, with trivalent or hexavalent chromium ions, are applied to hot-dip metallic
-
Supplier: Henkel Corporation - Industrial
Description: Chromate coating pen designed for applying the Class 1A chromate conversion coating for MIL-DTL-5541.Light metals. BONDERITE M-CR 1132 AERO is designed to save labor, material and time when applying a dry-in place hexachrome conversion coating for
- Chemistry: Conversion Coating
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: CSA Group
Description: vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, NiFeCo alloys, magnesium, nickel, nickel-boron,
-
Supplier: CSA Group
Description: ISO 15726:2009 covers the requirements for electrodeposited zinc alloy coatings containing either nickel, cobalt or iron. It provides a method of designating the electrodeposited coatings, chromate conversion coatings and other supplementary treatments.
-
Supplier: AENOR
Description: CHROMATE CONVERSION COATINGS ON ELECTROPLATED ZINC AND CADMIUM COATINGS.
-
Supplier: SAE International
Description: This specification establishes the requirements for chromate conversion coatings on magnesium alloys.
-
Supplier: Pavco, Inc.
Description: ZiniBlue - A liquid trivalent chromate conversion coating process for zinc-nickel alloy deposits.
- Features: Other
- Type: Surface Treatment
-
Supplier: SAE International
Description: This specification establishes the engineering requirements for producing chromate conversion coatings on magnesium alloys and the properties of the coatings.
-
Supplier: AENOR
Description: Corrosion protection of metals - Rinsed and non-rinsed chromate conversion coatings on aluminium and aluminium alloys
-
Supplier: AENOR
Description: Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods (ISO 3613:2021)
Find Suppliers by Category Top
Featured Products Top
-
and manufacturing heat exchangers for aircraft using chemical conversion coatings approved by the FAA. The MRO uses a formulation of BONDERITE found in the Qualified Product List of products under performance specification MIL-DTL-81706 Chemical Conversion Materials for Coating Aluminum and Aluminum (read more)
Browse Environmental Controllers Datasheets for Myron L Company
Conduct Research Top
-
Non-chromated Conversion Coating for Magnesium Alloys and Zinc-Nickel Plated Steel
A novel hexavalent chromate-free conversion coating was developed to improve anti-corrosion and adhesive-bonding characteristics of the magnesium alloys and zinc-nickel (Zn-Ni) plated steel substrates. The corrosion behavior of the coated and uncoated alloys was investigated by neutral salt fog
-
CHEMEON Pretreatment & Conversion Coating for Magnesium Alloys
A new pretreatment and a non-chromated conversion coating were developed as a replacement to conventional hexavalent chromium based conversion coatings for magnesium alloys. Neutral Salt Fog tests revealed that CHEMEON pretreated Magnesium performed similar to hexavalent chromated test coupons
-
Coatings for Custom Heat Exchangers and Cold Plates
widely used coating options is chemical conversion coating or chromate conversion coating, also known as "Chem Film" or alodine. Conversion coating helps to minimize surface oxidation and is often specified for military as well as commercial heat exchangers and cold plates. It also sometimes serves
More Information Top
-
Comparison of the behaviours of chromate and sol–gel coatings on aluminium
Differences between chromate conversion coatings and sol–gel coatings formed on aluminium and aluminium–copper alloys are highlighted with respect to the formation of cracks, the effect of the substrate composition on coating thickness and the influence of curing in air on coating re‐growth.
-
Self-healing properties of new surface treatments (EFC 58)
Chromate conversion coatings (CCCs) provide an excellent protection mechanism against localised corrosion, being the most common option used up to now by indus- try.
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
Chromate Conversion Coatings .
Indicates content that may require registration and/or purchase.