-
Supplier: Hilliard Corporation (The)
Description: Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM).
- Assembly / Element Type: Cartridge
- Configuration: In-line
- Features: Duplex
- Industry Use: Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper, Other
-
Supplier: Thermon, Inc
Description: The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water removal
- Assembly / Element Type: Cartridge
- Filter Media: Cellulose
- Filtration Grade (Micron Rating): 1 to 25 µm
- Media: Gasoline / Diesel, Other
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Assembly / Element Type: Cartridge
- Configuration: In-line
- Features: Duplex
- Industry Use: Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper, Other
-
-
Supplier: Swagelok Company
Description: Remove liquid or particulate contaminants with a horizontally-mounted Swagelok filter that can be maintained while still connected to your system.
- Configuration: In-line
- Housing Material: Steel - Stainless
- Industry Use: Other
-
Supplier: GE ENERGY Air Filtration
Description: The TS1000 delivers good all round coalescing performance with low pressure drop, low maintenance and very long service life. Constructed with 100% synthetic high performance woven mesh, GE’s TS1000 coalescer is designed to operate in the harshest conditions such as coastal desert
- Assembly / Element Type: Wire Mesh / Screen
- Filter Media: Synthetic Fiber
- Media: Other
-
Supplier: Munters DH
Description: Munters DCM type Coalescer candles are designed to eliminate finest solids and liquid particles from wet gas flows. The candles have an integrated prefilter considerably increasing the cartridges lifetime. Munters DCM Coalescer candles are particularly effective at removing the finest
-
Supplier: ControlAir LLC
Description: Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides superior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain
- Bowl Drain: Manual
- Bowl Material: Polycarbonate
- Bowl Size: 0.5100 to 1.89 fl. ounces
- Filter Size Rating: 0.0100 to 0.0300 microns
-
Supplier: WEH Technologies Inc.
Description: Coalescing filter for installation onboard CNG vehicles and in fueling stations Clean, filtered gases are essential to guarantee the proper function of components for vehicles and fueling stations when refueling with natural gas. The WEH® type TSF2 CNG coalescing
- Configuration: In-line
- Features: Reusable / Cleanable
- Filtration Grade (Micron Rating): 1 µm
- Industry Use: Other
-
Supplier: Hilliard Corporation (The)
Description: Originally developed for the US Air Force for refueling B-1 Bombers, the coalesce is capable of reducing water in fuel from ½% or 5000 ppm to under 10 ppm at 71 GPM per cartridge with inhibited jet fuel. This cartridge also works in No. 2 diesel at a flow rate of 35 GPM and on light oils
- Assembly / Element Type: Cartridge
- Configuration: In-line
- Features: Duplex
- Filtration Grade (Micron Rating): 1 µm
-
Supplier: Hilliard Corporation (The)
Description: tests have reduced coolants to under 150 ppm free oil. In water applications contaminated with oil, laboratory testing removed oil from the water to under 10 ppm. The coalescer will extend coolant life by removing oil and solids that promote bio growth. Tramp oil causes smoke when it
- Assembly / Element Type: Cartridge
- Configuration: In-line
- Features: Duplex
- Filter Media: Polypropylene (PP)
-
Description: Ingersoll Rand’s NL Module coalescing filters provide true oil-free compressed air with minimal pressure drop of 0.5 psid for long-term cost savings. Superior air quality is achieved by effectively removing damaging oil and water aerosols before they flow through air system piping, process
- Filter Size Rating: 0.1000 microns
- Filter Type: Coalescing
- Maximum Air Volume: 125 to 10000 SCFM
- Maximum Inlet Pressure: 150 psi
-
Supplier: Accuris
Description: FILTER-COALESCER ELEMENT, FLUID PRESSURE
-
Supplier: Accuris
Description: SEPARATORS,OIL-WATER ,COALESCER TYPE:FILTER ELEMENT
-
Supplier: WEH Technologies Inc.
Description: Coalescing filter for hydrogen fueling stations and vehicles Clean, filtered gases are essential to guarantee the proper function of components for vehicles and filling stations when refueling with hydrogen. The new WEH® type TSF2 H2 coalescing filter was
- Configuration: In-line
- Features: Reusable / Cleanable
- Filtration Grade (Micron Rating): 0.3000 µm
- Industry Use: Other
-
Supplier: ControlAir LLC
Description: Oil free air for critical applications The FA12 Filter Regulator/Coalescing Filter Combo comes in one convenient piggy-back assembly. The high performance regulator provides filtration to 5 micron while the coalescing filter provides further filtration of 0.3 or 0.01 micron
- Bowl Drain: Manual
- Bowl Material: Polycarbonate
- Bowl Size: 0.5100 to 1.28 fl. ounces
- Filter Size Rating: 0.0100 to 0.3000 microns
-
Supplier: Accuris
Description: FILTER ELEMENTS, FLUID PRESSURE [COALESCER ELEMENTS], GASOLINE ANDKEROSENE FUELS
-
Supplier: Eaton
Description: The unique two-stage design removes 99% of all liquid and solid particles larger than 4 microns in size. Standard, one-stage separators are only capable of removing particles larger than 10 microns in size. The Eaton Coalescer Separator's efficiency far exceeds that of any other type of
- Bowl Material: Steel - Stainless, Other Material
- Filter Size Rating: 4 microns
- Filter Type: General Purpose
- Port Specification: 1" NPT, 2" NPT, Other
-
Supplier: Accuris
Description: SEPARATORS, OIL-WATER, COALESCER TYPE: FILTER ELEMENTS, FLUID PRESSURE, COALESCER, OILY WASTEWATER, EXPENDABLE: PREFILTER ELEMENTS, OILY WASTEWATER, EXPENDABLE
-
Supplier: ControlAir LLC
Description: Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides uperior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain bowl
- Controlled Pressure Range: 7 to 140 psi
- Media Description: Air
- Port Size: 0.1250 to 0.2500 inch
- Pressure Rating: 150 psi
-
Supplier: Serfilco, Ltd.
Description: These high efficiency coalescing elements are designed to reduce the level of the separated liquid - oil, water, etc. - to 10 ppm or less. This high efficiency is attributable to the manufacturing process that produces a precise fiber pattern with progressively larger openings in the
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the
- Filter Size Rating: 1 microns
- Filter Type: Coalescing
- Maximum Air Volume: 4662 SCFM
- Maximum Inlet Pressure: 232 psi
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the
- Filter Size Rating: 0.0100 microns
- Filter Type: Coalescing
- Maximum Air Volume: 10594 SCFM
- Maximum Inlet Pressure: 232 psi
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast
- Bowl Material: Aluminum
- Filter Size Rating: 0.0100 microns
- Filter Type: Coalescing
- Maximum Air Volume: 953 SCFM
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Threaded range unique? External ribs enable a firm grip to allow easy removal of bowl. Die cast
- Bowl Material: Aluminum
- Filter Size Rating: 1 microns
- Filter Type: Coalescing
- Maximum Air Volume: 953 SCFM
-
Supplier: Central Air Compressor Co.
Description: Over 600 conversion elements available Coalescing, particulate, and adsorption filter elements High filtration effciency, low operating costs, long life, high quality Most competitor conversions available
- Filter Type: General Purpose, Coalescing, Adsorbent
-
Supplier: GE ENERGY Air Filtration
Description: The AltairNeptune range of filter elements consists of the cleanable HV1000 and HV1500 coalescer/filter bags, which offer superior coalescence performance and salt removal capabilities. Features & Benefits HV1000 The HV1000 is a high-efficiency bag filter
- Assembly / Element Type: Bag
-
Supplier: GE ENERGY Air Filtration
Description: The AltairVega range of filter elements consists of four cleanable coalescer/filter elements, which offer superior coalescence performance and salt removal capabilities. Features & Benefits GT2 The GT2 filter/coalescer panel is designed to operate in the
- Assembly / Element Type: Bag
-
Supplier: GE ENERGY Air Filtration
Description: a synthetic/cellulose blend. AltairLibrapulse filter elements are suitable for both GE and non-GE supplied filtration systems. Features & Benefits Low Maintenance Coalescer TS1000 – Non cartridge The TS1000 delivers good all round coalescing performance
- Range: Nano Filtration
-
Supplier: Serfilco, Ltd.
Description: Performance: Compressed Air Filters Features • Removes free water and oil • Removes water and oil vapors • Removes particles to one micron • Lowers dewpoint 25°F with dehydrated clay element 80°F with molecular sieve
-
Supplier: Central Air Compressor Co.
Description: Over 600 conversion elements available Coalescing, particulate, and adsorption filter elements High filtration effciency, low operating costs, long life, high quality Most competitor conversions available
- Assembly / Element Type: Other
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 1 microns
- Filter Type: Coalescing
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 0.3000 microns
- Filter Type: Coalescing
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 0.0100 microns
- Filter Type: Coalescing
-
Supplier: Lydall Filtration/Separation, Inc.
Description: level of coalescence at the lowest pressure drop. Our fluoropolymer oil and water repellency treatment processes ensure exacting separation of target compounds and long element life. Lypore® Unity grades can be pleated or wrapped and are available in a wide range of efficiencies
- Filtration Product: Coolants, Hydraulic Fluid
-
Supplier: SOLBERG Manufacturing, Inc.
Description: Oil Mist coalescing replacement elements
- Filtration Grade (Micron Rating): 0.3000 to 100 µm
- Industry Use: Food and Beverage
- Range: Micro Filtration
-
Supplier: SOLBERG Manufacturing, Inc.
Description: Oil Mist coalescing replacement elements
- Filtration Grade (Micron Rating): 0.3000 to 100 µm
- Industry Use: Food and Beverage
- Range: Micro Filtration
-
Supplier: SOLBERG Manufacturing, Inc.
Description: Oil Mist coalescing replacement elements
- Filtration Grade (Micron Rating): 0.3000 to 100 µm
- Industry Use: Food and Beverage
- Range: Micro Filtration
-
Supplier: SOLBERG Manufacturing, Inc.
Description: Oil Mist coalescing replacement elements
- Filtration Grade (Micron Rating): 0.3000 to 100 µm
- Industry Use: Food and Beverage
- Range: Micro Filtration
-
Supplier: Pentair Oil & Gas Separations
Description: pack coalescers, wire mesh coalescers and even “high efficiency” mesh pads and filter separators, achieving superior separations under demanding conditions. LIQUISEP technology makes use of proprietary LIQUIFORM™ media and our patented APEX® element design to intercept
- Primary Function: Oil Recovery
- Technology: Coalescing
-
Supplier: Kaeser Compressors, Inc.
Description: . The OMEs feature a low pressure drop (0.5 to 1 psi), a long cartridge life, and virtually maintenance-free performance. Elements carry a 5-year warranty. Important features and advantages: Protects products and equipment from contamination Differential pressure
- Filter Type: Coalescing
- Maximum Air Volume: 125 to 3000 SCFM
- Maximum Inlet Pressure: 150 psi
- Pressure Gauge: Yes
-
Supplier: RS Components, Ltd.
Description: Replacement Filters for Parkers P32 range of coalescing, adsorber and particlulate filters. Filtration Size = 5µ Series = P32
- Filtration Grade (Micron Rating): 5 µm
-
Supplier: RS Components, Ltd.
Description: Replacement Filters for Parkers P32 range of coalescing, adsorber and particlulate filters. Filtration Size = 5µ Series = P32
- Filtration Grade (Micron Rating): 5 µm
-
Supplier: RS Components, Ltd.
Description: Replacement Filters for Parkers P31 range of coalescing, adsorber and particlulate filters. Filtration Size = 5µ Series = P31
- Filtration Grade (Micron Rating): 5 µm
-
Supplier: RS Components, Ltd.
Description: Replacement Filters for Parkers P31 range of coalescing, adsorber and particlulate filters. Filtration Size = 5µ Series = P31
- Filtration Grade (Micron Rating): 5 µm
-
Supplier: GENERON
Description: improves drainage from the filter housing when used to coalesce liquids. Vents tapped 1/4" FNPT. Available with F, S and A Series filter elements. EPDM housing seal. Other elastomers available.
- Configuration: In-line
- Filter Media: Activated Carbon
- Housing Material: Steel, Steel - Stainless
- Industry Use: Hydrocarbon Processing (Oil & Gas), Other
-
Supplier: ASCO
Description: High Efficiency Miniature Filtration Products Numatics disposable in-line filters include the PL Series polyurethane straight and nylon dual barbed styles as well as the PT Series nylon straight and 90 degree barbed styles. Both offer coalescing and particulate element grades. Our PH
- Filter Size Rating: 0.0100 to 150 microns
- Filter Type: Coalescing
- Maximum Air Volume: 1.1 to 39.3 SCFM
- Maximum Inlet Pressure: 35 to 150 psi
-
Supplier: GENERON
Description: Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration
- Configuration: In-line
- Housing Material: Steel, Steel - Stainless
- Industry Use: Hydrocarbon Processing (Oil & Gas), Other
- Maximum Pressure: 232 psi
-
Supplier: Kaeser Compressors, Inc.
Description: Capacities: 20 - 11,875 scfm Dust and coalescing filter elements feature deep-pleated filter elements wrapped in stainless steel cages. High-efficiency carbon matting prevents channeling while also reducing pressure drop. Generously sized connection flanges minimize
- Bowl Drain: Automatic
- Filter Type: General Purpose, Coalescing
- Maximum Air Volume: 20 to 11875 SCFM
- Maximum Inlet Pressure: 232 psi
-
Supplier: Central Air Compressor Co.
Description: Flows to 1,600 SFM Pressure to 500 PSIG Ports to 3" NPT, BSPF, and BSPT Coalescing, particulate, and adsorption element options Optional indicators / gauges standard on larger housings
- Filter Type: General Purpose, Coalescing, Adsorbent
- Maximum Air Volume: Up to 1600 SCFM
- Maximum Inlet Pressure: 500 psi
- Port Specification: 1/4" NPT, 3/8" NPT, 1/2" NPT, 3/4" NPT, 1" NPT, 1½" NPT, 2" NPT, British Standard Pipe Thread, Other
-
Supplier: Central Air Compressor Co.
Description: Flows to 37,000 SCFM; Ports to 16" Flange ASME code design Floor or line mount Built-in prefilter with coalescing elements
- Maximum Air Volume: Up to 37000 SCFM
- Port Specification: Other
-
Supplier: King Engineering Corporation
Description: Models: 4532-23 Filter w/Manual Drain 4532-23T Filter w/Automatic Drain Capacity: 12 SCFM @ 100 psig 340 l/min @ 7 Kg/cm2 20 m3/hr @ 7 bar Dimensions: Below Connections: 1/2 in NPT Cartridges: Two (2) Element Design - 1st Stage Scrubber (coalescing) 2nd Stage Desiccant (vapor removal)
-
Supplier: King Engineering Corporation
Description: Models: 2479-1 Filter w/Manual Drain 2479-1T Filter w/Automatic Drain Rated Flow: 80 SCFM @ 100 psig 2265 l/min @ 7 Kg/cm2 136 m3/hr @ 7 bar Max. Pressure: 150 psi Connections: 1 in NPT Cartridges: Two (2) Element Design - 1st Stage Scrubber (coalescing) 2nd Stage Polisher (adsorptive)
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC composite filter is designed to extract hazardous elements from the air (i.e. nuclear, biological and chemical agents). The filter is a self-contained sealed canister comprising of two concentric elements; an ultra high efficiency particulate element; and a charcoal
Find Suppliers by Category Top
Featured Products Top
-
CSA (Canadian Standards Assoc.) approval available Swing bolt cover design allows for easy element changeout HILCOSEP™ uses a B6=200 pleated polyester cartridge with a 99.5% efficiency rating to remove particulates. Both free and emulsified water are reduced (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
, coalescing oil removal, and vapor removal), air regulators, air filter regulators, air micro-fog lubricators, manual shut-off relief valves, soft start/dump valves, solenoid-activated control valves, and pre-assembled combination filter-regulator-lubricator units that are ready to use right out of the (read more)
Browse Pneumatic Fittings Datasheets for Automationdirect.com
More Information Top
-
RESULTS OF ANALYSES OF MACROBATCH 3 DECONTAMINATED SALT SOLUTION (DSS) COALESCER AND PRE-FILTERS
The DSS coalescer element was replaced between Salt Batch 2 and Salt Batch 3.
-
ASTM MNL5 - Aviation Fuel Quality Control Procedures
Single Element Test For Coalescer Elements .
-
Novel Coalescer Technology in First-Stage Separator Enables Single-Stage Separation and Heavy-Oil Separation
The LOWACC is an electrostatic coalescer element , enhancing and accelerating the separation in an oil/water/gas separator.
-
Section D—Filtration Equipment
Coalescer elements combine extremely small water droplets into large drops that fall by gravity into the ves- sel sump.
-
New Separation Technology
The VIEC-LW is an electrostatic coalescer element and it is used to enhance and accelerate the separation in a three phase separator.
-
Novel Coalescer Technology in First-Stage Separator Enables One-Stage Separation and Heavy-Oil Separation
The LOWACC is an electrostatic coalescer element enhancing and accelerating the separation in an oil/water/gas separator.