Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Laurel Electronics LLC
Description: Splits single RJ11/12 jack into two RJ11/12 jacks, 6-wire. Recommended for programming of LNET1-485 communications board. Connector to meter Male RJ11/12 Connectors to outside Dual RJ11/12 jacks Length 0.3 ft (10 cm) Color Black
- Features: Cable Assembly, RS485
- Product Type: Serial / RS-232/422/485
-
Supplier: GasLab
Description: This cable enables RS485 communication between our EC and MX sensor boards and development kits and our free GasLab software. RS485 is a serial data transmission standard that enables communication with sensors attached to the same bus. The Modbus protocol further enables RS485 by allowing a
-
Supplier: Laurel Electronics LLC
Description: Connects USB port of a PC to RS485 port of a Laureate meter with digital interface ordering option 2 (board P/N L485), or to a Laureate LT transmitter. Half duplex. For LT transmitters, remove RJ11 connector. Red & black = GND, green = ATX/ARX, white = BTX/BRX. Connector to PC USB Type A Connector
- Features: Cable Assembly, RS485
- Product Type: Serial / RS-232/422/485, USB
-
-
Supplier: Laurel Electronics LLC
Description: Straight through 6-wire data cable, not a 4-wire telephone cable or crossover cable. Allows dual RJ11 jacks of the RS485 option board of Laureate meters (digital interface ordering option 2) to be daisy chained and be addressed digitally with no need for a hub. Works with half
- Features: Cable Assembly, RS485
- Application: Industrial / Instrumentation and Control
- Product Type: Serial / RS-232/422/485
-
Supplier: Newark, An Avnet Company
Description: 2M (7) RS485 CABLE
-
Supplier: Newport MKS
Description: The 8745-RS485-CBL RS-485 Cable is used for linking 8742 and/or 8743-CL modules to each other. It is six inches in length.
-
Supplier: Newport MKS
Description: RS-485 Cable for SMC100 Series Controller. 3 meter length.
-
Supplier: Newport MKS
Description: RS-485 Cable for SMC100 Series Controller. 1 meter length.
-
Supplier: Newark, An Avnet Company
Description: RS-485 Cable Assembly; For Use With:ZUP Series; Accessory Type:RS485 Communication Cable; Product Range:ZUP Series; Cable Length:1m; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:RJ45 Plug RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Z+ RS485 Cable (9 pin); Accessory Type:RS485 Cable; For Use With:TDK Lambda Z+ Series Programmable Power Supplies; Product Range:Z+ Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RS485 CABLE, APPBOX & DISTRIBUTION BOX; Accessory Type:RS485 Cable; For Use With:Spectrum Digital AppBoxes C21/D21/E54/E70 & Distribution Box; Product Range:
-
Supplier: Moog Animatics
Description: The RS485-ISO adapter provides electrically isolated conversion from RS-232 on the main 7W2 connector to RS-485. The adapter comes standard with a 10-foot power cable and two parallel 4 pin Molex RS-485 connectors. RS-485 provides improved
- Cable Length: 3.280841666666667 to 3,280.8416666666667 ft
- Features: Cable Assembly, Other, RS485
- Application: Networking
- Product Type: Serial / RS-232/422/485
-
Supplier: Allied Electronics, Inc.
Description: PROGRAMMING CABLE, RS485
-
Supplier: DigiKey
Description: CONVERTER CABLE USB TO RS485 (2
- Cable Length: 3.28 ft
- Features: Cable Assembly, RS485
- Cable Shielding: No Shielding
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Renesas Electronics Corporation
Description: allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this fault protected RS-485 family one of the most robust on the market. Transmitters deliver an exceptional 2.5V (typical) differential output
- Data Rate: 1,000 kbps
- Features: Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Description: CABLE USB RS485 WIRE END 5M
- Cable Length: 16.400000000000002 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Cable Shielding: No Shielding
-
Supplier: ODG (Origin Data Global)
Description: CABLE USB RS485 WIRE END 5M
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL32483E and ISL32485E are fault protected, 5V powered differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are fault protected up to ±60V and are
- Data Rate: 1,000 kbps
- Features: ESD Protected, Other
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: ACCES I/O Products, Inc.
Description: Features Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Data transfer rates up to 920K baud Built in six foot cable Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port Ideal for use with portables and laptops No
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350833-USB-RS485-WE-1800-BT Category: Cable Assemblies - Smart Cables Series: USBmadeEZ-UART Package: Bag Length: 5.90' (1.80m) Shielding: Unshielded Usage: USB to RS485 Standard Package: 10 Convert From (Adapter End): USB-A (USB TYPE-A) , Plug Convert To
-
Supplier: Pepperl+Fuchs SE
Description: Cable unit with power supply for USB / RS-485 interface converter
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-422/RS-485 Interface IC RS-485/RS-422/RS-232 20 Mbps Multiprotocol Transceiver, 3.3V or 5V, 15KV ESD, Internal Cable Termination
- Features: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four independent, completely configurable, serial ports Supports High-speed RS-422 (COM422/4) or Multi-drop RS-485 (COM485/4) Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs (COM485/4 only) Built-in
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card Plug-N-Play Windows Installation Asynchronous RS-485 or RS-422 Serial Port Type 16550 16-Byte Buffered UART Baud Rates to 115Kbaud Automatic Send-Data Control for Windows Compatibility Extended AT Interrupts (2-7, 10-12, 14 & 15) DB-9 Male Connector
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
Supplier: Texas Instruments
Description: 70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-PDIP -40 to 105
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 115 kbps
- TJ: -40 to 103.99999999999999 C
-
Supplier: Sealevel Systems, Inc.
Description: The 7404 PCI serial interface provides four field selectable ports configurable as RS-232, RS-422, or RS-485 supporting asynchronous data rates up to 460.8K bps. In RS-485 mode, our auto-enable feature allows the 7404 to be viewed by the operating system as
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: further information. For new product designs, we recommend the 2106 (RS-422) or 2107 (RS-485). The 3602 PCMCIA serial interface card provides one serial port configurable for RS-422, RS-485, or RS-530. The board is capable of data rates to 115.2K bps
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over fiber up to 120km, which improves noise immunity from
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Sealevel Systems, Inc.
Description: THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 7402 PCI interface provides four serial ports, each individually configurable for RS-422 or RS-485. The board is
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Renesas Electronics Corporation
Description: 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V.brbr In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The
- ESD: 15 kilovolts
- Technology: RS232, RS485
- Package Type: SSOP
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: The XLN485 is a cable from BK Precision. Additional Features: RS485 Cable The BK Precision XLN485 is an RS485 Cable that allows the control of multiple units from one device through an RS485 connection.
-
Supplier: Keller America, Inc.
Description: Converter cable with Fischer plug: Like K-102, but with cable (length: 2m) and Fischer plug instead of plug clamp.
- Serial Protocol: RS232, RS485
- Device Type: Serial Data Converter
-
Supplier: Renesas Electronics Corporation
Description: 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V, and the Tx outputs handling ±12V. In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication
- ESD: 15 kilovolts
- Package Type: QFN
- Technology: RS232, RS485
- Device Type: Transceiver
-
Supplier: Red Lion Controls, Inc.
Description: equipment from ground loops (1000 VDC) Modular RJ jack or screw terminals for RS-485 connection 9-pin D-SUB for RS-232 Connection Selectable DTE & DCE Operation - Works with any RS-232 cable Selectable Baud Rates from 9600 to 115200 LED Indication for RXD,TXD, and
- Serial Protocol: RS232/422/485
- Device Type: Serial Data Converter
-
Supplier: Keller America, Inc.
Description: / RS485A / RS485B • Visual status and configuration display (LED) • Total length: 1 m • galvanic isolation • Software CD and USB connection cable included in the scope of delivery
- Features: Indicators
- Serial Protocol: RS485
- Device Type: Serial Data Converter
- Network / Bus: USB
Find Suppliers by Category Top
Featured Products Top
-
: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex, retractile coil cords (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
environments and demanding applications for off-road heavy equipment to weigh systems: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
configurations — including cable or connector options, synchro clamping, and blind hollow shaft designs — allowing customers to select the perfect fit for their installation requirements. Applications Across Industries The adaptability of RS485 encoders makes (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
The Parker V300 Rapid Purger is designed to safely and efficiently remove non- condensable gasses from industrial ammonia refrigeration systems. The V300 is equipped with a RS- 485 communication port for easy interface to controller data transmission. All of the parameters accessible (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
(±0.5°C) and stability throughout the test space. • Intelligent PLC Control: Programmable color touchscreen interface supporting multi-segment test profiles, remote Ethernet/RS485 communication, and real-time data logging. • Multi-Tier Safety Protection: Integrated over (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
. In another view, it also displays the volume flow rate for the day, month, and year. Additionally, the flow meter can output the measurement value as an analog signal (4 ... 20mA) and digitally via an RS485 interface. With a power supply range of (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
precision, reliability and easy integration, it delivers accurate dependable data across demanding industrial environments with significant electrical noise. Building on decades of sensor expertise, the SHAW AcuDew now features Modbus RTU Serial Line RS485 digital communication, allowing (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Designing RS-485 Circuits
hardware and protocol requirements are simpler and cheaper. The RS-485 standard is flexible enough to provide a choice of drivers, receivers, and other components depending on the cable length, data rate, number of nodes, and the need to conserve power.
-
The Elements of an RS-422 and RS-485 System
Learn the important aspects of RS-422/485 system design. The Elements of an RS-422 and RS-485 System: System configuration. - Cabling selection. - Transient protection. - Software. - Device selection
-
AN202 LDM485 to LDM485 to Other RS-485 Devices Configuration
For LDM485 or other RS-485 device at the extreme ends of the line: The need for termination depends on data rate, line length, cable electrical characteristics and environment, and if applicable, the number of multidropped devices. This is best determined by switching in or out each termination
-
VoIP in Industrial Networks - Implementing QoS for Reliable Voice Over Industrial Ethernet
For many years, serial interfaces such as current loop, RS-232, and RS-485 have been the preferred methods for industrial communications. Ethernet offers high reliability with the proven ability to adapt to changing environments, especially new types of media (coaxial cable and wireless
-
Various Interfaces for Rotary Encoders
. The Synchronous-Serial- Interface (SSI) transmits data via a cable with just six cores (one twisted pair for data, one twisted pair for a clock signal and two cores for power supply). Benefits: The SSI transmission provides immunity to high noise. Drivers that meet the RS 485 standard allow
-
VoIP in Industrial Networks
For many years, serial interfaces such as current loop, RS-232, and RS-485 have been the preferred methods for industrial communications. Ethernet offers high reliability with the proven ability to adapt to changing environments, especially new types of media (coaxial cable and wireless
More Information Top
-
http://www.automation.siemens.com/mcms/industrial-communication/en/support/ik-info/Documents/profn2_e.pdf
On power supply cables: ±1 kV balanced On shielded RS 485 cables : ±2 kV unbalanced .
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/50828dcde7dd7766c1256e51006ccca6/$file/an-78a-00.pdf
One RS 485 Cable . c.
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/fb5a3162699ad355c1256e51006c9bc8/$File/AN-75A-00.pdf
RS 485 cabling is usually the source of most communication issues.
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/c76943b7fd5b1c41c1256e51006bf77d/$File/AN-67A-00.pdf
RS 485 cabling is usually the source of most communication issues.
-
A radiohydroacoustic station for monitoring the parameters of anthropogenic impulse and noise signals on the shelf
SHELF 2014 RADIO TELEMETRY BUOY The Shelf 2014's radiobuoy (see Figs. 1 and 2) combines a standard RS 485 cable line driver, the controller, the Iridium bidirectional satellite commu nication channel, and the UHF–FM radio channel.
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/9c60f110bdc9c66dc1257444004a5163/$File/REF542plus_ic_1VTA100004_ENa.pdf
RS 485 Cable ................................................................................41 6.3 Self test of the Central Unit......................................................................................41 6.3.1 .
-
Alternative energy may aid perimeter protection
Each sensor is in constant communication with a monitoring printed circuit board (PCB) through a four-ply RS 485 cabled connection, which can easily be repaired if cut.
-
Intelligent Field Infrastructure Adoption: Approach and Best Practices
The DASU is connected to a Remote Terminal Unit (RTU) via a serial RS 485 cable or Ethernet cable.
Indicates content that may require registration and/or purchase.