Right Angle PC Pins Slide Switches
Last Updated: April 1, 2025
Description
Right Angle PC Pins Slide Switches are a type of electrical switch that allows the user to control the flow of electricity in a circuit by sliding a switch actuator. These switches are characterized by their right-angle pin configuration, which is designed for mounting on printed circuit boards (PCBs). The right-angle design allows for a compact and efficient layout on the PCB, making them suitable for space-constrained applications.
Working Principle
Right Angle PC Pins Slide Switches operate by moving a slider mechanism that connects or disconnects electrical contacts within the switch. This movement changes the state of the circuit from open to closed or vice versa. The right-angle pin configuration facilitates easy integration onto PCBs, allowing for efficient routing of electrical connections. These switches are useful because they provide a simple and reliable method for controlling electrical circuits, often used for selecting between different power sources or inputs.
Applications
Right Angle PC Pins Slide Switches are commonly used in various electronic devices where space is limited. Specific examples include:
- Consumer electronics such as remote controls and handheld devices.
- Communication equipment where compact and reliable switching is required.
- Industrial control systems that require manual input for circuit selection.
Advantages over other Slide Switches
One of the primary advantages of Right Angle PC Pins Slide Switches over other types of slide switches is their compact design, which allows for efficient use of space on a PCB. This is particularly beneficial in applications where space is at a premium. Additionally, the right-angle configuration can provide more robust mechanical stability compared to straight pin configurations, which can be advantageous in environments subject to vibration or mechanical stress.
Limitations
A limitation of Right Angle PC Pins Slide Switches is that their compact design may limit the current and voltage ratings compared to larger, more robust switches. This can restrict their use in high-power applications. Additionally, the mechanical action of the slide switch may wear over time, potentially leading to reliability issues in long-term use.
Considerations
When selecting Right Angle PC Pins Slide Switches, several factors should be considered:
- Initial Costs: These switches are generally cost-effective, but prices can vary based on the specific design and manufacturer.
- Operating Expense: They have low operating expenses due to their simple mechanical design and low power consumption.
- Durability: While generally reliable, the mechanical parts can wear out over time, especially in high-use applications.
- Accuracy: These switches provide precise control over circuit connections, but mechanical wear can affect performance.
- Replacement and Maintenance Costs: Maintenance is minimal, but replacement may be necessary if the switch becomes unreliable due to wear.
from Excel Cell Electronic USA Corp.
Low contact resistance, long mechanical life, suitable for signal switching [See More]
- Terminal Type: Right Angle PC Pins
- Maintained Switch Function: Maintained; ON/OFF
- Actuator Type: Raised Handle
- Pole & Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
DOUBLE POLE LINE VOLTAGE SELECTOR SWITCHES. This rugged fully enclosed housing is built for tough applications. The positive detect action, status indication and variety of contact configurations make this series ideal for a variety of needs. KEY FEATURES: • Status indication: variety of... [See More]
- Terminal Type: Right Angle PC Pins
- Maintained Switch Function: Maintained; ON/OFF
- Actuator Type: Raised Handle
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
from Conxall Corporation
European Line Voltage Selector Switch, EPS1 Series Right Angle PC. European Power Selector Switches are designed for quick, easy programming/selection of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals and ratings up to 10A, 125V... [See More]
- Terminal Type: Solder Terminals; Right Angle PC Pins
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Terminal Type: Straight PC Pins; Right Angle PC Pins
- Maintained Switch Function: Maintained; ON/OFF; Three Position (Center-OFF)
- Actuator Type: Raised Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT)
from Grayhill, Inc.
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]
- Terminal Type: Straight PC Pins; Right Angle PC Pins
- Maintained Switch Function: Maintained; ON/OFF; Three Position (Center-OFF)
- Actuator Type: Raised Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)