Illuminated Switch Slide Switches
Last Updated: April 1, 2025
Description
Illuminated switch slide switches are devices that incorporate an internal light source, such as an LED or incandescent bulb, to provide visual indication of the switch's status. These switches are designed to allow users to easily determine whether the switch is in the 'on' or 'off' position by simply observing the illumination.
Working Principle
Illuminated switch slide switches operate by using an internal light source to indicate the switch's status. When the switch is in the 'on' position, the internal light is activated, providing a clear visual cue. This feature is particularly useful in low-light environments or where quick visual confirmation is necessary. The illumination is typically achieved using LEDs, which offer a long service life of about 100,000 hours and high brightness levels. Alternatively, incandescent bulbs can be used, although they have a shorter lifespan of approximately 7,000 hours due to their self-destructive mode of operation to produce light .
Applications
Illuminated switch slide switches are commonly used in applications where visual indication of switch status is critical. For example, they are often employed in control panels of industrial machinery, where operators need to quickly ascertain the operational status of various systems. They are also used in consumer electronics, such as audio equipment, to provide users with immediate feedback on the device's power status.
Advantages over other Slide Switches
One of the primary advantages of illuminated switch slide switches over non-illuminated versions is the ability to provide immediate visual feedback on the switch's status. This feature enhances user experience and operational efficiency, especially in environments where quick status checks are necessary. Additionally, the use of LEDs in these switches offers a longer lifespan and greater energy efficiency compared to incandescent bulbs, making them a more sustainable choice .
Limitations
A limitation of illuminated switch slide switches is the potential for higher initial costs due to the inclusion of the internal lighting mechanism. Furthermore, if incandescent bulbs are used, the shorter lifespan compared to LEDs may result in more frequent replacements, increasing maintenance efforts and costs .
Considerations
When selecting illuminated switch slide switches, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. While LEDs offer a longer lifespan and lower operating costs, the initial investment may be higher compared to switches using incandescent bulbs. Durability and accuracy are generally high with LED-based switches, but the choice of lighting technology should align with the specific needs and budget constraints of the application. Additionally, replacement and maintenance costs should be factored into the overall cost of ownership, particularly if incandescent bulbs are used, due to their shorter lifespan .
from New Yorker Electronics Co., Inc.
SLIDE, 300mA, DPDT, On-On, Gull Wing, LED, Blue [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
from DigiKey
Slide Switch SPDT Panel Mount [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Size: Standard
from New Yorker Electronics Co., Inc.
MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
- Size: Miniature
from DigiKey
Slide Switch SPDT Panel Mount [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 6
from New Yorker Electronics Co., Inc.
MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
- Size: Miniature
from DigiKey
Slide Switch SPDT Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 6
from New Yorker Electronics Co., Inc.
MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
- Size: Miniature
from DigiKey
Slide Switch SPDT Through Hole, Right Angle [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 6
from New Yorker Electronics Co., Inc.
MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
- Size: Miniature
from DigiKey
Slide Switch SPDT Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Momentary Switch Function: Momentary; Normally Open (NO)
- Current Rating: 6
from New Yorker Electronics Co., Inc.
MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
- Size: Miniature
from DigiKey
Slide Switch DPDT Through Hole, Right Angle [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 6
from New Yorker Electronics Co., Inc.
MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
- Size: Miniature
from DigiKey
Slide Switch SPDT Through Hole [See More]
- Features: Illuminated Switch
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
from New Yorker Electronics Co., Inc.
MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
- Size: Miniature
from DigiKey
Slide Switch SPDT Through Hole, Right Angle [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Maintained Switch Function: Maintained; Three Position (Center-OFF)
- Mechanical Life: 60000
from New Yorker Electronics Co., Inc.
MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
- Size: Miniature
from DigiKey
Slide Switch DPDT Through Hole, Right Angle [See More]
- Features: Illuminated Switch
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
from New Yorker Electronics Co., Inc.
MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
- Size: Miniature
from DigiKey
Slide Switch SPDT x 2 Through Hole, Right Angle [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Mechanical Life: 60000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch SP5T Through Hole [See More]
- Features: Illuminated Switch
- Current Rating: 0.1500 to 0.2500
- Pole & Throw Specifications: SP5T
- Mechanical Life: 10000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch DPDT Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.1500 to 0.2500
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch SPDT Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.1500 to 0.2500
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch SP5T Through Hole [See More]
- Features: Illuminated Switch
- Current Rating: 0.3000
- Pole & Throw Specifications: SP5T
- Mechanical Life: 10000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch SP3T Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: SP3T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch DP3T Through Hole, Right Angle [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: DP3T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch DP4T Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: DP4T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch DP4T Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: DP4T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Mechanical Life: 15000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch 4P3T Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: 4P3T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Mechanical Life: 15000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch 3P3T Through Hole, Right Angle [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: 3P3T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Mechanical Life: 15000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch 4P4T Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: 4P4T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
from New Yorker Electronics Co., Inc.
ULTRA-MINIATURE ILLUMINATED SLIDE [See More]
- Features: Illuminated Switch
from DigiKey
Slide Switch 4P4T Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: 4P4T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Mechanical Life: 15000
from DigiKey
Slide Switch SP3T Through Hole, Right Angle [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: SP3T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
from DigiKey
Slide Switch SP3T Through Hole, Right Angle [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: SP3T
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
from DigiKey
Slide Switch 4PDT Through Hole [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: 4PDT
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 6A 125V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 6A 125V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 6A 125V [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-Off-On
- Current Rating: 6
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 6A 125V [See More]
- Features: Illuminated Switch
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-Off-On
- Current Rating: 6
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 100MA 30V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 100MA 30V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 100MA 30V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 100MA 30V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 100MA 30V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 100MA 30V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 100MA 30V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 100MA 30V [See More]
- Features: Illuminated Switch
- Momentary Switch Function: Other Momentary Contact; On-On
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT