Momentary OFF (NC) Slide Switches
Last Updated: April 1, 2025
Description
Momentary OFF (NC) Slide Switches are devices designed to control the flow of electricity in a circuit. In their normal state, these switches maintain a closed circuit, allowing current to pass through. When actuated, they temporarily open the circuit, interrupting the flow of electricity. Once the actuation force is removed, the switch returns to its closed state.
Working Principle
Momentary OFF (NC) Slide Switches operate by utilizing a spring mechanism that keeps the contacts closed in their default state. When the switch is actuated, the contacts are forced apart, breaking the circuit. This momentary action is useful for applications where a temporary interruption of the circuit is needed, such as resetting a device or triggering a specific function without maintaining the open state. The utility of these switches lies in their ability to provide a quick and reversible means of controlling electrical circuits.
Applications
Momentary OFF (NC) Slide Switches are commonly used in applications where temporary disconnection is required. Specific examples include:
- Reset buttons in electronic devices, where a brief interruption is needed to restart the system.
- Safety interlocks in machinery, where the switch can momentarily halt operations for safety checks.
- Control panels in industrial settings, where operators need to temporarily disable a function without permanently altering the circuit state.
Advantages over other Slide Switches
One advantage of Momentary OFF (NC) Slide Switches over other types of slide switches is their ability to provide a temporary disconnection without requiring manual resetting. This feature is particularly beneficial in applications where quick and reversible actions are necessary, such as in emergency stop functions or temporary overrides in control systems.
Limitations
A limitation of Momentary OFF (NC) Slide Switches is that they are not suitable for applications requiring a maintained open state. Their design inherently returns to the closed position once the actuation force is removed, which may not be desirable in all scenarios. Additionally, the mechanical components involved in the momentary action may be subject to wear and tear over time, potentially affecting reliability.
Considerations
When selecting Momentary OFF (NC) Slide Switches, several factors should be considered:
- Initial Costs: These switches may have a higher initial cost compared to simpler maintained-contact switches due to their more complex mechanism.
- Operating Expense: Operating expenses are generally low, but frequent actuation can lead to increased maintenance costs.
- Durability: The durability of the switch is influenced by the quality of materials used and the frequency of use. High-quality switches are more durable but may come at a higher price.
- Accuracy: The accuracy of the switch in returning to its default state is crucial for applications requiring precise control.
- Replacement and Maintenance Costs: Regular maintenance may be required to ensure the switch operates correctly, and replacement costs should be considered if the switch is used in high-frequency applications.
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPST-NO 3A 125V [See More]
- Momentary Switch Function: Normally Closed (NC); Other Momentary Contact; Off-Mom
- Current Rating: 3
- Pole & Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
- AC Voltage Rating: 125
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 1MA 10V [See More]
- Momentary Switch Function: Normally Closed (NC); Other Momentary Contact; Mom-Off-Mom
- Current Rating: 1.00E-3
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- DC Voltage Rating: 10
from C&K Components
Features/Benefits. RoHS compliant and meets all requirements of RoHS directive 2002/95EC. Low profile. SPDT momentary action. Long electrical and mechanical life. Typical Applications. On/Off touch screens. Handheld games. Remote controls. Instrumentation [See More]
- Momentary Switch Function: Momentary (optional feature); Normally Closed (NC)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Type: Raised Handle
- Current Rating: 0.0100
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 1MA 10V [See More]
- Momentary Switch Function: Normally Closed (NC); Other Momentary Contact; Mom-Off-Mom
- Current Rating: 1.00E-3
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- DC Voltage Rating: 10