Normally Open (NO) Slide Switches
Last Updated: April 1, 2025
Description
A Normally Open (NO) Slide Switch is a type of switch that remains in an open state, meaning the electrical circuit is disconnected, until it is actuated. When the switch is actuated, it closes the circuit, allowing current to flow. This type of switch is commonly used in applications where the circuit needs to be off by default and only activated when necessary.
Working Principle
The working principle of a Normally Open (NO) Slide Switch involves the movement of an actuator that closes the electrical contacts when actuated. In its normal state, the contacts are open, preventing current from flowing through the circuit. When the actuator is moved, it closes the contacts, completing the circuit and allowing current to pass. This mechanism is useful for controlling the flow of electricity in a circuit, providing a simple and effective means of turning devices on or off as needed.
Applications
Normally Open (NO) Slide Switches are used in various applications where it is essential to have a default off state. For example, they can be used in lighting systems where the light should only turn on when the switch is activated. They are also used in machinery where the operation should only commence when the switch is deliberately engaged, ensuring safety and control.
Advantages over other Slide Switches
One advantage of Normally Open (NO) Slide Switches over other types is their ability to ensure that a circuit remains off until explicitly activated. This feature is particularly beneficial in safety-critical applications where accidental activation could lead to hazardous situations. Additionally, NO switches can help conserve energy by ensuring that devices are only powered when necessary.
Limitations
A limitation of Normally Open (NO) Slide Switches is that they require manual actuation to close the circuit. This means that they are not suitable for applications where automatic or remote activation is necessary. Additionally, if the switch fails to actuate properly, it could prevent the circuit from closing, potentially leading to operational issues.
Considerations
When selecting a Normally Open (NO) Slide Switch, several considerations should be taken into account. Initial costs can vary depending on the quality and specifications of the switch. Operating expenses are generally low, but durability is a critical factor, as frequent actuation can lead to wear and tear. Accuracy in actuation is essential to ensure reliable operation, and maintenance costs should be considered, particularly in high-use environments where replacement may be necessary.
from Excel Cell Electronic USA Corp.
Low contact resistance, long mechanical life, suitable for signal switching [See More]
- Switch Configuration: Normally Open (NO)
- Maintained Switch Function: Maintained; ON/OFF
- Actuator Type: Raised Handle
- Pole & Throw Specifications: Single Pole, Single Throw (SPST)
from C&K Components
Features/Benefits. Variety of actuators and terminations. Panel mount tabs available. Epoxy terminal seal —compatible with bottom-wash cleaning. RoHS compliant. Typical Applications. Test & measurement equipment. Telecommunications. Computer & peripherals [See More]
- Switch Configuration: Normally Open (NO)
- Maintained Switch Function: Maintained (optional feature); Three Position (Center-OFF) (optional feature); Three Position (No Center-OFF) (optional feature)
- Actuator Type: Raised Handle
- Momentary Switch Function: Momentary (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)