Straight PC Pins Slide Switches

Last Updated: April 1, 2025

Description

Straight PC Pins Slide Switches are a type of electrical switch that allows the user to open or close an electrical circuit by sliding a switch actuator. These switches are characterized by their straight pin configuration, which is designed for mounting onto printed circuit boards (PCBs). They are typically used to control the flow of electricity in a circuit, enabling or disabling the connection between different components.

Working Principle

Straight PC Pins Slide Switches operate by moving a slider mechanism that connects or disconnects electrical contacts within the switch. The slider is moved manually, and its position determines whether the circuit is open or closed. This simple mechanical action makes slide switches reliable and easy to use. They are particularly useful in applications where a straightforward on/off control is needed, as they provide a clear visual indication of the switch's status.

Applications

While specific applications for Straight PC Pins Slide Switches are not detailed in the provided documents, slide switches in general are commonly used in consumer electronics, such as audio and video equipment, to control power or signal paths. They are also found in industrial equipment for selecting operational modes or settings.

Advantages over other Slide Switches

The straight pin configuration of these slide switches offers advantages in terms of ease of installation on PCBs, as they can be directly soldered onto the board. This makes them suitable for applications where space is limited and a compact design is required. Additionally, the straightforward design of slide switches generally provides a cost-effective solution compared to more complex switching mechanisms.

Limitations

The documents do not provide specific limitations for Straight PC Pins Slide Switches. However, slide switches, in general, may have limitations in terms of current and voltage ratings, which could restrict their use in high-power applications. Additionally, the mechanical nature of the switch means it may be subject to wear over time, potentially affecting its reliability and lifespan.

Considerations

When selecting Straight PC Pins Slide Switches, considerations should include the initial cost, which is typically low due to their simple design. Operating expenses are minimal, as they do not require power to maintain their position. Durability can be a concern due to mechanical wear, so it's important to consider the expected number of cycles the switch will undergo. Accuracy is generally not a primary concern for slide switches, as their function is binary (on/off). Replacement and maintenance costs are usually low, but the ease of replacement will depend on the accessibility of the switch within the device.

82 Results
Slide Switches -- 1-1437579-0
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : Polyester. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On None On. [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.4000
  • Actuator Type: Raised Handle
  • Base Material: Metal
Slide Switches -- 1400-500ASSP1M2QE [500ASSP1M2QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 3A, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 3
Slide Switches -- 108-1101M2S2ABE2-ND [1101M2S2ABE2 from C&K Components]
from DigiKey

Slide Switch SPDT Through Hole, Right Angle [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Size: Standard
Slide Switches -- 1-1437579-1
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : Polyester. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On None On. [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 0.4000
  • Actuator Material: Plastic
Slide Switches -- 1400-500ASSP1M2RE [500ASSP1M2RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 0.4VA, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
Slide Switches -- 108-1101M2S3CQE1-ND [1101M2S3CQE1 from C&K Components]
from DigiKey

Slide Switch SPDT Through Hole [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 6
Slide Switches -- 1-1437579-8
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : Polyester. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On Off On. [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.4000
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Base Material: Metal
Slide Switches -- 1400-500ASSP1M6QE [500ASSP1M6QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 3A, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 3
Slide Switches -- 108-1101M2S4AGE2-ND [1101M2S4AGE2 from C&K Components]
from DigiKey

Slide Switch SPDT Through Hole, Right Angle [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 6
Slide Switches -- 1-1437580-9
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : PPS. Actuator Travel  : 3.05  MM   [.12  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 0.4000
  • Agency Approvals: UL Listed
Slide Switches -- 1400-500ASSP3M2QE [500ASSP3M2QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 3A, SPDT, On-Off-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; Three Position (No Center-OFF)
  • Current Rating: 3
Slide Switches -- 108-1101M2S4CQE2-ND [1101M2S4CQE2 from C&K Components]
from DigiKey

SLIDE SWITCHES SPDT ON-NONE-ON [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 6
Slide Switches -- 1-1437581-1
from TE Connectivity

Body Features. Actuator Color  : White. Actuator Material  : Nylon. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On On. Contact... [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.3000
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Base Material: Metal
Slide Switches -- 1400-500ASSP3M2RE [500ASSP3M2RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 0.4VA, SPDT, On-Off-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; Three Position (No Center-OFF)
Slide Switches -- 108-1108M2S3CQE2-ND [1108M2S3CQE2 from C&K Components]
from DigiKey

Slide Switch SPDT Through Hole [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Momentary Switch Function: Momentary; Normally Open (NO)
  • Current Rating: 6
Slide Switches -- 1-1825011-1
from TE Connectivity

Body Features. Actuator Color  : Natural. Actuator Material  : Nylon. Actuator Travel  : 2.79  MM   [.11  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Actuator Type: Flush Handle
  • Current Rating: 0.3000
Slide Switches -- 1400-500ASSP3M6QE [500ASSP3M6QE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 3A, SPDT, On-Off-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; Three Position (No Center-OFF)
  • Current Rating: 3
Slide Switches -- 108-1201M2S3AGE2-ND [1201M2S3AGE2 from C&K Components]
from DigiKey

Slide Switch DPDT Through Hole, Right Angle [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 6
Slide Switches -- 1-1825011-9
from TE Connectivity

Body Features. Actuator Color  : Natural. Actuator Material  : Nylon. Actuator Travel  : 2.79  MM   [.11  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Actuator Type: Flush Handle
  • Current Rating: 0.3000
Slide Switches -- 1400-500ASSP3M6RE [500ASSP3M6RE from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 0.4VA, SPDT, On-Off-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; Three Position (No Center-OFF)
Slide Switches -- 108-JS102011CQN-ND [JS102011CQN from C&K Components]
from DigiKey

SWITCH SLIDE SPDT 0.3A 6V [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.3000
Slide Switches -- 1437575-1
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : Nylon. Actuator Travel  : 1.5  MM   [.059  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 0.3000
  • Actuator Material: Plastic
Slide Switches -- 1400-500SSP1S1M2QEA [500SSP1S1M2QEA from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 5A, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 5
Slide Switches -- 108-L101121ML04Q-ND [L101121ML04Q from C&K Components]
from DigiKey

SWITCH SLIDE SPST 4A 125V [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Single Throw (SPST)
  • Maintained Switch Function: Maintained; ON/OFF
  • Current Rating: 4
Slide Switches -- 1437579-6
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : Polyester. Actuator Travel  : 3.04  MM   [.12  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Actuators  : Dual. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 0.4000
  • Actuator Material: Plastic
Slide Switches -- 1400-500SSP1S1M2REA [500SSP1S1M2REA from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 0.4VA, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
Slide Switches -- 108-L102011MS02QE-ND [L102011MS02QE from C&K Components]
from DigiKey

SWITCH SLIDE SPDT 4A 125V [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 4
Slide Switches -- 1571985-1
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : Polyester. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On None On. [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.4000
  • Actuator Type: Flush Handle
  • Base Material: Metal
Slide Switches -- 1400-500SSP1S1M7QEA [500SSP1S1M7QEA from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 5A, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 5
Slide Switches -- 108-OS102011MA1QN1C-ND [OS102011MA1QN1C from C&K Components]
from DigiKey

SLIDE SWITCHES .1A @ 12VDC SPDT [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.1000
Slide Switches -- 1825010-3
from TE Connectivity

Body Features. Actuator Color  : Natural. Actuator Material  : Nylon. Actuator Travel  : 2.79  MM   [.11  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.3000
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Base Material: Metal
Slide Switches -- 1400-500SSP1S2M6QEA [500SSP1S2M6QEA from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 5A, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 5
Slide Switches -- 108-OS102011MA1QS1C-ND [OS102011MA1QS1C from C&K Components]
from DigiKey

SWITCH SLIDE SPDT 0.1A 12V [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.1000
Slide Switches -- 1825011-4
from TE Connectivity

Body Features. Actuator Color  : Natural. Actuator Material  : Nylon. Actuator Travel  : 2.79  MM   [.11  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Actuator Type: Flush Handle
  • Current Rating: 0.4000
Slide Switches -- 1400-500SSP1S3M6REA [500SSP1S3M6REA from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 0.4VA, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
Slide Switches -- 108-S602121MS04GE-ND [S602121MS04GE from C&K Components]
from DigiKey

SWITCH SLIDE DPDT 0.4VA 20V [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Actuator Material: Plastic
Slide Switches -- 1825015-1
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : Polyester. Actuator Travel  : 3.05  MM   [.12  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Actuators  : Dual. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 0.4000
  • Actuator Material: Plastic
Slide Switches -- 1400-500SSP1S3M7REA [500SSP1S3M7REA from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 0.4VA, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
Slide Switches -- 108-SK-12D07-VG4NSPA-ND [SK-12D07-VG 4 NS PA from C&K Components]
from DigiKey

Slide Switch SPDT Through Hole, Right Angle [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.3000
Slide Switches -- 1825031-4
from TE Connectivity

Body Features. Actuator Color  : Yellow. Actuator Material  : PA 46. Actuator Travel  : 2.2  MM   [.087  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.4000
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Base Material: Metal
Slide Switches -- 1400-500SSP3S1M2QEA [500SSP3S1M2QEA from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 5A, SPDT, On-Off-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; Three Position (No Center-OFF)
  • Current Rating: 5
Slide Switches -- 108-SK-22D01-MG5NS-ND [SK-22D01-MG 5 NS from C&K Components]
from DigiKey

Slide Switch DPDT Through Hole, Right Angle [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.3000
Slide Switches -- 1825259-2
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : POM. Actuator Travel  : 2  MM   [.079  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Three Throw. Number of Actuators  : Single. Number of Slide... [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 0.4000
  • Actuator Material: Plastic
Slide Switches -- 1400-500SSP3S1M6QEA [500SSP3S1M6QEA from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 5A, SPDT, On-Off-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; Three Position (No Center-OFF)
  • Current Rating: 5
Slide Switches -- 108-SS-12D01-G3ENS-ND [SS-12D01-G 3 E NS from C&K Components]
from DigiKey

Slide Switch SPDT Through Hole [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.3000
Slide Switches -- 1825271-2
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : POM. Actuator Travel  : 2  MM   [.079  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Six Pole - Double Throw. Number of Actuators  : Single. Number of Slide... [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 0.4000
  • Actuator Material: Plastic
Slide Switches -- 1400-EG1271A [EG1271A from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 300mA, SPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.3000
Slide Switches -- 108-SS-12D07-VG4NSGAPA-ND [SS-12D07-VG 4 NS GA PA from C&K Components]
from DigiKey

Slide Switch SPDT Through Hole [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.3000
Slide Switches -- 1825274-1
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : POM. Actuator Travel  : 2  MM   [.079  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Six Pole - Three Throw. Number of Actuators  : Single. Number of Slide... [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 0.3000
  • Actuator Material: Plastic
Slide Switches -- 1400-EG2201 [EG2201 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 300mA, DPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.3000
Slide Switches -- 108-SS-23D28-G5NS-ND [SS-23D28-G 5 NS from C&K Components]
from DigiKey

Slide Switch DP3T Through Hole [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: DP3T
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.3000
Slide Switches -- 2-1437579-5
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : Polyester. Configuration Features. Configuration (Pole-Throw)  : Four Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On None On. [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.4000
  • Pole & Throw Specifications: Four Pole - Double Throw
  • Base Material: Metal
Slide Switches -- 1400-EG2209 [EG2209 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 100mA, DPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.1000
Slide Switches -- 108-TS03CGE-ND [TS03CGE from C&K Components]
from DigiKey

SWITCH SLIDE SPDT 0.4VA 20V [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; Three Position (Center-OFF)
  • Size: Standard
Slide Switches -- 2-1437579-7
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : PBT. Configuration Features. Configuration (Pole-Throw)  : Four Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On None On. [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.4000
  • Pole & Throw Specifications: Four Pole - Double Throw
  • Base Material: Metal
Slide Switches -- 1400-EG2209A [EG2209A from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 100mA, DPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.1000
Slide Switches -- 108-V80114MS02Q-ND [V80114MS02Q from C&K Components]
from DigiKey

SWITCH SLIDE DPST 10A 125V [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Single Throw (DPST)
  • Maintained Switch Function: Maintained; ON/OFF
  • Current Rating: 4 to 10
Slide Switches -- 2-1437580-3
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : PPS. Actuator Travel  : 3.05  MM   [.12  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 3
  • Agency Approvals: UL Listed
Slide Switches -- 1400-EG2210 [EG2210 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 200mA, DPDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.2000
Slide Switches -- 108-V80213MS02QE-ND [V80213MS02QE from C&K Components]
from DigiKey

SWITCH SLIDE DPDT 10A 125V [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: ON / ON (Low / High)
  • Current Rating: 4 to 10
Slide Switches -- 2-1437580-6
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : PPS. Actuator Travel  : 3.05  MM   [.12  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Base Material: Metal
  • Current Rating: 3
  • Agency Approvals: UL Listed
Slide Switches -- 1400-EG2301 [EG2301 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 200mA, DP3T, On-On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: DP3T
  • Maintained Switch Function: Maintained; Three Position (Center-OFF)
  • Current Rating: 0.2000
Slide Switches -- 1111-1825289-2-ND [1825289-2 from TE Connectivity]
from DigiKey

SWITCH SLIDE DPDT 0.4VA 20V [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Mechanical Life: 15000
Slide Switches -- 3-1437580-7
from TE Connectivity

Body Features. Actuator Color  : Black. Actuator Material  : Polyester. Actuator Travel  : 2  MM   [.79  INCH  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Four Throw. Number of Actuators  : Single. Number of... [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.3000
  • Actuator Type: Raised Handle
  • Base Material: Metal
Slide Switches -- 1400-EG2308A [EG2308A from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 100mA, DP3T, On-On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: DP3T
  • Maintained Switch Function: Maintained; Three Position (Center-OFF)
  • Current Rating: 0.1000
Slide Switches -- 141-500ASSP1M2RERUBERBOOT-ND [500ASSP1M2RERUBERBOOT from E-Switch, Inc.]
from DigiKey

Slide Switch SPDT Through Hole [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Mechanical Life: 30000
Slide Switches -- 3-1437581-1
from TE Connectivity

Body Features. Actuator Color  : White. Actuator Material  : Nylon. Configuration Features. Configuration (Pole-Throw)  : Six Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On On. Contact... [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.3000
  • Actuator Type: Raised Handle
  • Base Material: Metal
Slide Switches -- 1400-EG2310 [EG2310 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 200mA, DP3T, On-On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: DP3T
  • Maintained Switch Function: Maintained; Three Position (Center-OFF)
  • Current Rating: 0.2000
Slide Switches -- 141-600DP1S4M4R-ND [600DP1S4M4R from E-Switch, Inc.]
from DigiKey

SWITCH SLIDE 100MA [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Mechanical Life: 20000
Slide Switches -- 3-1437581-5
from TE Connectivity

Body Features. Actuator Color  : White. Actuator Material  : Nylon. Configuration Features. Configuration (Pole-Throw)  : Six Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On On. Contact... [See More]

  • Terminal Type: Straight PC Pins
  • Current Rating: 0.3000
  • Actuator Type: Raised Handle
  • Base Material: Metal
Slide Switches -- 1400-EG2315 [EG2315 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 200mA, DP3T, On-On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: DP3T
  • Maintained Switch Function: Maintained; Three Position (Center-OFF)
  • Current Rating: 0.2000
Slide Switches -- 141-600DP3S1M4Q-ND [600DP3S1M4Q from E-Switch, Inc.]
from DigiKey

600DP3S1M4Q [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Maintained Switch Function: Maintained; Three Position (Center-OFF)
  • Current Rating: 1
Slide Switches -- 5-1437581-9
from TE Connectivity

Body Features. Actuator Color  : White. Actuator Material  : Nylon. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Actuators  : Single. Number of Slide Switch Positions  : 2. Operating Function  : On On. Contact... [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
  • Actuator Type: Flush Handle
  • Current Rating: 0.4000
Slide Switches -- 1400-EG4208A [EG4208A from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SLIDE, 200mA, 4PDT, On-On, PC Pin [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: 4PDT
  • Maintained Switch Function: Maintained; ON / ON (Low / High)
  • Current Rating: 0.2000
Slide Switches -- 141-EG1301BTORO9MMACT-ND [EG1301BTORO9MMACT from E-Switch, Inc.]
from DigiKey

Slide Switch SPDT Through Hole [See More]

  • Terminal Type: Straight PC Pins
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maintained Switch Function: Maintained; Three Position (Center-OFF)
  • Current Rating: 0.3000
Miniature Slide Switches -- SK Series
from C&K Components

Features/Benefits. Broad range of products. Various circuit design, SPDT, 4P3T,. vertical, right angle. Compact miniature slide switch. Shorting or non-shorting. Custom design available. Typical Applications. Consumer electronics. Computer peripherals. Telecommunication. Audio & visual... [See More]

  • Terminal Type: Solder Terminals; Straight PC Pins
  • Maintained Switch Function: Maintained; Three Position (No Center-OFF)
  • Actuator Type: Flush Handle
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT); 4P3T
Series 23 -- 023-021-105
from ITW Switches USA

MINI MIKE MINIATURE SLIDE SWITCHES. This rugged, long life miniature slide switch is ideal for applications where exceptional quality and reliability are needed. Available in SPDT and DPDT configurations, these gold contact slide switches come with PC terminals. KEY FEATURES: • SPDT and DPDT... [See More]

  • Terminal Type: Straight PC Pins
  • Maintained Switch Function: Maintained; ON/OFF
  • Actuator Type: Raised Handle
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
European Line Voltage Selector Switch -- EPS2PC1
from Conxall Corporation

European Line Voltage Selector Switch, EPS2 Series Straight PC, B dimension 0.730" (18.54mm). European Power Selector Switches are designed for quick, easy programming/selection of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug terminals... [See More]

  • Terminal Type: Solder Terminals; Straight PC Pins
Slide Switches -- 48A Series
from Grayhill, Inc.

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]

  • Terminal Type: Straight PC Pins; Right Angle PC Pins
  • Maintained Switch Function: Maintained; ON/OFF; Three Position (Center-OFF)
  • Actuator Type: Raised Handle
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT)
Miniature Slide Switches -- SS Series
from C&K Components

Features/Benefits. Broad range of products. Various circuit design, SPDT, 4P3T,. vertical, right angle. Compact miniature slide switch. Shorting or non-shorting. Custom design available. Typical Applications. Consumer electronics. Computer peripherals. Telecommunication. Audio & visual... [See More]

  • Terminal Type: Solder Terminals; Straight PC Pins
  • Maintained Switch Function: Maintained; Three Position (No Center-OFF)
  • Actuator Type: Flush Handle
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT); 4P3T
Series SE1022 -- 18-000-0022
from ITW Switches USA

DOUBLE POLE LINE VOLTAGE SELECTOR SWITCHES. This rugged fully enclosed housing is built for tough applications. The positive detect action, status indication and variety of contact configurations make this series ideal for a variety of needs. KEY FEATURES: • Status indication: variety of... [See More]

  • Terminal Type: Straight PC Pins
  • Maintained Switch Function: Maintained; ON/OFF
  • Actuator Type: Raised Handle
  • Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
Slide Switches -- 48B Series
from Grayhill, Inc.

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density... [See More]

  • Terminal Type: Straight PC Pins; Right Angle PC Pins
  • Maintained Switch Function: Maintained; ON/OFF; Three Position (Center-OFF)
  • Actuator Type: Raised Handle
  • Pole & Throw Specifications: Single Pole, Double Throw (SPDT)