ON / ON (Low / High) Slide Switches
Last Updated: April 1, 2025
Description
ON / ON (Low / High) Slide Switches are devices used to control the flow of electricity in a circuit. They allow the user to toggle between two distinct states, typically referred to as "Low" and "High," by sliding an actuator. This type of switch is commonly used to select between two power sources or to swap inputs in a circuit.
Working Principle
ON / ON (Low / High) Slide Switches operate by mechanically connecting or disconnecting electrical contacts within the switch. The switch typically has three terminals: one common pin and two pins that compete for connection to the common. By sliding the actuator, the user can change the connection from one terminal to the other, thereby altering the circuit's state. This functionality is useful for applications requiring a simple and reliable method to switch between two different electrical paths.
Applications
ON / ON (Low / High) Slide Switches are used in various applications where a simple toggle between two states is needed. For example, they can be used in audio equipment to switch between different input sources, such as a microphone and a line input. They are also used in power management systems to select between battery power and an external power source.
Advantages over other Slide Switches
One advantage of ON / ON (Low / High) Slide Switches over other types of slide switches is their ability to provide a clear and distinct selection between two states without the possibility of an off position. This makes them particularly useful in applications where continuous operation is critical, and an off state could cause disruptions.
Limitations
A limitation of ON / ON (Low / High) Slide Switches is that they do not offer an off position, which may be necessary in some applications for safety or power-saving reasons. Additionally, their mechanical nature means they are subject to wear and tear over time, which can affect their reliability and lifespan.
Considerations
When selecting ON / ON (Low / High) Slide Switches, it is important to consider factors such as initial cost, operating expenses, and durability. These switches are generally cost-effective, but their mechanical components may require maintenance or replacement over time. The accuracy of the switch in maintaining a stable connection is also a consideration, especially in applications where precise control is necessary. Additionally, the environmental conditions in which the switch will operate should be considered, as exposure to dust, moisture, or extreme temperatures can impact performance and longevity.
from New Yorker Electronics Co., Inc.
SLIDE, 3A, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 3
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Straight PC Pins
from DigiKey
Slide Switch DPDT Surface Mount, Right Angle [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Mechanical Life: 15000
from RS Components, Ltd.
Nidec Components 8SS1011-Z Slide Switch [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: Solder Terminals; Solder
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from New Yorker Electronics Co., Inc.
SLIDE, 0.4VA, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Terminal Type: Straight PC Pins
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
from DigiKey
Slide Switch DPDT Surface Mount, Right Angle [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Mechanical Life: 15000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Size: Standard
from RS Components, Ltd.
Nidec Components 8SS1012-Z Slide Switch [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: Terminal
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from New Yorker Electronics Co., Inc.
SLIDE, 3A, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 3
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Straight PC Pins
from DigiKey
Slide Switch 4PDT Surface Mount [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Mechanical Life: 15000
- Pole & Throw Specifications: 4PDT
- Size: Standard
from RS Components, Ltd.
Nidec Components AS1D-2M-10-Z [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: PC Terminal
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from New Yorker Electronics Co., Inc.
SLIDE, 0.4VA, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Terminal Type: Straight PC Pins
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
from DigiKey
Slide Switch DPDT Surface Mount, Right Angle [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Mechanical Life: 15000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Material: Plastic
from RS Components, Ltd.
Nidec Components AS1D-6M-10-Z [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: PC Terminal
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from New Yorker Electronics Co., Inc.
SLIDE, 3A, SPDT, On-On, Gull Wing [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 3
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Gull Wing
from DigiKey
Slide Switch DPDT Surface Mount, Right Angle [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Mechanical Life: 15000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Material: Plastic
from RS Components, Ltd.
Nidec Components AS2D-2M-10-Z [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: PC Terminal
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from New Yorker Electronics Co., Inc.
SLIDE, 0.4VA, SPDT, On-On, Gull Wing [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Terminal Type: Gull Wing
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
from DigiKey
Slide Switch DPDT Surface Mount, Right Angle [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Mechanical Life: 15000
from RS Components, Ltd.
Nidec Components AS2D-5M-10-Z [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: PC Terminal
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from New Yorker Electronics Co., Inc.
SLIDE, 5A, SPDT, On-On, Solder [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 5
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Solder Terminals
from DigiKey
Slide Switch SPDT Panel Mount [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Size: Standard
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Material: Plastic
from RS Components, Ltd.
Slide Switch SPDT Panel Mount ES Series [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: Solder Terminals; Solder
- Pole & Throw Specifications: Single Pole, Single Throw (SPST); SPST
from New Yorker Electronics Co., Inc.
SLIDE, 5A, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 5
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Straight PC Pins
from DigiKey
Slide Switch SPDT Panel Mount [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 6
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch, Sub-Miniature, SPDT, On-On [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Subminiature; Miniature
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 0.4VA, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Terminal Type: Straight PC Pins
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
from DigiKey
Slide Switch SPDT Through Hole [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 6
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch, Sub-Miniature, SPDT, On-On [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Subminiature; Miniature
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 5A, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 5
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH SLIDE SPDT 6A 120V [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 6
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch, Sub-Miniature, SPDT, On-On [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Subminiature; Miniature
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 5A, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 5
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Straight PC Pins
from DigiKey
Slide Switch SPDT Through Hole, Right Angle [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 6
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch, Sub-Miniature, SPDT, On-On [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Subminiature; Miniature
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 0.4VA, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Terminal Type: Straight PC Pins
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
from DigiKey
Slide Switch DPDT Through Hole, Right Angle [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 6
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch, Sub-Miniature, DPDT, On-On [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Subminiature; Miniature
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 0.4VA, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Terminal Type: Straight PC Pins
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
from DigiKey
SWITCH SLIDE SPDT 0.1A 12V [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.1000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Mechanical Life: 10000
from RS Components, Ltd.
Slide Switch, Sub-Miniature, DPDT, On-On [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Subminiature; Miniature
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 200mA, SPDT, On-On, Solder [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.2000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Solder Terminals
from DigiKey
SWITCH SLIDE SPDT 0.3A 6V [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch, Sub-Miniature, DPDT, On-On [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Subminiature; Miniature
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 300mA, SPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH SLIDE SPDT 0.4VA 20V [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Size: Standard
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Material: Plastic
from RS Components, Ltd.
WS-SLSU Mini Slide Switch SMT SPDT On-On [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Miniature
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 300mA, DPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH SLIDE SPDT 4A 125V [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 4
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
WS-SLSU Mini Slide Switch SMT SPDT On-On [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Miniature
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 100mA, DPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.1000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Terminal Type: Straight PC Pins
from DigiKey
SLIDE SWITCHES .1A @ 12VDC SPDT [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.1000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Mechanical Life: 10000
from RS Components, Ltd.
WS-SLSV Mini Slide Switch DPDT On-On SMT [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Miniature
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 100mA, DPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.1000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH SLIDE SPDT 0.1A 12V [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.1000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Mechanical Life: 10000
from RS Components, Ltd.
WS-SLSV Mini Slide Switch DPDT On-On SMT [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Miniature
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 200mA, DPDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.2000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Terminal Type: Straight PC Pins
from DigiKey
SWITCH SLIDE SPDT 0.3A 6V [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
WS-SLTV Mini Slide Switch DPDT On-On Thr [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Miniature
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Terminal Type: Solder Terminals; Solder
from New Yorker Electronics Co., Inc.
SLIDE, 200mA, 4PDT, On-On, PC Pin [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.2000
- Pole & Throw Specifications: 4PDT
- Terminal Type: Straight PC Pins
from DigiKey
Slide Switch SPDT Panel Mount [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 1 to 6
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch SPDT 300MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from DigiKey
SWITCH SLIDE DPDT 0.4VA 20V [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Size: Standard
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Material: Plastic
from RS Components, Ltd.
Slide Switch SPDT 300MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from DigiKey
Slide Switch SPDT Through Hole, Right Angle [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch 1A 12VDC SPDT Mini Non-Shor [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Miniature
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Through Hole
from DigiKey
Slide Switch DPDT Through Hole, Right Angle [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch 1A 12VDC SPDT Mini Non-Shor [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Size: Miniature
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Terminal Type: Through Hole
from DigiKey
Slide Switch SPDT Through Hole [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch SPDT 100MA 12V Right Angle [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: Through Hole
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from DigiKey
Slide Switch SPDT Through Hole [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Current Rating: 0.3000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Size: Standard
from RS Components, Ltd.
Slide Switch SPDT 100mA 12V Thru Hole [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: Through Hole
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Ningbo Best Group Co., Ltd.
ON-ON. 1A 125VAC; 0.5A 250VAC. DPDT 6P. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order... [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Raised Handle
- Current Rating: 0.5000 to 1
from Utmel Electronic Limited
Switch Slide ON ON SPDT Top Slide 0.1A 12VDC 10000Cycles PC Pins Bracket Mount/Through Hole Bulk [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Current Rating: 0.1000
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- DC Voltage Rating: 12
from Waldom Electronics
19.1 MM L X 5.5 MM W X 12.1 MM D SIZE. SPDT CONTACT CONFIGURATION. ON/ON OPERATION TYPE. BRONZE BODY MATERIAL. SOLDER TERMINAL TYPE. COPPER TERMINAL MATERIAL [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Terminal Type: Solder Terminals
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
from C&K Components
Features/Benefits. Ratings up to 10 AMPS. Snap-in panel and PC mounting. Actuators with screwdriver slot. Quick connect terminals available. RoHS compliant. Typical Applications. Appliances [See More]
- Maintained Switch Function: Maintained; ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Single Throw (DPST) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
- Actuator Type: Flush Handle
- Current Rating: 2 to 10
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE DP3T 300MA 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP3T
- Momentary Switch Function: Other Momentary Contact; On-On-On
- Current Rating: 0.3000
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 300MA 115V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 0.3000
from Ningbo Best Group Co., Ltd.
ON-ON. 1A 125VAC; 0.5A 250VAC. DPDT 6P [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Raised Handle
- Current Rating: 0.5000 to 1
from Waldom Electronics
36.1 MM L X 11.6 MM W X 13.5 MM D SIZE. SPDT CONTACT CONFIGURATION. ON/ON OPERATION TYPE. UL APPROVAL. BRONZE BODY MATERIAL. PRINTED CIRCUIT TERMINAL TYPE. COPPER TERMINAL MATERIAL. 6 AMPERE CONTACT AC CURRENT. 125 V CONTACT AC VOLTAGE. 5 AMPERE CONTACT DC CURRENT. 125 V CONTACT DC VOLTAGE [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Current Rating: 6
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- AC Voltage Rating: 125
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 0.4VA 20V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- AC Voltage Rating: 20
from Ningbo Best Group Co., Ltd.
0.5A 250VAC;1A 125VAC. DPDT 6P. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable,... [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Raised Handle
- Current Rating: 0.5000 to 1
from Waldom Electronics
34.5 MM L X 14 MM W SIZE. DPDT CONTACT CONFIGURATION. ON/ON OPERATION TYPE. UL APPROVAL. BRONZE BODY MATERIAL. PRINTED CIRCUIT TERMINAL TYPE. COPPER TERMINAL MATERIAL. 6 AMPERE CONTACT AC CURRENT. 125 V CONTACT AC VOLTAGE. 3 AMPERE CONTACT DC CURRENT. 250 V CONTACT DC VOLTAGE [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Current Rating: 6
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- AC Voltage Rating: 125
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE DP3T 3A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP3T
- Momentary Switch Function: Normally Open (NO); Other Momentary Contact; On-On-Mom
- Current Rating: 3
from Ningbo Best Group Co., Ltd.
0.5A 250VAC;1A 125VAC. DP3T 8P. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable,... [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP3T
- Actuator Type: Raised Handle
- Current Rating: 0.5000 to 1
from Waldom Electronics
1.126 INCH L X 0.545 INCH W X 1.905 INCH D SIZE. DPDT CONTACT CONFIGURATION. ON/ON OPERATION TYPE. COPPER ALLOY BODY MATERIAL. SOLDER TERMINAL TYPE. COPPER ALLOY TERMINAL MATERIAL. 11 AMPERE CONTACT AC CURRENT. 125 V CONTACT AC VOLTAGE. 5 AMPERE CONTACT DC CURRENT. 125 V CONTACT DC VOLTAGE [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Current Rating: 11
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- AC Voltage Rating: 125
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 0.4VA 20V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- AC Voltage Rating: 20
from Ningbo Best Group Co., Ltd.
0.5A 250VAC;1A 250VAC. DP4T 10P. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable,... [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP4T
- Actuator Type: Raised Handle
- Current Rating: 0.5000 to 1
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE DPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 5A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 5
from Ningbo Best Group Co., Ltd.
ON-ON. 1A 125VAC; 0.5A 250VAC. SPDT 3P [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Raised Handle
- Current Rating: 0.5000 to 1
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE DPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 3A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 3
from Ningbo Best Group Co., Ltd.
ON-ON. 1A 125VAC; 0.5A 250VAC. SPDT 3P. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order... [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Type: Raised Handle
- Current Rating: 0.5000 to 1
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE DPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 3A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 3
from Ningbo Best Group Co., Ltd.
ON-ON. 6A 125VAC; 3A 250VAC. DPDT 6P. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order... [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Raised Handle
- Current Rating: 3 to 6
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE DPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 0.4VA 20V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- AC Voltage Rating: 20
from Ningbo Best Group Co., Ltd.
ON-ON. 6A 125VAC; 3A 250VAC. DPDT 6P [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Raised Handle
- Current Rating: 3 to 6
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDTX2 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT x 2
from Acme Chip Technology Co., Limited
SWITCH SLIDE 3PDT 3A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: 3PDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 3
from Ningbo Best Group Co., Ltd.
KBB70-2P2W. ON-ON. KBB70-2P3W. ON-OFF-ON. 6A 125VAC; 3A 250VAC. DPDT 6P. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in... [See More]
- Maintained Switch Function: ON/OFF; ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Raised Handle
- Current Rating: 3 to 6
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDTX2 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT x 2
from Acme Chip Technology Co., Limited
SWITCH SLIDE DP3T 500MA 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP3T
- Momentary Switch Function: Other Momentary Contact; On-On-On
- Current Rating: 0.5000
from Ningbo Best Group Co., Ltd.
KBB70-2P2W. ON-ON. KBB70-2P3W. ON-OFF-ON. 6A 125VAC; 3A 250VAC. DPDT 6P [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Raised Handle
- Current Rating: 3 to 6
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDTX2 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT x 2
from Acme Chip Technology Co., Limited
SWITCH SLIDE DP3T 500MA 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP3T
- Momentary Switch Function: Other Momentary Contact; On-On-On
- Current Rating: 0.5000
from Ningbo Best Group Co., Ltd.
ON-ON. 1A 125VAC; 0.5A 250VAC. SPDT 3P [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Type: Raised Handle
- Current Rating: 0.5000 to 1
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDTX2 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT x 2
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 3A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Momentary Switch Function: Other Momentary Contact; On-On (Line Voltage Selector)
- Current Rating: 3
from Ningbo Best Group Co., Ltd.
ON-ON-ON. 1A 125VAC; 0.5A 250VAC. DPST 8P. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order... [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Single Throw (DPST)
- Actuator Type: Raised Handle
- Current Rating: 0.5000 to 1
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 500MA 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 0.5000
from Ningbo Best Group Co., Ltd.
SS-01. ON-OFF. SS-01. (ON)-OFF. 15A 125VAC; 10A 250VAC. DPST 4P. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time... [See More]
- Maintained Switch Function: ON/OFF; ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Single Throw (DPST)
- Actuator Type: Raised Handle
- Current Rating: 10 to 15
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE SP3T 100MA 12V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: SP3T
- Momentary Switch Function: Normally Open (NO); Other Momentary Contact; On-On-Mom
- Current Rating: 0.1000
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE DP3T 300MA 30V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP3T
- Momentary Switch Function: Other Momentary Contact; On-On-On
- Current Rating: 0.3000
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 100MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Momentary Switch Function: Other Momentary Contact; On-On
- Actuator Type: Flush Handle
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 4A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Momentary Switch Function: Other Momentary Contact; On-On (Line Voltage Selector)
- Current Rating: 4
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SP3T 100MA 12V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: SP3T
- Momentary Switch Function: Normally Open (NO); Other Momentary Contact; On-On-Mom
- Current Rating: 0.1000
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 4A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Momentary Switch Function: Other Momentary Contact; On-On (Line Voltage Selector)
- Current Rating: 4
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 200MA 30V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 0.2000
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 4A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Momentary Switch Function: Other Momentary Contact; On-On (Line Voltage Selector)
- Current Rating: 4
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 500MA 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 0.5000
from Acme Chip Technology Co., Limited
SWITCH SLIDE DPDT 4A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Momentary Switch Function: Other Momentary Contact; On-On (Line Voltage Selector)
- Current Rating: 4
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE DPDT 3A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 3
from Acme Chip Technology Co., Limited
SWITCH SLIDE DP4T 11A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP4T
- Momentary Switch Function: Other Momentary Contact; On-On-On-On
- Current Rating: 11
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE DPDT 500MA 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT); DPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- Current Rating: 0.5000
from Acme Chip Technology Co., Limited
SWITCH SLIDE DP4T 3A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP4T
- Momentary Switch Function: Other Momentary Contact; On-On-On-On
- Current Rating: 3
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE DP3T 300MA 6V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP3T
- Momentary Switch Function: Normally Open (NO); Other Momentary Contact; On-On-Mom
- Current Rating: 0.3000
from Acme Chip Technology Co., Limited
SWITCH SLIDE DP4T 3A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: DP4T
- Momentary Switch Function: Other Momentary Contact; On-On-On-On
- Current Rating: 3
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SP3T 300MA 4V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: SP3T
- Momentary Switch Function: Normally Open (NO); Other Momentary Contact; On-On-Mom
- Current Rating: 0.3000
from Acme Chip Technology Co., Limited
SWITCH SLIDE SP3T 6A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: SP3T
- Momentary Switch Function: Normally Open (NO); Other Momentary Contact; On-On-Mom
- Current Rating: 6
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SP3T 300MA 4V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: SP3T
- Momentary Switch Function: Normally Open (NO); Other Momentary Contact; On-On-Mom
- Current Rating: 0.3000
from Acme Chip Technology Co., Limited
SWITCH SLIDE 4P3T 3A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: 4P3T
- Momentary Switch Function: Other Momentary Contact; On-On-On
- Current Rating: 3
from Shenzhen Shengyu Electronics Technology Limited
SWITCH SLIDE SPDT 0.4VA 20V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On
- AC Voltage Rating: 20
from Acme Chip Technology Co., Limited
SWITCH SLIDE SPDT 11A 125V [See More]
- Maintained Switch Function: ON / ON (Low / High)
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Momentary Switch Function: Other Momentary Contact; On-On (Line Voltage Selector)
- Current Rating: 11