Primary Side Only Signal Transformers
2 Results
10/100 Base-TX Isolation Transformer -- PM-8590
from Premier Magnetics, Inc.
from Premier Magnetics, Inc.
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Through Hole SIP... [See More]
- Center Tap Options: Primary Side
- Operating Temperature: -40 to 85
- Other Transformer Types / Applications: Telecom; Isolation
- Mounting: PCB/SMD
Ultra Wideband Audio Transformer -- MET-23
from Tamura Corporation of America
from Tamura Corporation of America
• Highest Density Package Available. • Optimized for Audio Impedance. • Frequency Range: 300Hz - 100KHz. • HiPot: Most parts meet 1KVrms (Pri:Sec) [See More]
- Center Tap Options: Primary Side
- Operating Frequency: 300 to 100000
- Other Transformer Types / Applications: Audio
- Power Rating (Watts): 0.0650