Current Sense Transformer Signal Transformers
from DigiKey
TRANSF CRNT SENSE 50:1 6MH [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 10000 to 300000
- Package Type: Connectorized; Through Hole Plug-in
from Triad Magnetics
Designed to monitor current in low frequency applications. [See More]
- Other Transformer Types / Applications: Current-Sense
from DigiKey
TRANSFORMER,36.83MM,75A,12V,160? [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Free Hanging (In-Line)
- Operating Frequency: 20 to 1000
from Triad Magnetics
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps. [See More]
- Other Transformer Types / Applications: Current-Sense
- Operating Frequency: 250000
from DigiKey
CURRENT SENSE TRANSF 20A 2000UH [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 1.00E6
- Package Type: Connectorized; Surface Mount
from Triad Magnetics
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials. [See More]
- Other Transformer Types / Applications: Current-Sense
from DigiKey
150A Current Sense Transformer 50/60Hz 11Ohm Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from Triad Magnetics
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC... [See More]
- Other Transformer Types / Applications: Current-Sense; Switch Mode Transformers
- Operating Frequency: 20 to 200000
- Center Tap Options: Both Sides
from DigiKey
40A Current Sense Transformer 50/60Hz 49.3Ohm Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from Triad Magnetics
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC... [See More]
- Other Transformer Types / Applications: Current-Sense; Switch Mode Transformers
- Operating Frequency: 20 to 200000
- Center Tap Options: Both Sides
from DigiKey
75A Current Sense Transformer 50/60Hz 24Ohm Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from Triad Magnetics
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully... [See More]
- Other Transformer Types / Applications: Current-Sense; Switch Mode Transformers; Isolation
- Operating Frequency: 50 to 500000
from DigiKey
25A Current Sense Transformer 50/60Hz 48Ohm Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
15A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
15A 1:100 Current Sense Transformer 20kHz ~ 200kHz 1.1Ohm Secondary 25mH Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 20000 to 200000
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
10A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
50A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
75A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
100A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
150A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
5A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
7.5A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
10A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
15A Current Sense Transformer 50Hz ~ 60Hz Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Through Hole Plug-in
from DigiKey
25A 500:1 Current Sense Transformer 50Hz ~ 60Hz 18Ohm Primary Free Hanging (In-Line) [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Free Hanging (In-Line)
- Operating Frequency: 50 to 60
from DigiKey
40A 750:1 Current Sense Transformer 50Hz ~ 60Hz 35Ohm Primary Surface Mount [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Operating Frequency: 50 to 60
- Package Type: Connectorized; Surface Mount
from DigiKey
50A 1000:1 Current Sense Transformer 50Hz ~ 60Hz 72Ohm Primary Chassis Mount [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chassis
- Operating Frequency: 50 to 60
from DigiKey
10A Current Sense Transformer 70Ohm Max Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Package Type: Connectorized; Through Hole Plug-in
- Mounting: Chip Transformer
from DigiKey
15A Current Sense Transformer 235Ohm Max Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Package Type: Connectorized; Through Hole Plug-in
- Mounting: Chip Transformer
from DigiKey
15A Current Sense Transformer 330Ohm Max Through Hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Package Type: Connectorized; Through Hole Plug-in
- Mounting: Chip Transformer
from DigiKey
Current Sense Transformer 50/60Hz [See More]
- Other Transformer Types / Applications: Current-Sense
- Operating Frequency: 50 to 60
from Murata Power Solutions
Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer
- Winding Turns: Step-Up Transformer
- Package Type: Surface Mount; Through Hole Plug-in
from West Coast Magnetics
West Coast Magnetics ' 601 series current sense transformers are designed to accurately sense current at frequencies from 10 kHz to 600 kHz. They feature excellent linearity up to rated peak current. Compact size is optimized to minimize board space in two packaging configurations...through hole... [See More]
- Other Transformer Types / Applications: Current-Sense
from Standex-Meder Electronics
Standex-Meder Electronics has a long history of developing current sense transformers to solve unique customer challenges. We offer both standard products like CSB series plug-in solutions for PC board mounting – to custom engineered products designed for extreme conditions and hazards –... [See More]
- Other Transformer Types / Applications: Current-Sense
- Package Type: Connectorized; Surface Mount
- Mounting: PCB/SMD
from Premier Magnetics, Inc.
Designed for Switch Mode Power Supply Applications. Tapped and Untapped Versions. Frequency Range from 10KHz to 200KHz. 2500Vrms Minimum Isolation Voltage. Fully Encapsulated Construction. Primary Lead Included [See More]
- Other Transformer Types / Applications: Current-Sense
- Operating Frequency: 10000 to 200000
- Center Tap Options: None
- Operating Temperature: -40 to 85
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chassis; PCB/SMD
- Power Rating (Watts): 12 to 55
- Package Type: Surface Mount
from Datatronics™
Feature. Toroid Current Sense Toroid. Encapsulated. Thru-hole [See More]
- Other Transformer Types / Applications: Current-Sense
- Package Type: Through Hole Plug-in
- Mounting: Chip Transformer; PCB/SMD
from Coilcraft CPS
• For use from 50 kHz to nearly 1 MHz. • Two different pinouts to meet the requirements of different applications. • Low primary DC resistance. • 500 Vac isolation from secondary to the core [See More]
- Other Transformer Types / Applications: Current-Sense
- Operating Frequency: 50000 to 1.00E6
- Center Tap Options: Both Sides
- Operating Temperature: -55 to 125
from Dongguan Yili Electronics Co., Ltd.
A choke, also known as an inductor, is used to block higher-frequency while passing direct current (DC) and lower frequencies of alternating current (AC) in an electrical circuit. We manufacture a wide range of chokes, inductors, and filters: toroidal inductors, power inductors, common mode chokes,... [See More]
- Other Transformer Types / Applications: Current-Sense
- Operating Temperature: -20 to 85
- Operating Frequency: 25 to 500000
from ITG Electronics, Inc.
1:100 Turn Ratio, 29mH, 25%, 1.10Ohm Max, 25A Max Sensed Current. DIP Transformer [See More]
- Other Transformer Types / Applications: Current-Sense
- Package Type: Surface Mount
- Mounting: PCB/SMD
- Standards / Compliance: RoHS
from Pulse Electronics Corporation
FIS1XX series THT Current Sense Inductor, 2,500Vac isolation, fully encapsulated [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
1:150 20A SMD Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from Amgis Toroidal Power Products, LLC
Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N x I), which can be conveniently connected to measuring and recording... [See More]
- Other Transformer Types / Applications: Current-Sense
- Impedance Ratio: 500 to 2500
- Operating Temperature: -40 to 120
- Mounting: Chassis (optional feature); Dish/Disk (optional feature)
from West Coast Magnetics
West Coast Magnetics ' 602 series current sense transformers can accurately sense up to 45 Amps peak current. They feature excellent linearity in the frequency range of 125 kHz to 400 kHz. The 602 series current sense transformers are available in either a vertical or horizontal mount style and... [See More]
- Other Transformer Types / Applications: Current-Sense
from Standex-Meder Electronics
CSB Series High/Low Frequency Current Sense Transformer in PCB through-hole mount (THT) plug-in design with primary and secondary windings that are PC integrated, eliminating need for the customer to install primary winding separately as is usually required in toroidal designs. Low cost compact... [See More]
- Other Transformer Types / Applications: Current-Sense; High Frequency Transformer
- Mounting: PCB/SMD
- Operating Temperature: -40 to 125
- Package Type: Through Hole Plug-in
from Datatronics™
Feature. 2 wire current sense toroid. Leaded wires [See More]
- Other Transformer Types / Applications: Current-Sense
from Dongguan Yili Electronics Co., Ltd.
A choke, also known as an inductor, is used to block higher-frequency while passing direct current (DC) and lower frequencies of alternating current (AC) in an electrical circuit. We manufacture a wide range of chokes, inductors, and filters: toroidal inductors, power inductors, common mode chokes,... [See More]
- Other Transformer Types / Applications: Current-Sense
- Operating Temperature: -20 to 85
- Operating Frequency: 25 to 500000
from ITG Electronics, Inc.
180uH, 0.87mOhm SMD Transformer [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: PCB/SMD
- Impedance Ratio: 1
- Package Type: Surface Mount
from Pulse Electronics Corporation
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
1:100 20A SMD Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from Amgis Toroidal Power Products, LLC
Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional to the current in the... [See More]
- Other Transformer Types / Applications: Current-Sense; High Frequency Transformer
- Operating Temperature: -40 to 120
- Operating Frequency: 20000 to 200000
- Mounting: PCB/SMD
from West Coast Magnetics
West coast Magnetics ' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. this product is available in 250, 500 and 1000 turn versions and all generate a very high degree of accuracy. isolation to meet or... [See More]
- Other Transformer Types / Applications: Current-Sense
from Datatronics™
Feature. Low profile, Height is 4.0mm (less than .160"). Primary rated for 6 amps RMS Max. Optimal performance 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm x 4.0mm. [See More]
- Other Transformer Types / Applications: Current-Sense
- Operating Temperature: -40 to 130
- Operating Frequency: 10000 to 1.00E6
- Mounting: PCB/SMD
from Pulse Electronics Corporation
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
1:1 2mA 0.02kHz~10kHz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20 to 10000
from West Coast Magnetics
West Coast Magnetics ' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity. The product also... [See More]
- Other Transformer Types / Applications: Current-Sense
from Datatronics™
Feature. Low profile, Height is 10.0mm. Primary rated for 35 amps RMS Max. Operating Frequency Range: 50kHz to 500kHz. Operating Temp. -40C to +130C. Size: 18.00mm x 14.20mm x 10.00mm. [See More]
- Other Transformer Types / Applications: Current-Sense
- Operating Temperature: -40 to 130
- Operating Frequency: 50000 to 500000
- Mounting: PCB/SMD
from Pulse Electronics Corporation
FIS1XX series THT Current Sense Inductor, 2,500Vac isolation, fully encapsulated [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
1:1 2mA 0.02kHz~10kHz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20 to 10000
from Datatronics™
Feature. Designed to meet large Secondary Saturation Voltage. Accurate Turns Ratio. High Dielectric Strength Capacity 2500VRMS. Fully molded construction with center thru hole. for Primary Load. [See More]
- Other Transformer Types / Applications: Current-Sense
- Package Type: Through Hole Plug-in
- Mounting: PCB/SMD
- Standards / Compliance: RoHS
from Pulse Electronics Corporation
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
20A 20kHz~1MHz SMD Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20000 to 1.00E6
from Datatronics™
Feature. Designed for SMPS applications. International Safety construction. High dielectric strength capability 3750VRMS. Frequency range 25kHz [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: PCB/SMD
- Operating Frequency: 25000
- Package Type: Through Hole Plug-in
from Pulse Electronics Corporation
FIS1XX series THT Current Sense Inductor, 2,500Vac isolation, fully encapsulated [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
50:1 20A 20kHz~200kHz DIP Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20000 to 200000
from Datatronics™
Feature. Designed for Switching Mode Power Supply Applications. High Dielectric Strength Capability 3750VRMS. Frequency Range 20 kHz - 200 kHz. Fully molded construction with center thru hole for Primary Lead. The PT27312 is VDE approved [See More]
- Other Transformer Types / Applications: Current-Sense; Switch Mode Transformers
- Mounting: PCB/SMD
- Operating Frequency: 50000 to 200000
- Package Type: Through Hole Plug-in
from Pulse Electronics Corporation
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
100:1 20A 20kHz~200kHz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20000 to 200000
from Datatronics™
Feature. VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 200:1:1. Patent Pending. [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: PCB/SMD
- Operating Frequency: 50000 to 500000
- Package Type: Through Hole Plug-in
from Pulse Electronics Corporation
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
200:1 20A 20kHz~200kHz DIP Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20000 to 200000
from Datatronics™
Feature. VDE Approved, VDE Nr. 119374. 3000 Vrms Hipo.t. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 50:1:1. Patent Pending. [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: PCB/SMD
- Operating Frequency: 50000 to 500000
- Package Type: Through Hole Plug-in
from Pulse Electronics Corporation
P058X THT Current Sense up to 36A [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
1000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20 to 10000
from Datatronics™
Feature. Molded Current Sense Toroid. 2 wire using metal mounting base [See More]
- Other Transformer Types / Applications: Current-Sense
- Mounting: Chip Transformer; PCB/SMD
from Pulse Electronics Corporation
P058X THT Current Sense up to 36A [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from Pulse Electronics Corporation
P058X THT Current Sense up to 36A [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from Pulse Electronics Corporation
P820X SMT Current Sense Transformer Series, Up To 10A [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
2000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20 to 10000
from Pulse Electronics Corporation
PA0368 SMT Current Sense Transformer Series, Up To 4A, 3.3mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
2000:1 5A 0.02kHz~10kHz - Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20 to 10000
from Pulse Electronics Corporation
PA0368 SMT Current Sense Transformer Series, Up To 4A, 3.3mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
1000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20 to 10000
from Pulse Electronics Corporation
PA0368 SMT Current Sense Transformer Series, Up To 4A, 3.3mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
50A 50Hz~60Hz - Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 50 to 60
from Pulse Electronics Corporation
PA0368 SMT Current Sense Transformer Series, Up To 4A, 3.3mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
30A 50Hz~60Hz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 50 to 60
from Pulse Electronics Corporation
PA0368 SMT Current Sense Transformer Series, Up To 4A, 3.3mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
40A 50Hz~60Hz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 50 to 60
from Pulse Electronics Corporation
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
2000:1 20A 0.02kHz~10kHz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20 to 10000
from Pulse Electronics Corporation
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
1:1 2mA 0.02kHz~10kHz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20 to 10000
from Pulse Electronics Corporation
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
1:1 2mA 0.02kHz~10kHz Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
- Operating Frequency: 20 to 10000
from Pulse Electronics Corporation
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from Pulse Electronics Corporation
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
电 流 互 感 器 Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from Pulse Electronics Corporation
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
- Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from Pulse Electronics Corporation
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from Pulse Electronics Corporation
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS
from LCSC Electronics Technology (HK) Limited
Plugin Current Transformers ROHS [See More]
- Other Transformer Types / Applications: Current-Sense
- Standards / Compliance: RoHS