Autotransformer Signal Transformers

29 Results
Isolation Transformers and Autotransformers, Step Up, Step Down -- 1121-1001-ND [120:268:277-500VA-IC from Hubbell Incorporated]
from DigiKey

XFRMR NON-ISOL 120V-277V 500VA [See More]

  • Other Transformer Types / Applications: Autotransformer
  • Standards / Compliance: RoHS
Isolation Transformers and Autotransformers, Step Up, Step Down -- 1121-1508-ND [480:277-250VA-L from Hubbell Incorporated]
from DigiKey

XFRMR NON-ISOL 347V/480V 180VA [See More]

  • Other Transformer Types / Applications: Autotransformer
  • Standards / Compliance: RoHS
Isolation Transformers and Autotransformers, Step Up, Step Down -- 1121-1509-ND [480:277-375VA-L from Hubbell Incorporated]
from DigiKey

XFRMR NON-ISOL 347V/480V 270VA [See More]

  • Other Transformer Types / Applications: Autotransformer
  • Standards / Compliance: RoHS
Isolation Transformers and Autotransformers, Step Up, Step Down -- 120:268:277-500VA-ND [120:268:277-500VA from Hubbell Incorporated]
from DigiKey

TRANSFRMR 120-277V/500VA STEP-UP [See More]

  • Other Transformer Types / Applications: Autotransformer
  • Standards / Compliance: RoHS
Isolation Transformers and Autotransformers, Step Up, Step Down -- 237-1847-ND [N-11MG from Triad Magnetics]
from DigiKey

XFRMR NON-ISOL 230V-120V 2000VA [See More]

  • Other Transformer Types / Applications: Autotransformer
Isolation Transformers and Autotransformers, Step Up, Step Down -- 237-1849-ND [N-1X from Triad Magnetics]
from DigiKey

XFRMR NON-ISOL 230V TO 115V 50VA [See More]

  • Other Transformer Types / Applications: Autotransformer
Isolation Transformers and Autotransformers, Step Up, Step Down -- 237-1854-ND [N-2X from Triad Magnetics]
from DigiKey

XFRMR NON-ISOL 230V-115V 100VA [See More]

  • Other Transformer Types / Applications: Autotransformer
Isolation Transformers and Autotransformers, Step Up, Step Down -- 237-1855-ND [N-3MG from Triad Magnetics]
from DigiKey

XFRMR NON-ISOL 230V TO 115V 85VA [See More]

  • Other Transformer Types / Applications: Autotransformer
Isolation Transformers and Autotransformers, Step Up, Step Down -- 237-1857-ND [N-4MG from Triad Magnetics]
from DigiKey

XFRMR NON-ISOL 230V-115V 150VA [See More]

  • Other Transformer Types / Applications: Autotransformer
Isolation Transformers and Autotransformers, Step Up, Step Down -- 237-1868-ND [N-5MG from Triad Magnetics]
from DigiKey

XFRMR NON-ISOL 230V-115V 250VA [See More]

  • Other Transformer Types / Applications: Autotransformer
Isolation Transformers and Autotransformers, Step Up, Step Down -- 237-1870-ND [N-6U from Triad Magnetics]
from DigiKey

XFRMR NON-ISOL 230V-115V 200VA [See More]

  • Other Transformer Types / Applications: Autotransformer
Isolation Transformers and Autotransformers, Step Up, Step Down -- 237-1874-ND [N-7MG from Triad Magnetics]
from DigiKey

XFRMR NON-ISOL 230V-115V 600VA [See More]

  • Other Transformer Types / Applications: Autotransformer
Isolation Transformers and Autotransformers, Step Up, Step Down -- 237-1877-ND [N-9MG from Triad Magnetics]
from DigiKey

XFRMR NON-ISOL 230V-115V 1250VA [See More]

  • Other Transformer Types / Applications: Autotransformer
Isolation Transformers and Autotransformers, Step Up, Step Down -- 480:347:277-125VA-ND [480:347:277-125VA from Hubbell Incorporated]
from DigiKey

XFRMR 347/277V 125VA STEP-DOWN [See More]

  • Other Transformer Types / Applications: Autotransformer
  • Standards / Compliance: RoHS
Autotransformer 115VAC to 85/95/105/110/115/125VAC -- ATT003
from Dongguan Yili Electronics Co., Ltd.

An Autotransformer is a kind of transformer with only one winding wound on a laminated core. An autotransformer is similar to a two-winding transformer but differs in the way that the primary and secondary winding are interrelated. A part of the winding is common to both primary and secondary sides. [See More]

  • Other Transformer Types / Applications: Autotransformer
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
Step Down 230VAC to 115VAC Autotransformer -- ATT005
from Dongguan Yili Electronics Co., Ltd.

An Autotransformer is a kind of transformer with only one winding wound on a laminated core. An autotransformer is similar to a two-winding transformer but differs in the way that the primary and secondary winding are interrelated. A part of the winding is common to both primary and secondary sides. [See More]

  • Other Transformer Types / Applications: Autotransformer
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
Step up 1 Phase Autotransformer 120V 208V 240V to 230 240 380V 480V -- ATT002
from Dongguan Yili Electronics Co., Ltd.

An Autotransformer is a kind of transformer with only one winding wound on a laminated core. An autotransformer is similar to a two-winding transformer but differs in the way that the primary and secondary winding are interrelated. A part of the winding is common to both primary and secondary sides. [See More]

  • Other Transformer Types / Applications: Autotransformer
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
Step-up Step-Down Autotransformer 100VA 200VA 300VA 500VA 750VA 1000VA 1500VA 2000VA 3000VA -- ATT004
from Dongguan Yili Electronics Co., Ltd.

An Autotransformer is a kind of transformer with only one winding wound on a laminated core. An autotransformer is similar to a two-winding transformer but differs in the way that the primary and secondary winding are interrelated. A part of the winding is common to both primary and secondary sides. [See More]

  • Other Transformer Types / Applications: Autotransformer
  • Winding Turns: Step-Up Transformer; Step-Down Transformer