Secondary Side Only Signal Transformers

8 Results
Toroidal Isolation Transformer -- Model 713.1202
from Toroid Corp. of Maryland

Optional NEMA enclosure with or without fuse, receptacle, line cord, plug [See More]

  • Center Tap Options: Secondary Side
  • Mounting: Chassis (optional feature); Dish/Disk (optional feature)
  • Other Transformer Types / Applications: Isolation
  • Standards / Compliance: CSA; IEC; UL; TUV
10 Base-T Dual Interface Transformer -- PM-BT01
from Premier Magnetics, Inc.

Designed for IEEE 802.3 10 Base-T. 2000Vrms Minimum Isolation Voltage. Compact Standard DIL OR SIP Packages. Low Insertion Loss. Performs Impedence Match + Filtering + Isolation. Designed for use with most 10 Base T Chips [See More]

  • Center Tap Options: Secondary Side
  • Operating Temperature: 0 to 70
  • Other Transformer Types / Applications: Telecom; Interface
  • Mounting: PCB/SMD
Isolation Transformer -- ST-200A
from TEGAM, Inc.

TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging... [See More]

  • Center Tap Options: Secondary Side
  • Other Transformer Types / Applications: Isolation
  • Winding Turns: One to One
  • Operating Frequency: 50 to 10000
Transformer -- TT57E
from Emhiser Research, Inc.

Features. RF Shielded. Low Cost [See More]

  • Center Tap Options: Secondary Side
  • Operating Frequency: 2.00E7 to 5.00E8
  • Other Transformer Types / Applications: RF; Interface
  • Power Rating (Watts): 1
Pulse Transformer -- G500
from Tamura Corporation of America

• Encapsulated Isolation Transformer. • Suitable for Data Interface. • Operating Temp 0 °C to 70 °C [See More]

  • Center Tap Options: Secondary Side
  • Operating Temperature: 0 to 70
  • Power Rating (Watts): 0.5000
  • Mounting: PCB/SMD
General Purpose Coupling Transformer -- PM-NW15
from Premier Magnetics, Inc.

Wide Selection of Standard Types. Fast Rise Times. Industry Standard Package. 2000Vrms Minimum Isolation Voltage. Low Leakage Ind. and Winding Capacitance. Insulation Resistance 10,000M W Minimum. Average Power Rating 500 mW (40 O C Rise). Peak Pulse Voltage 100V. Dissipation Rating 150 mW. Custom... [See More]

  • Center Tap Options: Secondary Side
  • Other Transformer Types / Applications: Coupling Transformer; Isolation
  • Winding Turns: One to One
  • Power Rating (Watts): 0.5000
Isolation Transformer with Elctrostatic Shield -- ST-248A
from TEGAM, Inc.

TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging... [See More]

  • Center Tap Options: Secondary Side
  • Other Transformer Types / Applications: Isolation
  • Winding Turns: One to One
  • Operating Frequency: 50 to 10000
Ultra Wideband Audio Transformer -- MET-32
from Tamura Corporation of America

• Highest Density Package Available. • Optimized for Audio Impedance. • Frequency Range: 300Hz - 100KHz. • HiPot: Most parts meet 1KVrms (Pri:Sec) [See More]

  • Center Tap Options: Secondary Side
  • Operating Frequency: 300 to 100000
  • Other Transformer Types / Applications: Audio
  • Power Rating (Watts): 0.0500