CSA Signal Transformers

Description

CSA Signal Transformers are devices designed to transfer electrical energy between two or more circuits through electromagnetic induction. They can modify the voltage level of an electrical signal, either stepping it up or stepping it down, or they can isolate signals to prevent interference and current leakage between circuits.

Working Principle

Signal transformers operate on the principle of mutual inductance, where energy is transferred between two coils, the primary and secondary, through a shared magnetic field. When an alternating current flows through the primary coil, it generates a magnetic field that induces a voltage in the secondary coil. The voltage transformation is determined by the turns ratio of the coils. This process allows for efficient energy transfer and is particularly useful for AC signals, as transformers do not require an external power supply and can effectively isolate and transform signals without direct electrical connection.

Applications

Signal transformers are used in a variety of applications, including:

  • Audio Applications: Audio transformers are used for voice and data transmission, operating on frequencies between 300 Hz and 20 kHz. They are essential for signal isolation and impedance matching in audio systems.
  • Telecommunications: Telecom transformers provide signal isolation in telecommunication systems, which require high bandwidth and fast switching capabilities.
  • Radio Frequency (RF) Applications: RF transformers are used for impedance matching in radio frequency and microwave spectrum applications, ensuring efficient signal transfer.
  • Instrumentation: Current sense transformers are used to detect and measure current in instrumentation applications, providing precise measurements.

Advantages over other Signal Transformers

CSA Signal Transformers offer several advantages, such as:

  • Broadband Operation: Unlike passive LC circuits, which operate over a narrow bandwidth, CSA Signal Transformers can operate over a wide frequency range, faithfully duplicating and scaling voltages and currents.
  • No External Power Supply Required: They do not need an external power supply, making them efficient for AC signal applications.
  • Effective Isolation: They provide excellent electromagnetic isolation, preventing signal crossing and current leakage between circuits.

Limitations

One significant limitation of CSA Signal Transformers is their inability to work with DC signals. They are designed for AC signals, and DC signals must be converted to AC before they can be processed by the transformer. Additionally, at certain frequencies, transformers may begin to act as filters, affecting the performance of AC signals.

Considerations

When considering CSA Signal Transformers, several factors should be taken into account:

  • Initial Costs: The cost of CSA Signal Transformers can vary based on their specifications and application requirements.
  • Operating Expense: These transformers are generally efficient, but the operating expense can be influenced by the specific application and frequency of use.
  • Durability and Maintenance: CSA Signal Transformers are durable, but regular maintenance is necessary to ensure optimal performance and longevity.
  • Accuracy: The accuracy of signal transformation depends on the design and construction of the transformer, including the turns ratio and core material.
  • Replacement and Maintenance Costs: While they are generally low-maintenance, any replacement or repair should consider the cost of downtime and the specific requirements of the application.
9 Results
Audio Transformers -- MT7212-ND [TTC-5028 from Tamura Corporation of America]
from DigiKey

600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole [See More]

  • Standards / Compliance: RoHS; CSA; UL
  • Operating Frequency: 300 to 3500
  • Other Transformer Types / Applications: Audio
  • Mounting: Chip Transformer
LAN Ethernet Transformers -- 1353813 [7490140112 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7490140112 [See More]

  • Standards / Compliance: RoHS; CSA; UL; As/nzs 60950.1, csa 60950-1, en 60950-1, iec 60601-1:2006, iec 60950-1, ieee 802.3, ul 60950-1
  • Mounting: Surface mount
  • Operating Temperature: -40
Audio Transformers -- MT7235-ND [TTC-5019 from Tamura Corporation of America]
from DigiKey

600 Impedance Primary Ohms 260 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole [See More]

  • Standards / Compliance: RoHS; CSA; UL
  • Operating Frequency: 200 to 4000
  • Other Transformer Types / Applications: Audio
  • Mounting: Chip Transformer
Audio Transformers -- MT7236-ND [TTC-5020 from Tamura Corporation of America]
from DigiKey

600 Impedance Primary Ohms 301 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole [See More]

  • Standards / Compliance: RoHS; CSA; UL
  • Operating Frequency: 300 to 3500
  • Other Transformer Types / Applications: Audio
  • Mounting: Chip Transformer
Signaling Device Transformer -- TA1245Y-50
from NSI Industries LLC

HEAVY DUTY TYPE. 2.5 INCH L X 2.187 INCH W X 3.25 INCH H SIZE. 60 HZ FREQUENCY RATING. UL, CSA APPROVAL. SCREW MOUNTING. 50 VA POWER RATING. 120/208/240 VAC PRIMARY VOLTAGE. 24 VAC SECONDARY VOLTAGE. 1 TAP(S) [See More]

  • Standards / Compliance: CSA; UL
  • Mounting: Chassis
  • Operating Frequency: 60
10/100 Base-TX Isolation Transformer -- PM-8535
from Premier Magnetics, Inc.

Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Through Hole SIP... [See More]

  • Standards / Compliance: CSA; IEC; UL
  • Center Tap Options: Both Sides
  • Other Transformer Types / Applications: Telecom; Isolation
  • Operating Temperature: 0 to 70
Telecomm Transformer, TAP Series
from Standex-Meder Electronics

TAP Series Telecomm Transformers are audio matching telecommunications line frequency magnetics designed for PC board (PCB) mount and feature an economical open P.C. frame mounting with bifilar winding for capacitive and resistive balance. Frequency response 200Hz to 15KHz and insertion loss less... [See More]

  • Standards / Compliance: CSA; UL
  • Operating Frequency: 200 to 15000
  • Other Transformer Types / Applications: Audio; Telecom
  • Mounting: PCB/SMD
Toroidal Isolation Transformer -- Model 713.1202
from Toroid Corp. of Maryland

Optional NEMA enclosure with or without fuse, receptacle, line cord, plug [See More]

  • Standards / Compliance: CSA; IEC; UL; TUV
  • Center Tap Options: Secondary Side
  • Other Transformer Types / Applications: Isolation
  • Mounting: Chassis (optional feature); Dish/Disk (optional feature)
3kV Reinforced Insulation Transformer -- TSD-1227
from Premier Magnetics, Inc.

— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolatio [See More]

  • Standards / Compliance: CSA; IEC; UL
  • Other Transformer Types / Applications: Isolation
  • Winding Turns: One to One
  • Center Tap Options: None