Cable Modem Network Modems

Description

Cable modems are devices that provide Internet connectivity by modulating and demodulating signals over cable television infrastructure. They are designed to deliver high-speed data transmission to users, typically offering data rates ranging from 512 Kbps to 6 Mbps, depending on the service plan and network conditions .

Working Principle

Cable modems operate by utilizing the existing cable television network to transmit and receive data. They modulate digital data into radio frequency signals that can travel over the coaxial cables used for cable TV. This allows for the delivery of Internet services alongside television programming. The shared nature of the cable network means that data rates can fluctuate based on network congestion, as multiple users share the same bandwidth .

Applications

Cable modems are primarily used in residential settings to provide high-speed Internet access. They are particularly popular in urban and suburban areas where cable television infrastructure is already in place. Specific applications include streaming video content, online gaming, and connecting multiple devices to the Internet in a home environment .

Advantages over other Network Modems

Cable modems offer several advantages over other types of network modems, such as DSL modems. They can provide higher data rates and are often easier to install and use, with many models being user-friendly and requiring minimal technical support. Additionally, cable modems can deliver consistent performance in areas with robust cable infrastructure .

Limitations

One of the primary limitations of cable modems is their reliance on shared bandwidth, which can lead to reduced data rates during peak usage times. This shared nature can result in slower Internet speeds when many users are online simultaneously. Additionally, cable modems may not be as effective in rural or remote areas where cable infrastructure is limited or nonexistent .

Considerations

When considering cable modems, it is important to evaluate the initial costs, which can vary based on the model and service provider. Operating expenses are typically tied to the service plan chosen, with higher speeds often incurring higher monthly fees. Durability and maintenance costs are generally low, as cable modems are designed for long-term use with minimal upkeep. However, users should be aware of potential fluctuations in performance due to network congestion and consider the availability of technical support from the provider .

10 Results
AC1200-DOCSIS 3.0 High Speed WiFi Cable Modem Router -- C6220
from NETGEAR Inc.

Faster Connections. Effortless Streaming. The NETGEAR C6220 is CableLabs DOCSIS ® 3.0 two-in-one cable modem + WiFi router. This cable modem router gives you high-speed Internet connection with combined speeds of up to 1.2Gbps ‡ with AC12000 WiFi. This cable modem router supports 8... [See More]

  • Modem Type: Cable Modem
  • Network Media: Wireless
D-Link® Broadband Cable Modem -- DLK-DCM-202
from CableOrganizer.com, Inc.

D-Link ® Broadband Cable Modem. Experience the Internet with Ultra Fast Download Speeds and Superior Connectivity. What ’s special about this broadband modem?. Full-featured, cost-effective broadband modem capable of handling downstream data transmission speeds up to 38Mbps and upstream... [See More]

  • Modem Type: Cable Modem
AC1600-WiFi Cable Modem Router -- C6250
from NETGEAR Inc.

Fast Cable Internet Access. Get 16 times faster download speeds, up to 680 Mbps ‡, with this 2-in-1 AC1600 WiFi router and integrated DOCSIS 3.0 cable modem for streaming HD videos, faster downloads, and high-speed online gaming. Works with cable Internet providers like XFINITY ® from... [See More]

  • Modem Type: Cable Modem
  • Network Media: Wireless
AC1750-WiFi Cable Modem Router -- C6300
from NETGEAR Inc.

There ’s fast, faster, and then there ’s the AC1750. Grab the highest cable speed currently available and AC WiFi in one smoking fast device. The AC1750 WiFi router and integrated DOCSIS 3.0 cable modem —with up to 680 Mbps —combine to deliver the ultimate in HD streaming,... [See More]

  • Modem Type: Cable Modem
  • Network Media: Wireless
AC1900-High Speed Cable Modem Router -- C6900
from NETGEAR Inc.

Boost Your Gaming and Streaming Experience. The NETGEAR C6900 is CableLabs DOCSIS ® 3.0 two-in-one cable modem + WiFi router. This cable modem router gives you high-speed Internet connection with combined speeds of up to 1.9Gbps ‡ with AC19000 WiFi. The powerful 1.6GHz processor boosts... [See More]

  • Modem Type: Cable Modem
  • Network Media: Wireless
AC1900-Nighthawk DOCSIS 3.0 Cable Modem Router -- C7000
from NETGEAR Inc.

Get top combined WiFi speeds of up to 1.9Gbps with AC1900 in this 2-in-1 CableLabs DOCSIS® 3.0 Cable Modem and WiFi Router. Ensure uninterrupted HD video streaming with industry's first 24x8 channel bonding giving you the fastest download speeds, up to 960Mbps even during peak hours. Save up to $120... [See More]

  • Modem Type: Cable Modem
  • Network Media: Wireless
AC1900-Nighthawk DOCSIS 3.0 High Speed Cable Modem Router + Voice -- C7000V
from NETGEAR Inc.

lt;h2 >Cable Modem with XFINITY Voice </h2 > <p >The NETGEAR CM500V Cable Modem for Internet &amp; Voice provides a connection to high-speed cable Internet and supports 2 phone lines. CableLabs <sup > &reg; </sup > certified DOCSIS <sup > &reg; </sup... [See More]

  • Modem Type: Cable Modem
  • Ports / Interfaces: USB
  • Network Media: Wireless
AC3200-Nighthawk X4S DOCSIS® 3.1 Ultra-High Speed Cable Modem Router -- C7800
from NETGEAR Inc.

Industry ’s First DOCSIS ® 3.1 CableLabs ® Certified Cable Modem Router. NETGEAR ® Nighthawk ® X4S AC3200 WiFi DOCSIS ® 3.1 Ultra-High Speed Cable Modem Router is the industry ’s fastest cable modem router. Works with the fastest DOCSIS ® 3.0 and ready for new... [See More]

  • Modem Type: Cable Modem
  • Ports / Interfaces: USB
  • Network Media: Wireless
DOCSIS 3.0-Cable Modem -- CMD31T
from NETGEAR Inc.

Fast ISP Access. No Equipment Lease. Connect directly to your cable Internet Service Provider and avoid paying for the use of their modem. Get the speed you need for streaming HD video and fast-paced online gaming. Compatible with U.S. Cable Internet Providers (ISPs) like Cablevision, Charter ®,... [See More]

  • Modem Type: Cable Modem
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
DOCSIS® 3.0 16x4-High Speed Cable Modem -- CM500
from NETGEAR Inc.

Zooming Fast High-Speed Cable Internet Access. With speeds up to 680Mbps and 16x faster than 2.0 devices, this High-Speed Cable Modem gives you speed to spare whether you are streaming or gaming. Plus there are no monthly rental fees. CableLabs DOCSIS 3.0 certified to work with Cable Internet... [See More]

  • Modem Type: Cable Modem
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone