Wireless Network Modems
from Richardson RFPD
The NimbeLink NL-SW-LTE-QBG95 embedded modem provides LTE-M (CAT M1) and NB-IoT (NB1, NB2) connectivity for global applications with fallback to 2G at lower power than the BG96 processor. It utilizes the Qualcomm 9205 chipset and Quectel BG95-M3 module. This embedded modem also includes an... [See More]
- Network Media: Wireless
- Modem Type: Cellular Modems
from Shenzhen Wlink Technology Co., Limited
Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to the performance industrial module, robust metal case and a wide operating temperature range,... [See More]
- Network Media: Wireless
- Ports / Interfaces: Support Standard RS232/RS485 Interface
- Form Factor: Wall Mount
- Modem Type: Cellular Modems
from Digi International, Inc.
Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include RS-232, RS-485, USB and Ethernet... [See More]
- Network Media: Wireless
- Operating Mode: Point-to-Point; Point-to-Multipoint
- Modem Type: Radio Modem
- Output Power: 251
from Connect Tech Inc.
2.4 GHz frequency hopping spread spectrum technology [See More]
- Network Media: Wireless
- Ports / Interfaces: Serial
- Form Factor: Board
- Modem Type: Radio Modem
from Data Connect Enterprise, Inc.
The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible... [See More]
- Network Media: Wireless
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Type: Cellular Modems
from NETGEAR Inc.
Simple, Fail-safe Connectivity. The NETGEAR LTE Modem LB1120 is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G fallback broadband connection, with download speeds of... [See More]
- Network Media: Wireless
- Protocol / Network: 3G, 4G
from Radwell International
WIRELESS ROUTER, AIRLINK GX450, MOBILE 4G XLTE GATEWAY, WITH ETHERNET/SERIAL/USB/GPS, LTE BANDS 2 / 4 /13, 100 MB LAN, RS-232, 1 RJ-45 PORT, 2.40 GHZ, 9-36 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Network Media: Wireless
from Radicom Research, Inc.
The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access to provide you... [See More]
- Network Media: Wireless
- Protocol / Network: 3G
- Form Factor: Desktop / Standalone
- Ports / Interfaces: SMA, GPS, SIM, Serial, USB
from Intel Corporation
The Intel ® XMM ™ 6255 modem platform combines the Intel ® X-GOLD ™ 625 baseband and its integrated power management unit with the Intel SMARTi ™ UE2p - the first transceiver with a fully integrated 3G power amplifier. [See More]
- Network Media: Wireless
- Modem Type: Cellular Modems
- Protocol / Network: 3G
from USR
Introducing the USR ® Courier ® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical applications. The intelligent terminal is ready to use out of the box on GSM HSPA+ global wireless... [See More]
- Network Media: Wireless
- Protocol / Network: GSM, 3G
- Form Factor: Desktop / Standalone
- Ports / Interfaces: USB
from SOCOMEC
Wireless M-Bus modem. Wireless M-Bus AMR (Automatic Meter Reading) plug-and-play modems automatically collect energy data from water and gas meters. 100% compatible with the Wireless M-Bus standard (EN13757-3 and EN13757-4), device open protocols ensure full interoperability with other Wireless... [See More]
- Network Media: Wireless
- Modem Type: Radio Modem
from D-Link Systems, Inc.
D-Link ’s DWM-311 4G LTE M2M Modem is a robust 4G LTE modem that provides blazing fast connection speeds for embedded Machine-to-Machine (M2M) applications. The single mode LTE modem provides an economical and reliable high speed connection suitable for the most demanding Internet of Things... [See More]
- Network Media: Wireless
- Ports / Interfaces: RJ-45, USB
- Protocol / Network: 4G
- Modem Type: Cellular Modems
from RainWise, Inc.
Rainwise offers a number of radio modem solutions. As each application has very different requirements, we request that you supply us with the details about your application. We are then able to configure the most reliable and cost effective solution for your application. Product Features. [See More]
- Network Media: Wireless
- Modem Type: Radio Modem
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Point
from Acromag, Inc.
The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge... [See More]
- Network Media: Wireless
- Protocol / Network: Wireless Radio
- Form Factor: Wall Mount
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The QuickCarrier ® USB-D cellular external dongle is an industrial-grade USB that plugs directly into devices to enable immediate communication with your carrier network. The USB-D delivers a path to upgrade for existing equipment in the field, as technology evolves, it evolves, so you can... [See More]
- Network Media: Wireless
- Protocol / Network: GSM, 3G, CDMA
- Form Factor: Desktop / Standalone
- Ports / Interfaces: SIM, USB
from Data-Linc Group
Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies with the same robust FHSS (Frequency Hopping Spread Spectrum) data transfer... [See More]
- Network Media: Wireless
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
from Instrumentation Northwest, Inc.
Cellular and Land-Line Modems. Rugged, low-power cellular IP modems connect to multiple sensors or a radio frequency network, allowing site monitoring from anywhere phone service is available. The sturdy NEMA 4X or IP67 enclosures are weatherproof and easy to mount. Battery packs and solar charging... [See More]
- Network Media: Wireless
- Modem Type: Cellular Modems
from Intelligraphics, Inc.
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the... [See More]
- Network Media: Wireless
- Modem Type: Radio Modem
- Area Network Type: WLAN
- Data Rate: 1.3
from Shenzhen Wlink Technology Co., Limited
Wlink M303 family industrial 3G cellular Modem with USB 2.0 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. The modem which supports up to 100Mbps downlink speed and 50Mbps uplink speed service can utilize the... [See More]
- Network Media: Wireless
- Ports / Interfaces: Support Standard USB 2.0 Interface
- Form Factor: Wall Mount
- Modem Type: Cellular Modems
from Digi International, Inc.
Digi XBee Cellular 3G embedded modems provide a simple path to 3G (HSPA/GSM) with 2G fallback connectivity for OEMs with worldwide deployments. This modem is FCC/IC, PTCRB and AT&T certified which completely eliminates the cost, complexity, and risk involved in the certification process. [See More]
- Network Media: Wireless
- Modem Type: Cellular Modems
- Protocol / Network: 3G
- Output Power: 251
from Data Connect Enterprise, Inc.
The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in Latin America, Australia, New Zealand, and parts of Africa. The AMPS System isn ’t compatible with the GSM system... [See More]
- Network Media: Wireless
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Type: Cellular Modems
from NETGEAR Inc.
Simple, Fail-safe Connectivity. The NETGEAR LTE Modem LB1121 with Power over Ethernet (PoE) is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G fallback broadband... [See More]
- Network Media: Wireless
- Protocol / Network: 3G, 4G
from Radwell International
ACCESS POINT, INDUSTRIAL IEEE, 802.11B/G/N, WIRELESS (WI-FI), LAN ACCESS, POINT/BRIDGE/CLIENT/REPEATER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Network Media: Wireless
from Radicom Research, Inc.
Radicom Research ’s RB2001 Bluetooth modules are based on CSR ’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR ’s Host Controller... [See More]
- Network Media: Wireless
- Ports / Interfaces: UART, USB
- Form Factor: Board
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The MultiConnect ® Cell 100 Series cellular modems are fully certified and carrier approved, so you can deploy faster and get your devices communicating. The MultiConnect Cell 100 Series deliver fast, secure data for remote operations, and integrate easily to extend the life of legacy equipment. [See More]
- Network Media: Wireless
- Protocol / Network: GSM, 3G, CDMA
- Form Factor: Board; Desktop / Standalone
- Ports / Interfaces: SIM, SMA, Serial, USB
from Data-Linc Group
Connections. Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX. Diagnostic port. RS232 DB9 Female or RS485-2-wire. Power 3-pin pluggable terminal block. Indicators. LAN. Link/Act. [See More]
- Network Media: Wireless
- Ports / Interfaces: RJ-45, Serial
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
from Instrumentation Northwest, Inc.
Radio Frequency Units. Operating on the 900 MHz radio band, the radio frequency modems are license free. Consuming very little power, they run for months on alkaline batteries or virtually forever on solar systems. Communication range varies from 300 feet to 5 miles, depending on line-of-sight... [See More]
- Network Media: Wireless
- Modem Type: Radio Modem
from Intelligraphics, Inc.
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2 ×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It ’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate... [See More]
- Network Media: Wireless
- Protocol / Network: WiFi; Bluetooth
- Area Network Type: WLAN
- Modem Type: Radio Modem
from Shenzhen Wlink Technology Co., Limited
The rugged D80-3 series serial to IP 3G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into HSPA+/HSDPA 3G network and... [See More]
- Network Media: Wireless
- Protocol / Network: Standard PPP, TCP/IP and UDP/IP Protocol
- Form Factor: Wall Mount
- Modem Type: Cellular Modems
from Digi International, Inc.
Digi is excited to bring together the power and flexibility of the Digi XBee ecosystem with the latest 4G cellular technology, with the new Digi XBee Cellular embedded modem. This solution enables OEMs to quickly integrate cutting edge 4G cellular technology into their devices and applications... [See More]
- Network Media: Wireless
- Modem Type: Cellular Modems
- Protocol / Network: 4G
- Output Power: 200
from Data Connect Enterprise, Inc.
Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio technology... [See More]
- Network Media: Wireless
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
from NETGEAR Inc.
Faster Connections. Effortless Streaming. The NETGEAR C6220 is CableLabs DOCSIS ® 3.0 two-in-one cable modem + WiFi router. This cable modem router gives you high-speed Internet connection with combined speeds of up to 1.2Gbps ‡ with AC12000 WiFi. This cable modem router supports 8... [See More]
- Network Media: Wireless
- Modem Type: Cable Modem
from Radwell International
WIRELESS SERVER, 3-IN-1, 1-PORT, 802.11A/B/G/N WLAN, US BAND, 12-48 VDC, 0 TO 55C, WITH ADAPTOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Network Media: Wireless
from Radicom Research, Inc.
Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]
- Network Media: Wireless
- Ports / Interfaces: UART, SPI
- Form Factor: Board
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The SocketModem ® Cell cellular modem is a complete, ready-to-integrate communications device that offers 4G-LTE, as well as 2G or 3G, GSM or CDMA data performance. These quick-to-market communications devices allow developers to add wireless communication to products with a minimum of... [See More]
- Network Media: Wireless
- Protocol / Network: GSM, 3G, 4G, CDMA
- Form Factor: Board
- Ports / Interfaces: Serial, USB
from Data-Linc Group
Data-Linc Group ’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km) with line-of-sight and omni directional antennas, farther with Repeaters and/... [See More]
- Network Media: Wireless
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
from Intelligraphics, Inc.
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The... [See More]
- Network Media: Wireless
- Protocol / Network: WiFi; Bluetooth
- Area Network Type: WLAN
- Modem Type: Radio Modem
from Shenzhen Wlink Technology Co., Limited
The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into FDD-LTE / TDD-LTE 4G network... [See More]
- Network Media: Wireless
- Protocol / Network: Standard PPP, TCP/IP and UDP/IP Protocol
- Form Factor: Wall Mount
- Modem Type: Cellular Modems
from Digi International, Inc.
The Digi XBee Cellular LTE-M is a low-cost, low power wide area (LPWA) embedded cellular modem. It is FCC and carrier end-device certified which completely eliminates the cost, complexity, and risk involved in the certification process. The modem is programmable, with support for custom MicroPython... [See More]
- Network Media: Wireless
- Output Power: 200
- Modem Type: Cellular Modems
from Data Connect Enterprise, Inc.
The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect ’s proprietary radio... [See More]
- Network Media: Wireless
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
from NETGEAR Inc.
Fast Cable Internet Access. Get 16 times faster download speeds, up to 680 Mbps ‡, with this 2-in-1 AC1600 WiFi router and integrated DOCSIS 3.0 cable modem for streaming HD videos, faster downloads, and high-speed online gaming. Works with cable Internet providers like XFINITY ® from... [See More]
- Network Media: Wireless
- Modem Type: Cable Modem
from Radwell International
DISCONTINUED BY MANUFACTURER, INTELLIGENT GATWAY, AIRLINK WIRELESS, MODEM-VERIXON, MODEL 1101276. FREE 2 YEAR RADWELL WARRANTY [See More]
- Network Media: Wireless
from Radicom Research, Inc.
Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]
- Network Media: Wireless
- Ports / Interfaces: UART, SPI
- Form Factor: Board
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The QuickCarrier ® USB-E embedded USB cellular modems offer simple cellular technology for data-intensive applications such as remote video surveillance and multimedia POS/ATM terminals. The Universal Socket footprint is easy to integrate and lets you update equipment with next-generation... [See More]
- Network Media: Wireless
- Protocol / Network: 3G, CDMA
- Form Factor: Board
- Ports / Interfaces: USB
from Data-Linc Group
Data-Linc ’s 900 MHz serial member of the SmartSpectrumTM Radio Modem Family, the SRM6030, offers a license-free serial modem with superior reliability, versatility and performance for wireless data communication. This latest version provides improved hardware, such as a faster processor,... [See More]
- Network Media: Wireless
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
from Intelligraphics, Inc.
IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz... [See More]
- Network Media: Wireless
- Protocol / Network: WiFi
- Area Network Type: WLAN
- Modem Type: Radio Modem
from Shenzhen Wlink Technology Co., Limited
The rugged D80-1 series serial to IP GPRS/EDGE modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into EDGE or GPRS network and... [See More]
- Network Media: Wireless
- Protocol / Network: Standard PPP, TCP/IP and UDP/IP Protocol
- Form Factor: Wall Mount
- Modem Type: Cellular Modems
from Digi International, Inc.
Digi XBee Cellular Narrowband IoT (NB-IoT) is a low-cost, low power wide area (LPWA) embedded cellular modem designed specifically to handle small amounts of data over existing cellular networks, provide improved range, and optimized for maximum battery life. [See More]
- Network Media: Wireless
- Output Power: 200
- Modem Type: Cellular Modems
from NETGEAR Inc.
There ’s fast, faster, and then there ’s the AC1750. Grab the highest cable speed currently available and AC WiFi in one smoking fast device. The AC1750 WiFi router and integrated DOCSIS 3.0 cable modem —with up to 680 Mbps —combine to deliver the ultimate in HD streaming,... [See More]
- Network Media: Wireless
- Modem Type: Cable Modem
from Radwell International
CELL MODEM SIERRA WIRELESS, 9-36 VDC, 1000 MA, GX450 MODEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Network Media: Wireless
from Radicom Research, Inc.
Radicom Research ’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce... [See More]
- Network Media: Wireless
- Ports / Interfaces: UART, SPI, GPIO
- Form Factor: Board
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The SocketModem ® iCell intelligent cellular modems add wireless communication and GPS tracking for remote device tracking, monitoring and reporting. Universal Socket Connectivity lets you use one system design and populate it with a variety of connectivity options to assure a seamless migration... [See More]
- Network Media: Wireless
- Protocol / Network: GSM, 3G, CDMA
- Form Factor: Board
- Ports / Interfaces: Serial, USB
from Data-Linc Group
New Standard Set by High-Speed Modem Family ’s First Release, the HSM800E – High Speed AND Long Range. DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem family, the... [See More]
- Network Media: Wireless
- Ports / Interfaces: RJ-45
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
from Intelligraphics, Inc.
IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of... [See More]
- Network Media: Wireless
- Protocol / Network: WiFi; Bluetooth
- Area Network Type: WLAN
- Modem Type: Radio Modem
from Digi International, Inc.
When you need to punch through noisy environments and cover long distances, Digi XBee SX 1-Watt 900 MHz RF modems provide a combination reliability and redundancy for integrators building low-power, mission-critical wireless systems. With interface options including RS232/485 or Digital/ Analog I/O,... [See More]
- Network Media: Wireless
- Modem Type: Radio Modem
- Ports / Interfaces: Serial, USB
- Operating Mode: Point-to-Point; Point-to-Multipoint
from NETGEAR Inc.
Industry ’s First DOCSIS ® 3.1 CableLabs ® Certified Cable Modem Router. NETGEAR ® Nighthawk ® X4S AC3200 WiFi DOCSIS ® 3.1 Ultra-High Speed Cable Modem Router is the industry ’s fastest cable modem router. Works with the fastest DOCSIS ® 3.0 and ready for new... [See More]
- Network Media: Wireless
- Modem Type: Cable Modem
- Ports / Interfaces: USB
from Radwell International
ROUTER, WIRELESS, 54 MBPS, WHITE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Network Media: Wireless
from Radicom Research, Inc.
Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]
- Network Media: Wireless
- Ports / Interfaces: TTL
- Form Factor: Board
- Modem Type: Radio Modem
from Data-Linc Group
Channel Functions. Analog. 0-20ma, 4-20mA or 0-10 VDC, 24VDC max. loop voltage, 12 bit resolution. Self-powered outputs. Discrete Input. Dry contact closure. Discrete Output. Open collector (sink to ground), 100mA per channel, 12-24VDC. Connections. Antenna. Standard thread female SMA for optional... [See More]
- Network Media: Wireless
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
from Intelligraphics, Inc.
IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N... [See More]
- Network Media: Wireless
- Protocol / Network: WiFi; Bluetooth
- Area Network Type: WLAN
- Modem Type: Radio Modem
from Digi International, Inc.
Adjustable power output from 100 mW to 1 W; up to 4 W EIRP (with 6 dB antenna) Digi's XTend-PKG RF modems provide everything you need for out-of-the-box serial cable replacement, enabling quick and inexpensive wireless connectivity of electronic devices across a broad range of applications. Simply... [See More]
- Network Media: Wireless
- Modem Type: Radio Modem
- Ports / Interfaces: Serial, USB
- Operating Mode: Point-to-Point; Point-to-Multipoint
from NETGEAR Inc.
AT &T Beam USB Modem. It ’s fast and the LCD screen lets you know it. The AirCard ® 340U (AT &T Beam) USB Modem offers download speeds of up to 100 Mbps and upload speeds up to 50 Mbps. A smartly designed LCD interface displays data usage, network and signal strength info at a... [See More]
- Network Media: Wireless
- Ports / Interfaces: USB
from Radwell International
DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, ZONEFLEX 7762-S, IEEE 802.11N, 300 MBIT/S , 2 X NETWORK (RJ45) - ETHERNET, POE PORTS, WALL/POLE MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Network Media: Wireless
from Radicom Research, Inc.
Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]
- Network Media: Wireless
- Ports / Interfaces: TTL
- Form Factor: Board
- Modem Type: Radio Modem
from Data-Linc Group
Operates as Master (I/O to I/O only), Remote, Repeater and Repeater/Remote. 8 Discrete Inputs, 8 Discrete Outputs, 4 Analog Inputs and 4 Analog Outputs [See More]
- Network Media: Wireless
- Modem Type: Radio Modem
- Form Factor: Desktop / Standalone